-
Supplier: Emerson Automation Solutions – Rosemount
Description: intrinsically safe without requiring costly design modifications such as flame arrestors. The oxygen probe is constructed of ceramic materials capable of withstanding high process temperatures. Also, the analyzer eliminates the use of the cell heater, using the higher process
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Cole-Parmer
Description: with a high-limit safety thermostat and 1-foot long power leads extending out of a 3/4†intrinsically-safe conduit fitting. The unique grounded heating element is laminated between two layers of extra strong 23 mil and two layers of 25 mil fiberglass reinforced silicone rubber. These
- Heating Capacity: 0.72 kW
- AC Voltage Required: 240 volts
- Features: Electric, Other
-
Supplier: Cole-Parmer
Description: with a high-limit safety thermostat and 1-foot long power leads extending out of a 3/4†intrinsically-safe conduit fitting. The unique grounded heating element is laminated between two layers of extra strong 23 mil and two layers of 25 mil fiberglass reinforced silicone rubber. These
- Heating Capacity: 0.36 kW
- AC Voltage Required: 120 volts
- Features: Electric, Other
-
-
Supplier: Cole-Parmer
Description: with a high-limit safety thermostat and 1-foot long power leads extending out of a 3/4†intrinsically-safe conduit fitting. The unique grounded heating element is laminated between two layers of extra strong 23 mil and two layers of 25 mil fiberglass reinforced silicone rubber. These
- Heating Capacity: 0.36 kW
- AC Voltage Required: 120 volts
- Features: Electric, Other
-
Supplier: Cole-Parmer
Description: with a high-limit safety thermostat and 1-foot long power leads extending out of a 3/4†intrinsically-safe conduit fitting. The unique grounded heating element is laminated between two layers of extra strong 23 mil and two layers of 25 mil fiberglass reinforced silicone rubber. These
- Heating Capacity: 1.44 kW
- AC Voltage Required: 240 volts
- Features: Electric, Other
-
Supplier: BARTEC
Description: intrinsically safe Pt100 sensor. PBTC-400-E / PBTC-400-E-AR Compact electronic temperature controller The PBTC-400-E is a robust ON/OFF controller housed in a compact 160×160×90 mm polyester enclosure. It is a temperature controller designed for use in the field and intended for
Find Suppliers by Category Top
Featured Products Top
-
Air Expansion Compensation Product Temperature Monitoring Temperature Limited Sheathed Heaters Intrinsically Safe Barriers Cooling for Test Article (CO2 & Immersion) GN2 Purge Fire Detection and Suppression Gas Monitors (read more)
Browse Datasheets for Cincinnati Sub-Zero Products
More Information Top
-
Annual Hanford Site Environmental Permitting status report
These modifications includereplacing the existingventilation fans, disconnectingthe electric heaters, and installingnew intrinsically safe (glycol) heaters .
-
Twenty-third DOE/NRC Nuclear Air Cleaning and Treatment Conference
For example, ASME N509 states that heaters shall be electric but the tank farm complex a t Hanford has tanks containing hydrogen and this results i n a system that is unsafe, whereas a steam heater would be intrinsically safe .
-
C-106 tank process ventilation test
-GINR PO WAT-XXD Chromalox Heater Control Panels ( Intrinsically Safe ) for Heating K27208-3 Coils HC-1361/HC-1362.
-
Annual Hanford Site Environmental Permitting Status Report
Thesemodifications include, replacing the existingventilation fans,disconnectingthe electricheaters, and installingnew intrinsically safe (glycol) heaters .
-
Annual Hanford Site Environmental Permitting Status Report
These modifications include, replacing the existingventilation fans, disconnecting the electric heaters, and installing new intrinsically safe (glycol) heaters .
-
Results of vapor space monitoring of flammable gas Watch List tanks
HNF-SD-WM-TI-797, Rev. 2 controllers and exhaust port flowmeters have been installed, and installations of intrinsically safe fans and duct heaters are planned.
-
Data Logging Open Channel Flow Meter Prepares Flow Reports
Options include Intrinsically Safe sensors, an enclosure heater , and DC power input.
-
Industrial fire risks
Pressure control, to avoid air admission to the heater , and the use of intrinsically safe control apparatus, together with other measures, may be adopted to reduce the explosion risk to a point beyond which any appreciable increase in safety could be at …
-
Acceptance Test Procedure for New Pumping and Instrumentation Control Skid M
6, INTRINSICALLY SAFE PANEL 8, WATER TANK CABINET HEATER .
-
Wind-To-Hydrogen Project: Operational Experience, Performance Testing, and Systems Integration
• Sealed conduit penetrations into devices and building to eliminate gas migration • Intrinsically safe devices (non-sparking) including lighting, heaters , and air conditioner • Ventilation fan, differential pressure verification and passive louvers • Blast panels • Pressure- and leak-tested hydrogen …
Indicates content that may require registration and/or purchase.