-
Supplier: Gems Sensors & Controls
Description: Designed for use with switches or sensors monitoring flow, pressure, level, etc. They render non-voltage-producing sensors intrinsically safe for operation in potentially hazardous areas Streamlined housing suited for group-mounting on a common earth-grounded plate for multiple
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 2 amps
- Maximum AC Switching Voltage: 250 volts
-
Weight Indicators - Explosion Proof Scale -- IND131xx-IND331x packaged terminals for hazardous areasSupplier: Mettler-Toledo Technologies GmbH
Description: cells installed in Division 1/Zone 1 or Zone 1/21 areas, an intrinsically safe analog load cell barrier (ISB) is required. IND131xx and IND331xx terminals packaged with a METTLER TOLEDO ISB05 intrinsically safe barrier provide an integrated solution for such applications
- Features: Hostile Environment
-
Supplier: Embedded Data Systems
Description: with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division
- Density: 1 kbits
- Operating Temperature: -40 to 70 C
- Features: Other
-
-
Supplier: Analytical Technology, Inc.
Description: ATIs F12 Gas Transmitter is designed to measure toxic gas in hazardous locations requiring an Intrinsically Safe (IS) device. A non-IS version is also available for non-hazardous locations. Each version utilizes a digital communications protocol. For many toxic gases, ATI offers a
-
Supplier: Embedded Data Systems
Description: Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application
- Density: 4 kbits
- Operating Temperature: -40 to 70 C
- Features: Other
-
Supplier: Embedded Data Systems
Description: Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity
- Density: 4 kbits
- Operating Temperature: -40 to 70 C
- Features: Other
-
Supplier: Embedded Data Systems
Description: Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1973 4Kb EEPROM iButton is a rugged
- Density: 4 kbits
- Operating Temperature: -40 to 85 C
- Memory Category: EEPROM
Find Suppliers by Category Top
More Information Top
-
ISA 12.12.03 - Standard for Portable Electronic Products Suitable for Use in Class I and II, Division 2, Class I Zone 2 and Class III, Division 1 and 2 Hazardo...
Examples: Intrinsically safe pager or radio.
-
ISA RP12.12.03 - Recommended Practice for Portable Electronic Products Suitable for Use in Class I and II, Division 2, Class I Zone 2 and Class III, Division 1...
Examples: Intrinsically safe pager or radio.
-
http://www.nasa.gov/centers/dryden/pdf/125506main_DCP-O-001.pdf
D. Communications devices (such as cell phones, radios, pagers , etc.) not marked to be “ intrinsically safe ” may be used in hangars providing use is not within 25 feet of an aircraft or 50 feet of an aircraft with open fuel …
-
Springer Handbook of Automation
No single device or wiring is intrinsically safe by itself (except for battery- operated self-contained apparatus such as portable pagers , transceivers, gas detectors, etc., which are specifically designed as intrinsically safe self- contained devices) but is intrinsically safe only when employed …
Indicates content that may require registration and/or purchase.