-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically safe hand held vibration meter; MachineryMate800-IS simple to use vibration data collector and handheld vibration analyzer with an external accelerometer; certified for use in Class I Division 1 hazardous areas; includes meter, sensor
- Features: Intrinsically Safe
-
Supplier: Larson Electronics LLC
Description: The EXPRL-91 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This intrinsically safe LED
-
Supplier: Larson Electronics LLC
Description: The EXPRL-96 Explosion Proof-Intrinsically Safe LED Trouble Light is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This intrinsically safe
-
-
Supplier: ABB Measurement & Analytics
Description: Designed to withstand high vibrations and the negative effects of corrosion areas, the new JDF300 Foundation Fieldbus indicator is an ideal fit for steel, oil & gas and chemical processing plants, storage stations and transportation. Thanks to its capability to display up to 8 different
- Number of Digits: 14
- Analog Input Channels: 1
- Width: 91 mm
- Height: 163 mm
-
Supplier: RS Components, Ltd.
Description: conductive plastic film. Intrinsically safe for Class I, II and III Division I, Groups A, B, C, D, E, F and G for hazardous (indoor/outdoor) NEMA 4 locations. V max.=30 V, I max.=100 mA, Ci=0, Li,=0mH. Typical Applications:. Medical equipment. Hospital beds. Linear actuators. Animated
- Measurement Range: 0.75196891 inch
- Operating Temperature: -40 to 176 F
-
Supplier: Larson Electronics LLC
Description: The EXPRL-95 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This intrinsically safe LED
-
Supplier: Larson Electronics LLC
Description: The XPR-9862E Explosion Proof-Intrinsically Safe LED Flashlight is Atex Certified and designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other flammable compounds may be encountered. This
Find Suppliers by Category Top
Featured Products Top
-
The vibration analyzer is ideal for maintenance workers to quickly check vibrating parts, machines and systems. This vibration meter shows the vibration acceleration, vibration velocity and vibration displacement directly on the display. You can use the device to quickly and (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
displacement. Thanks to the integrated real-time FFT analysis, the condition of a machine can be analyzed and determined during the measurement. The PCE-VM 20 vibration meter can evaluate and display signals from IEPE standard piezoelectric vibration sensors (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
duty aluminum body handles vibration, contaminants, and harsh environments for worry-free, long-term operation Low Maintenance: Simple, robust mechanism means zero calibration and very little upkeep for long-term peace of mind. Prevent costly downtime. Choose TELEFLO® for dependable flow protection that lasts. (read more)
Browse Flow Meters Datasheets for Kaydon Filtration Corporation -
: VibraWeigh: A Vigourous vibration of the measurement pan to assist in product movement through the meter. Pulsed Air: A blast of dry instrument air, delivered across the flow measurement pan to remove any buildup or debris. A list of similar successful product test include (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
. Robust Industrial Construction: Resistant to vibration, temperature fluctuations, and harsh factory conditions. Wide Industrial (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
PFLOW3008 series is available with a linear analog output signal as well as with a digital output signal. Another highlight is the very good vibration resistance in accordance with MIL-STD-883, which makes the (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
electronics are located outside the process stream and are not subject to vibration from the manufacturing process. Plant Efficient Configurations Designed to fit into just about any existing process with minimal changes, the CentriFlow® Meter is available in two (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CentriFlow® Meter a very low maintenance instrument. It rarely requires re-calibration because there no moving parts. There are no belts or drives. Plus, the electronics are located outside the process stream and are not subject to vibration from the manufacturing process. Plant Efficient (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
dew point instruments certified intrinsically safe to ATEX, IECEx and UL standards, with approved suitability for use in hazardous environments. Turnaround for dewpoint meter calibrations is typically five to seven working days. We provide a detailed report (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters
More Information Top
-
An absolute measurement of resistance by Albert Campbell's bridge method
Phase-sensitive balance detectors have an inherent possibility of indicating a false balance, whereas a vibration galvanometer is intrinsically safe in this respect; for this reason the vibration galvanometer was taken as … … although the phase-sensitive meter had a longer time …
-
K Basins sludge removal temporary sludge storage tank system
… in prog. costs) RTDs (included in bearing temps pump costs) RTD (includedin temperature pump costs) PMCDETA vibration bearing vibration transmitter VSD software knction … … Fisher & Porter Magflow meter Valve limit switches (included … … and panel), Tank farm intrinsically safe leak detection system DIVISION …
-
Process Engineering | Keep metering problems from bubbling up | Chemical Processing
In the meter , the electronics (or transmitter) send a drive signal to the sensor that tracks the frequency of the tube and maintains the proper vibration amplitude. All modern Coriolis meters are intrinsically safe (IS), which limits the amount of power that is allowed to drive the sensor.
-
A meter for the measurement of electrostatic fields at high temperatures
The electronic measuring box is not intrinsically safe due to the incorporation of the strip chart recorder, which is of the heat stylus writing type. The vibrating field meter permits making very sensitive mea- surements of electrostatic phenomena in adverse environments.
-
Development of a FBG vortex flow sensor for high-temperature applications
The sensor is intrinsically safe and immune to electromagnetic interference. … be configured in a single fibre, allowing multi-parameter sensing of e.g. temperature, pressure, vibration , etc. A vortex flow meter is based on the principle of vortex shedding on an obstacle (bluff body …
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
Installation and commissioning in less than 10 minutes • Intrinsically safe Ex design ia IIC as standard, making service in hazardous area possible without … … • Centre-block design decouples process noise from the envi- ronment such as vibrations , pulsations, pressure shocks etc … Due to this versatility the meter is easy to install and the Coriolis flowmeter is recognized for …
-
Honeywell MiniMAX XT Personal Gas Detector Carbon monoxide from Cole-Parmer
Meters are easy to use right out of the box and require no calibration. Distinct two-tone alarm, rapid flashing display, and vibration alert you of danger. Approval:UL and cUL classified intrinsically safe in Class I, Div.
-
Honeywell MiniMAX XT Personal Gas Detector Oxygen from Cole-Parmer
Meters are easy to use right out of the box and require no calibration. Distinct two-tone alarm, rapid flashing display, and vibration alert you of danger. Approval:UL and cUL classified intrinsically safe in Class I, Div.
-
Honeywell MiniMAX XT Personal Gas Detector Hydrogen sulfide from Cole-Parmer
Meters are easy to use right out of the box and require no calibration. Distinct two-tone alarm, rapid flashing display, and vibration alert you of danger. Approval:UL and cUL classified intrinsically safe in Class I, Div.
Indicates content that may require registration and/or purchase.