-
Supplier: CSA Group
Description: blood pressure without arterial puncture, including blood pressure monitors for the home healthcare environment. Requirements for indirect estimation of the blood pressure without arterial puncture ME equipment with an electrically-powered pressure transducer
-
Description: blood pressure without arterial puncture, including blood pressure monitors for the home healthcare environment. Requirements for indirect estimation of the blood pressure without arterial puncture ME equipment with an electrically-powered pressure transducer
-
Supplier: CSA Group
Description: automatic electrically-powered ME equipment used for the intermittent, indirect estimation of the blood pressure without arterial puncture, including blood pressure monitors for the home healthcare environment. Requirements for indirect estimation of the blood pressure without
-
-
Supplier: Spire Metering Technology
Description: can profit from the advantages of wear-free heat measurement: precision, operating security and long service life. With its maximum 95°C operating temperature (130°C version is available upon request) and nominal pressure of 1.6MPa, the technical specifications meet the standard for
- Temperature Range: 32 to 302 F
- Pipe Diameter: 0.5 to 24 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: FLEXIM AMERICAS Corp.
Description: data is automatically loaded by connecting the transducer to the transmitter, reducing the set-up times and providing precise, long-term stable results. The transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), fluid temperatures (-40°F to 390°F) and
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
Supplier: Spire Metering Technology
Description: pipe, they do not generate any disturbance or cause any pressure drop. There is no moving parts to wear out! Model EF40 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. The transducer is a flow-cell (or spool-piece), with built in ultrasonic sensors. The
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- End Fittings: Clamp
- Mounting: Non-Invasive
- Interface Options: Serial / Digital
-
Supplier: Spire Metering Technology
Description: flowmeter. It employees a pair of clamp-on ultrasonic transducers to measure the flow from outside of a pipe. Due to the non-intrusive nature of the clamp-on technology, there is no pressure drop, no moving parts, no leaks and no contamination. The installation is very simple and no
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Supplier: Spire Metering Technology
Description: flowmeter. It employees a pair of clamp-on ultrasonic transducers to measure the flow from outside of a pipe. Due to the non-intrusive nature of the clamp-on technology, there is no pressure drop, no moving parts, no leaks and no contamination. The installation is very simple and no
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Supplier: Teledyne Monitor Labs, Inc.
Description: the correlation curve Three point look-up table for the temperature R-factor for improved temperature calculation Support for a stack-mounted barometric pressure transducer and RTD inputs Local User Display available in the Transducer Interface Enclosure Signal/Noise diagnostic
- Pipe Diameter: 36 to 540 inch
- Velocity Flow Rate: 0 to 200 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: -1.08381 to 0.72254 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: meter is encased in a Stainless Steel housing and can be operated by a magnet pen without opening the housing. It is certified for usage in potentially explosive areas (ATEX (IEC) certified for Zone 1). The calibration data is automatically loaded by connecting the transducer to the
- Pipe Diameter: 0.2755907 to 62.99216 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 392 F
- Media Temperature Range: -40 to 392 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The PIOX® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer
- Pipe Diameter: 0.4 to 130 inch
- Operating Temperature: -4 to 140 F
- Electrical Output: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Non-Invasive
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® G601 - Portable flow measurement of Gases without compromises The FLUXUS® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave transducers are simply clamped onto the outside of the pipe, thus no cutting into
- Pipe Diameter: 0.4 to 43 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
- Media Temperature Range: -40 to 210 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
Find Suppliers by Category Top
Conduct Research Top
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
transducers, graduation marks and floor scales, but all have limitations. Load cells are extremely accurate, but not a robust option for portable systems. Pressure transducers located on the base of bioprocess containers are susceptible to damage and their signals tend to drift over time
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
and processing. Look for portable flow meter with a complete measuring kit including:portable ultrasonic flow meter ease of set up. Carrying case. Non-invasive clamp-on transducers with hand-held device. Compact mounting racks (magnetic and cable mount) and coupling compound. Fast set-up - 5 minutes or less
More Information Top
-
Estimating Subglottal Pressure via Airflow Redirection
Initial testing on a tracheotomy patient has yielded a 17.6 cm H2O reading from an invasive pressure trans- ducer at the same time our device yielded 16.83 cm H2O (Fig. 3).
-
Flush volumes delivered from pressurized bag pump flush systems in neonates and small children
Because bag pump manometer pressures can differ consid- erably from infusion pressures, the latter were recorded before each bolus release using the inva- sive pressure transducer by blocking the transducer to the patient, while opening the flow regulating device to the infusion…
-
Basic Clinical Anesthesia
Invasive pressure transducers should be recalibrated and zeroed.
-
A clinical comparison between a non‐invasive blood pressure monitor using high definition oscillometry ( M emodiagnostic MD 15/90 P ro) and invasive arterial b...
The influence of body position has mainly been associated with the placement of the non-invasive pressure cuff in relation to the invasive pressure transducer (Schroeder et al. 2010).
-
Atherosclerosis and folic acid supplementation trial in chronic renal failure: Baseline results
Aortic driving pres- sure was estimated by applanation tonometry of the right common carotid artery using a non- invasive pressure transducer (Millar Mikro-tip; Millar Instruments Houston, Houston, TX, USA).
-
Can cardiac resynchronization obviate the need for a heart transplant? A peak oxygen uptake perspective
Change in LV contractility (dP/dtmax) and pulse pressure (PP) was assessed using an invasive pressure transducer .
-
Sensitivity and specificity of QRS duration to predict acute benefit in heart failure patients with ventricular resynchronization
Change in LV contractility (dP/dtmax) and pulse pressure (PP) was assessed using an invasive pressure transducer .
-
Noninvasive continuous beat-to-beat radial artery pressure via TL-200 applanation tonometry
For the purposes of data collection and analysis, the A-Line signal, acquired from the invasive pressure trans- ducer on the contralateral arm was electronically ‘‘split’’ so the pressure could be displayed on the OR monitor and simultaneously recorded on the data…
-
Two computer-based anesthetic monitors: The duke automatic monitoring equipment (Dame) system and the microdame
The pro- totypc contains one ECG module and three pressure modules that can acconamodate either an invasive pres- sure transducer or a finger pulsimctcr; proposed addi- tional modulcs would providc such capabilities as tcm- .
-
An improvised pressure gauge for regional nerve blockade/anesthesia injections: an initial study
Other clinical pressure monitors such as invasive pressure transducers also incur costs and more importantly, are not designed for the relatively high pres- sures encountered in regional anesthesia injections.
Indicates content that may require registration and/or purchase.