Products/Services for Involute Spline Coupling
-
Spline Shafts - (36 companies)...by the types of grooves or tongues that transmit torque. Parallel key splines have ridges with a square profile. Involute splines contain tapered ridges that decrease stress concentration. Crowned splines have modified teeth that taper towards the end face...MaterialAdditional Material Specifications
-
Ball Splines - (37 companies)Ball splines provide nearly friction-free linear motion while simultaneously transmitting torsional loads. The path of the bearing balls is straight, not helical, which allows for a very efficient coupling device suitable for a variety... -
Flexible Couplings - (464 companies)Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular... -
Fluid Couplings - (57 companies)Fluid couplings are torque-transmitting couplings that use hydraulic oil or water to transmit power. They differ from torque converters in that the input torque is equal to the output torque (no multiplication of torque). Fluid couplings are much...
-
Rigid Couplings - (285 companies)Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion. Rigid couplings connect rotating members such as shafts and transmit torque and motion. Most rigid couplings... -
Magnetic Couplings - (22 companies)Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another. Magnetic couplings are non-contact couplings that use a magnetic field to transfer torque, force or movement from one...
-
Inductive Couplings - (14 companies)Inductive couplings are used in the non-contact transmission of electrical power or electronic signals through stationary, rotating, or moving equipment via an inductive connection. Inductive couplings are used in the noncontact transmission...
-
Gearboxes and Gearheads - (1008 companies)...configurations for gearboxes and gearheads include solid shaft, hollow shaft and integral coupling. The gears are mounted on shafts, which are supported by and rotate via rolling element bearings. The gearbox is a mechanical method of transferring energy...
-
Gears - (696 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
-
Rotary Kellys - (20 companies)Rotary kellys are splined or polygonal sections of pipe that mate with the drill string and are driven by the rotary table of a drill rig in order to apply torque to the drill string. Rotary kellys are splined or polygonal sections of pipe that mate...
Product News
-
Stock Drive Products & Sterling Instrument - SDP/SI
Splined Sleeve Type Flexible Couplings Hicksville, NY -- SDP/SI (ISO 9001 + AS9100D Registered) offers an off-the-shelf series of inch and metric size splined sleeve type flexible couplings that offer torsional resiliency to absorb load pulsations and shocks in instrumentation applications. Identified as the A 5Z21-..., and A 5Z23-... (inch) and A 5Z21M... and A 5Z23M... (metric) series, the couplings consist of a splined polyethylene connecting sleeve and two aluminum hubs with splined acetal inserts. They are unique... (read more)Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
Couplings China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products according to drawings or samples. Please feel free to contact us with any enquiries. ELASTOMER COUPLING. EC2,EC3, EC4, EC5 EC10, EC20, EC30, EC40, EC50, EC60, EC70, EC80, EC100, EC120. Fluid Couplings... (read more)Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Steel Rotex Coupling,Shaft coupling Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc. Torsionally flexible, maintenance-free, vibration-damping. Axial plug-in, fail-safe. Allover machining - good dynamic properties. Compact design/small flywheel effect. Finish bore according to ISO fit H7, feather keyway according to DIN 6885 ( JS9). Approved according to EC Standard 94/9/EC. china manufacturer of couplings,Specialist in:china couplings?chain... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
NB Corporation of America
NB Ball Spline and Rotary Ball Splines Ball Splines and Rotary Ball Splines produced by NB - Nippon Bearing. Learn More (read more)Browse Ball Splines Datasheets for NB Corporation of America -
NB Corporation of America
5 Advantages of Ball Splines NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including: Reliably smooth motion with specially designed spline nut and shaft. High load capacity and long travel life are realized by large ball contact areas and machined grooves that maintain a close radius between shaft and nut components. Precise high... (read more)Browse Ball Splines Datasheets for NB Corporation of America -
NB Corporation of America
Demystifying Ball Spline Specs Place a recirculating-ball bushing on a shaft and what do you get? Frictionless movement of the shaft. But, create grooves along the axial length of the shaft that correspond to the radius of the bushing 's ball elements and you 've got frictionless linear movement coupled with two important characteristics - those being anti-rotation torque transfer and higher load capabilities. Now ... that 's a ball spline. It combines a linear bushing (nut) that can now handle greater moment loads... (read more)Browse Ball Slides Datasheets for NB Corporation of America -
Pratt & Whitney Measurement Systems, Inc.
Measuring Gears & Splines to the automotive industry. Applications. Pistons, Pins and Rings. Fuel Injectors / Fuel Apertures. Gear and Splines. Crankshafts / Camshafts. CV Joints. Wheel Drum and Brake Disks. Ball Bearings. Roller Bearings (Tapered, Cylindrical, Spherical, Needle). Connecting Rods. Gage Calibrations. Precision Parts. Processes. Manufacturing. Quality Control / Testing. Prototyping. Reverse Engineering. Tooling. Design and Engineering. Pratt & Whitney Measurement Systems. Pratt & Whitney Measurement Systems... (read more)Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
THK America, Inc.
Customized Ball Splines for Maximizing Performance Sometimes a standard product isn't the right fit. When your specifications and parameters exceed what off-the-shelf solutions can offer, THK provides customization options to maximize your efficiency and performance. Our linear motion solutions are engineered to deliver smooth, accurate movement while minimizing maintenance requirements and enhancing overall system performance. Whether you're building a new machine or upgrading existing equipment, THK products provide dependable solutions... (read more)Browse Ball Splines Datasheets for THK America, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Jaw Couplings Tyre Coupling Chain Coupling Rotex 1. Jaw Coupling L035, L050, L070, L075, L090, L095,L099, L100, L110, L150, L190, L225. 2. Tyre Coupling A40,A50,A60,A70,A80,A90,A100,A110,A120,A140,A160,A180,A200. 3. Chain Coupling 3012, 4012, 4014, 4018, 5014, 5016, 5018, 6018,6020, 6022, 8018, 8020, 8022, 10020, 12018, 12022. 4. Rotex Coupling. (1)Rotex Coupling(steeliness). (2)Rotex Coupling(cast material). (3)Double cardanic type DKM 5. HRC Coupling 70, 90, 110, 130, 150, 180, 230, 280 6. Pin Coupling 67, 83, 102, 134, 178, 204, 254, 318 7... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Elastomer Coupling such as operating factor, safety factor,engine factor,temperture factor. Selecting the proper type of coupling which has the valued torque higher than the operating torque. Installation. Mouting one hub to shaft , putting another loose for adjustment of space. Putting one half element around hubs and sevuring with cap screws. Mouting another half to match the first half element, tighten all cap screws Applications. Widely used in conveyors, pumps, compressors, mixers, packaging machinery, mining... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Analysis of a load application point in spline coupling teeth
Abstract: The objective of this paper is to investigate the position of the resultant force in involute spline coupling teeth due to the contact pressure distribution for both ideal and misaligned conditions.
-
Advances in Integrated Design and Manufacturing in Mechanical Engineering
Blanc [4] developed such a model to determine the axial load distribution of an involute spline coupling .
-
Control drum actuator. Trade study No. 754
The drive shaft Is connected to a torque lube through an involute spline coupling .
-
Rigid Type Couplings - Grainger Industrial Supply
• Involute Splined Coupling , Size 7/8, Number of Splines 13, Spline O.D. 0.875 In, Outside Dia.
-
Grainger.com
• Involute Splined Coupling , Size 1, Number of Splines 15, Spline O.D. 1.00 In, Outside Dia.
-
Scientific.Net: Materials Science
Dynamic Characteristics and Load Coefficient Analysis of Involute Spline Couplings .
-
Scientific.Net: Materials Science
Dynamic Characteristics and Load Coefficient Analysis of Involute Spline Couplings .
-
Scientific.Net: Materials Science
Dynamic Characteristics and Load Coefficient Analysis of Involute Spline Couplings .
-
Scientific.Net: Materials Science
Dynamic Characteristics and Load Coefficient Analysis of Involute Spline Couplings .
-
Variation Analysis of Tooth Engagement and Loads in Involute Splines
Abstract— Involute spline couplings are used to transmit torque from a shaft to a hub or other rotating component.
Indicates content that may require registration and/or purchase.