-
Supplier: TCI America
Description: (3) high thermal stability, (4) relatively low viscosity, (5) liquid state over extended temperature ranges, (6) high ionic conductivity. Applications of ionic liquids with these features are being vigorously explored in various fields. When an ionic liquid
-
Supplier: TCI America
Description: non-flammability, (3) high thermal stability, (4) relatively low viscosity, (5) liquid state over extended temperature ranges, (6) high ionic conductivity. Applications of ionic liquids with these features are being vigorously explored in various fields. When an
-
Supplier: TCI America
Description: thermal stability, (4) relatively low viscosity, (5) liquid state over extended temperature ranges, (6) high ionic conductivity. Applications of ionic liquids with these features are being vigorously explored in various fields. When an ionic liquid is used
-
-
Supplier: TCI America
Description: pressure, (2) non-flammability, (3) high thermal stability, (4) relatively low viscosity, (5) liquid state over extended temperature ranges, (6) high ionic conductivity. Applications of ionic liquids with these features are being vigorously explored in various fields.
-
Supplier: OMEGA Engineering, Inc.
Description: saturated potassium chloride electrolyte. This electrolyte is a laboratory standard and is suitable for most measurements. The ceramic junction has a low flat rate which minimizes sample contamination from the potassium chloride solution. The PHE-1478 has a Porous PTFE liquid
- pH Range: 0 to 14 ph
- Response Time: 5 seconds
- Operating Temperature: 23 to 212 F
- Electrode Configuration: Combination
-
Supplier: Hydrofarm, Inc.
Description: mixture is enriched with a proprietary enzyme structure, along with a wide range of ionic minerals. These quality ingredients are processed into a rich, creamy liquid supplement that can be applied through any irrigation feed method. Seaplex is prepared using a patented process that
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: mixture is enriched with a proprietary enzyme structure, along with a wide range of ionic minerals. These quality ingredients are processed into a rich, creamy liquid supplement that can be applied through any irrigation feed method. Seaplex is prepared using a patented process that
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: SAE International
Description: Electro Energy has fabricated laboratory test cells from cathodes prepared from a mixture of the metal fluoride and high surface carbon. The cell incorporates standard lithium ion battery separators and organic liquid electrolytes. The key technology is the nanocomposite cathode
Find Suppliers by Category Top
Conduct Research Top
-
What is Conductivity? (.pdf)
, but the amount varies widely. Most liquids consist of ionic compounds dissolved in water therefore conductivity measurements have a direct relationship to impurities. Conductivity measurements range from ultra-pure water (low conductivity) to sea water (high conductivity).
More Information Top
-
Electrochemistry in Ionic Liquids
(2010) Ultramicroelectrode voltammetry and scanning electrochemical microscopy in room-temperature ionic liquid electrolytes .
-
Applications of Ionic Liquids in Polymer Science and Technology
These figures of merit, although lower than that for pure ionic liquid electrolytes , are still promising for solid-state .
-
Thermal Effects in Supercapacitors
For instance, ionic liquid electrolytes with a large voltage window (>4 V) are promising potential replacements of currently used organic electrolytes [5], which possess an opera- tional voltage window of 2.7 V.
-
Encyclopedia of Applied Electrochemistry
(2011) Electrochemical behavior of graphene nanosheets in alkylimidazolium tetrafluoroborate ionic liquid electrolytes : influences of organic solvents and the alkyl chains.
-
Effective influences of 1-ethyl-3-methylimidazolium bis(trifluoromethylsulfonyl) imide (EMIMTFSI) ionic liquid on the ion transport properties of micro-porous ...
…salt membrane, increase in the concentration of mobile cations, increase in the additional transit sites and also by the degree of crystallinity influenced by the incorporation of ionic liquid through the increase in the amorphous domain engorged by the ionic liquid electrolyte .
-
Electrochemistry in Ionic Liquids
(2010) Ultramicroelectrode voltammetry and scanning electrochemical microscopy in room-temperature ionic liquid electrolytes .
-
Rechargeable Batteries
(2009) Lithium secondary batteries using a lithium nickelate-based cathode and phosphonium ionic liquid electrolytes .
-
Nanoscale Technology for Advanced Lithium Batteries
6 Polymer and Ionic Liquid Electrolytes for Advanced Lithium Batteries............................................................
-
Electrolytes for Lithium and Lithium-Ion Batteries
380 8.3.2 Modeling of Ionic Liquid Electrolytes .
-
Electrodeposition and stripping of zinc from an ionic liquid polymer gel electrolyte for rechargeable zinc-based batteries
The ionic liquid electrolyte was prepared by dissolv- ing 0.2 M Zn(TfO)2 in [Py1,4]TfO.
Indicates content that may require registration and/or purchase.