-
Supplier: Hamamatsu Photonics Europe
Description: 28mm dia., Head-on type, Bialkali photocathode (Effective area : 25 mm dia./Spectral response : 300 nm to 650 nm)
- Active Area Diameter or Length: 25 mm
- Active Area Height: 25 mm
- Rise Time: 1.7 ns
- Dark Current: 10 nA
-
Supplier: Hamamatsu Photonics Europe
Description: 28mm dia., Side-on type, Bialkali photocathode (Effective area : 8 mm x 24 mm /Spectral response : 300 nm to 650 nm)
- Active Area Diameter or Length: 8 mm
- Active Area Height: 24 mm
- Rise Time: 2.2 ns
- Dark Current: 1 nA
-
Supplier: Accuris
Description: ELECTRON TUBE, PHOTOMULTIPLIER, TYPE 1P21
-
-
Supplier: LHV Power
Description: Description: The LHV Power Series-B High Voltage Power Supply is intended for use with SideWindow and/or Front Window Photo-Multipliers. These high quality, compact devices can be mounted directly to PMT’s such as the 931A and IP28. The Series-B are small, low cost solid state power supplies
- DC Input Voltage: 0 to 9 volts
- DC Input Current: 0.1 amps
- DC Output Voltage: 0 to 1,250 volts
- Number of Outputs: 1 #
-
Supplier: Hamamatsu Photonics Europe
Description: The H13661 is a photomultiplier tube module containing a high-speed response 28-mm diameter head-on photomultiplier tube, and a high-voltage power supply circuit.
- Active Area Diameter or Length: 25 mm
- Active Area Height: 25 mm
- Rise Time: 23 ns
- Applied Voltage: 5.5 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VACUUM TUBE, PHOTOMULTIPLIER, 28-MM, 9-STAGE, SIDE WINDOW, 11 OCTAL-PIN, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Optical Components, Inc.
Description: SDS manufactures complete power bases upon request to match your photomultipliers of tube diameters of 25mm (1 inch), 28mm (1 1/8 inch), and 51mm (2 inch). For an easy use of photomultiplier tubes, SDS designs socket assemblies consisting of a high quality socket, a voltage divider
- DC Input Voltage: 5 to 24 volts
- DC Output Voltage: 0 to 1,500 volts
- DC Output Power: 0.1 to 1 watts
- Form Factor: Board Mount
-
Supplier: Newport MKS
Description: photodiode detector module is suitable to detect and measure high-energy amplified pulses, and a photomultiplier detector module is to measure low-energy oscillator pulses. Conveniently, these detector modules are fully interchangeable in seconds. Alignment is straight-forward and can also be
-
Supplier: American High Voltage, Inc.
Description: versatile, allowing the user to float the high voltage up to 5 kVDC above the input line. These power supplies are ideal for photomultiplier, CRT, and other electro-optical applications. The output voltage adjustment is via a 10 turn slotted screwdriver potentiometer located on the top
- DC Output Voltage: 0 to 2,500 volts
- DC Output Current: 0 to 0.004 amps
- DC Output Power: 10 to 15.000000000000002 watts
-
Supplier: Newport MKS
Description: versions are offered for each wavelength range: photomultiplier tube PMT models for high repetition rate (MHz) oscillators (such as Tsunami®) and photodiode detector PD models for low repetition rate (kHz) amplifiers (such as Spitfire® Ace™). Each detector comes with a low-pass filter and SHG
-
Supplier: Newport MKS
Description: versions are offered for each wavelength range: photomultiplier tube PMT models for high repetition rate (MHz) oscillators (such as Tsunami®) and photodiode detector PD models for low repetition rate (kHz) amplifiers (such as Spitfire® Ace™). Each detector comes with a low-pass filter and SHG
Find Suppliers by Category Top
More Information Top
-
FEMTOCHEMISTRY: ULTRAFAST DYNAMICS OF THE CHEMICAL BOND (IN 2 VOLUMES) - VOLUME 2
or a modified RCA IP28 photomultiplier .29 In some .
-
Literature Citations, Part IV
This improvement has been achieved through replacement of the red- sensitive phototube with a lead sulfide cell, replacement of the ultraviolet-sensitive photo- tube with an IP28 photomultiplier tube, pro- vision of a rotating, slotted drum to inter- rupt the light beam …
-
Spark Discharge Detection Using Photoluminescent Optical Fibre - Application In Microwave Waveguides
an incandescent lamp, via a monochromator, was used to excite the fibre and the luminescence was detected with an RCA IP28 photomultiplier tube placed at the fibre end.
-
Ultrafast Picosecond Chronography
put optical signal was detected by a UV- sensitive IP28 photomultiplier tube.
-
Monolayer Assemblies of Dyes to Study the Role of Thermal Collisions in Energy Transfer
The fluorescence was measured at 465 nm with a 200 mm Metrospek monochromator provided with a cut-off filter (GG 455, 3 mm, Schott & Gen) and a IP28 photomultiplier tube.
-
A Novel Effect of a Polyelectrolyte on a Photochemically Induced Electron Transfer Process Involving a Zwitterion
The optical set-up has been described previously" and signals received by a IP28 photomultiplier were collected on a Nicolet Series IPO Signal Averaging System connected to a Biomation Model 8100 Waveform Recorder.
-
Fast Consecutive Intramolecular Processes Involving Protein and Fe(III) in Ferri‐Cytochrome‐c in Aqueous Solution
Light intensities were nonrtored with the aid of Bausch and Lomb high intensity tronochrorrator-s , a IP28 photomultiplier and a Tektronix 556 double beam oscilloscope.
-
Analysis of Non‐Exponential Multi‐Component Emission of Aryl Ketones: The Cases for the Phosphorescence Spectra of Beta‐Naphthil and Benzophenone
The emitted light was detected at right angle to the incident light by a RCA IP28 photomultiplier following a SPEX Minimate monochromator.
-
Fluorescence Probe Studies of Ionic Micelles in Concentrated Salt Solutions
Fluore- scence of wavelength 380 nm (monomer decay) and 480 nm (excimer formation and decay) were colJected at 90 degrees through a 0.5 Jarell-Ash monochromator and detected by an RCA IP28 photomultiplier .
-
Cultured rat skeletal muscle cells treated with cytochalasin exhibit normal dystrophin expression and intracellular free calcium control
… elicited by depolarisations applied through a micropipette in the whole-cell configuration of the patch-clamp technique [25] The motion was recorded as changes in light transmission resulting from cell deformation [151, by means of an IP28 photomultiplier tube (HamamatsdJapan), mounted on …
Indicates content that may require registration and/or purchase.