-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance. Our HDPE
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance. Our HDPE
- English Size: 10 to 8 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance. Our HDPE
- English Size: 4 to 3 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded reducers are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded reducers are fully pressure-rated for superior performance. Our HDPE
- English Size: 4 to 2 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Victaulic Co. of America
Description: Available in DR11 and DR17 Sizes from 2 -- 8″ IPS and 63 -- 225 mm ISO Full flow fittings Compatible for use with Style 905 and 907 HDPE couplings
- English Size: 2 to 8 inch
- Fitting Type: Elbow, Reducer, Tee
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Victaulic Co. of America
Description: Designed to provide a single transition from plain end HDPE pipe from DR7 – DR17 to grooved steel sized piping system components Sizes from 2 – 8″ IPS / HDPE to 2 – 8″ IPS grooved steel Sizes from 63 – 225 mm ISO / HDPE to 2 - 8″ ISO grooved steel Pressure
- English Size: 2 to 8 inch
- Fitting Type: Adapter, Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: ASTM International
Description: standard shall be made as OD controlled solid wall, with or without internal or external ribs. The sizing shall be Iron Pipe Size (IPS) with noted exceptions in tables. The internal or external surface may contain a coextruded layer provided the finished conduit meets the product
-
Supplier: Victaulic Co. of America
Description: RATING ASTM D2447/ASTM D3000/ASTM D3035/ASTM D714 MATERIAL SPECIFICATION 6 INCH IPS GROOVED X 6 INCH IPS PLAIN END CONNECTION GASKET SUPPLIED GREEN STRIPE EPDM GASKET DETAILS APPROXIMATE WEIGHT 14.8 LB WARRANTY 1 YEAR AFTER DELIVERY OVERALL DIMENSION 4 INCH LENGTH X 11-1/4 INCH WIDTH
- Fitting Type: Coupling
- Material: Polyethylene (PE)
- Connection Type: Weld
Find Suppliers by Category Top
Featured Products Top
-
We usually describe the different pipe classes and materials in very basic sizing terms (for example: ½”, 2”, 6”, sched 40 or DR 11). Sometimes, we clarify by saying metric or IPS, but do we really appreciate the nuances of what we are saying? Do we really (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc.
More Information Top
-
Technical Letter Report - Preliminary Assessment of NDE Methods on Inspection of HDPE Butt Fusion Piping Joints for Lack of Fusion
All pipe material was 12-inch (30.5-cm) IPS DR11 . .... Some fundamental acoustic material properties of the HDPE were thought to be needed to understand how to…
-
Specifying Plastic Pipes for Trenchless Applications
PVC pipe has a higher elastic mod- ulus than HDPE pipe and therefore will stretch less. .... TABLE 1—28 in. DR11 PE3608 pipe pullback properties. .... Length Safe Pull Force Tensile Strength (Avgerage Wall) Calculated Pullback Force ASTM F1962 28 in. IPS DR11 .
-
Plastics pipes XI
• In 1990 (Antwerp, Belgium) a similar crack occurred ( 500 - S' DR11 - PE water pipe ). .... and drawing stresses on strain rate are established using specimens of a PE 100 pipe grade HDPE . .... There are currently nine service lines consisting of three major components: 1 inch IPS polyamide 11 pipe…
Indicates content that may require registration and/or purchase.