Products/Services for Iris Diaphragm Valves
-
Diaphragm Valves - (425 companies)Diaphragm valves close by means of a flexible diaphragm attached to a compressor. Diaphragm valves get their name from a flexible disc which comes into contact with a seat at the top of the valve body to form a seal. A diaphragm is a flexible...ConnectionMaterial of ConstructionMedia Description -
Diaphragms - (78 companies)Diaphragms are flexible sealing element components that are used in pump, valve, and diaphragm seal applications. They provide a barrier between two chambers. Diaphragms move slightly up into one chamber or slightly own into the other chamber... -
Control Valves - (1648 companies)...stem motion by air pressure acting on a diaphragm or piston connected to the stem. Pneumatic actuators are fast-acting for use in throttle valves and for open-close positioning. They are simple, dependable and direct acting. They can be used... -
Drain Valves - (197 companies)Drain valves are designed to automatically remove liquids from process lines as necessary. Drain valves remove media from process lines and process or storage tanks. They are used in applications such as compressed air systems where liquid, gas... -
Tempering Valves and Thermally Actuated Valves - (102 companies)Tempering valves and thermally actuated valves contain a thermal sensing component that opens or closes in response to temperature changes. They are used to regulate the temperature of hot water and prevent scalding. Thermally actuated valves... -
Industrial Valves - (3059 companies)Rotational motion. Typically NOT for throttling. Suitable for multi-port designs. Diaphragm valves. Image Credit: Dharmi engineers. Linear motion vales that are used to start, regulate, and stop fluid flow. The disk is flexible and seals with the seat...
-
Valve Repair Services - (172 companies)Valve repair services repair and rebuild used valves. Some repair services specialize in the repair and rebuilding of many different types of used valves, but they may also work exclusively with specialized, proprietary or patented products. Repair...
-
Single Component Diaphragm Valves - (41 companies)Single component diaphragm valves are designed to provide a precise fluid supply depending on the application. The dispensed output can be a bead, dot or fill. Material pressure upon the valve forces the diaphragm to allow material through the fluid...
-
Diaphragm Pumps - (575 companies)...types). Can run dry for short periods. Pump Composition. Simple diaphragm pumps consist of a diaphragm, displacement chamber, two valves, and a driving mechanism. The diaphragm is made of a flexible material compatible with the pumped media...
-
Solenoid Valves - (1021 companies)...of Solenoid Valves. Solenoid valves generally have two ports: an inlet and an outlet port. There are several types of solenoid valves that include three or more ports. Three-way solenoids are used to operate single-acting actuators, such as diaphragm...
Product News
-
Shenzhen Jewellok Technology Co., Ltd.
High Pressure Manual Diaphragm Valve HD SERIES. HIGH PRESSURE MANUAL DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 min, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm. *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat. *Fully contained... (read more)Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Low Pressure Seal Diaphragm Control Valve Ultra High Purity Diaphragm Valve. LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications . *The inner surface roughness can reach Ra 5 uin, and the ?ow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes ?ow capacity. Diaphragm. *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life... (read more)Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Ultrahigh Purity Stainless Steel Diaphragm Valves HD SERIES. HIGH PRESSURE PNEUMATIC DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 min, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm. *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat. *Fully contained... (read more)Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Specialty Gas Control Panel With Diaphragm Valve High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device. A high-pressure high-flow specialty gas control panel with diaphragm valves is a critical component in industries requiring precise gas delivery, such as semiconductor manufacturing, pharmaceuticals, and chemical processing. Designed to handle high-pressure gases while ensuring safety and accuracy, these panels... (read more)Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Beswick Engineering Co., Inc.
Diaphragm Relief Valve,10-32 Threaded Ports The Beswick miniature RVD series pressure relief valve is ideal for applications requiring a small relief valve which can be set to open at pressures up to 40 psig (2.8 bar). Maximum supply pressure is 80 psig (5.5 bar). Inlet and outlet ports are 10-32 UNF internal. The relief valve remains closed until the upstream pressure reaches the desired set pressure. The valve will crack open when the inlet pressure reaches the set pressure. The valve will open by a greater amount if the overpressure... (read more)Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
Beswick Engineering Co., Inc.
Miniature Manifold Mount Diaphragm Relief Valve Description: Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series. Features: Manifold mount configuration. Cracking Pressure Range: The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig. Approximate Weight: 25g in brass... (read more)Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
Shenzhen Jewellok Technology Co., Ltd.
Stainless Steel Low Pressure Diaphragm Valve Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 min, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm. *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat. *Fully contained PCTFE seat design provides: 1.excellent resistance... (read more)Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Precision Polymer Engineering Ltd.
Custom Diaphragms Through innovative design and materials, Precision Polymer Engineering can develop custom diaphragms and membranes which perform reliably in a wide range of applications. These applications include: Pneumatic control valves. Solenoids. Actuators. Air regulators. Pumps. Our engineers and material scientists take many factors into account when designing the optimal diaphragm for an application. These include temperatures, pressures, chemical media, expected mechanical stresses and the desired... (read more)Browse Diaphragms Datasheets for Precision Polymer Engineering Ltd. -
RDI Technologies Inc.
Iris MX for High-speed Applications The all new Iris MX from RDI Technologies expands upon its revolutionary Iris M product to open up the world of Motion Amplification to high-speed applications. With up to 1400 FPS in HD resolution, you can now apply Motion Amplification (R) and communicate virtually every displacement in the scene. Now with the portability option, data collection has never been as fast or easy. Leveraging a high-speed camera for frame rates over 10,000 fps, the Iris MX 's most unique capability is the ability... (read more) -
RDI Technologies Inc.
Case Study: Iris CM™Continuous Monitoring System Buzzi Unicem USA faced frequent conveyor roller failures at the Maryneal, Texas plant, which threatened plant safety and disrupted operational flow. These recurrent issues not only hindered production but also required extensive, risky repair operations. Faced with these challenges, the facility sought a cost-effective solution in RDI Technologies ' Iris Continuous Monitoring (Iris CM TM) system. Read entire case study. (read more)Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for RDI Technologies Inc.
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
B22.9 Iris Diaphragm Valves .
-
3.11.08 -- Does Your CAPA System Need A CAPA? INTERPHEX Pre-Show Edition
The Mucon Iris Diaphragm Valve is the pharmaceutical industry leader for strong, gentle, and precise flow control of powder, granular material, and tablets.
-
11.01.07 -- Factors For Designing An Automation And Control System: Special Report
The Mucon Iris Diaphragm valve is the bulk materials industry leader for strong, gentle, and precise flow control of powder and granular materials.
-
8.12.08 -- The Checklist Challenge: Choosing Silicone Tubing
Product Brochure: Mucon Iris Diaphragm Valve (IDV .
-
8.7.08 -- Federal Agents Seize More Than $24 Million In Unapproved New Drugs
The Mucon Iris Diaphragm Valve is the bulk materials industry leader for strong, gentle, and precise flow control of powder and granular materials.
-
6.10.08 -- The Key To FDA And ISO Compliance
The Mucon Iris Diaphragm Valve from Kemutec Powder Technologies is the pharmaceutical industry leader for strong, gentle, and precise flow control of powder, granular material, and tablets.
-
1.3.08 -- Silicone Tubing For Pharmaceutical Processing
The Mucon Iris Diaphragm valve is the bulk materials industry leader for strong, gentle, and precise flow control of powder and granular materials.
-
10.16.08 -- Understanding The ISO 21051 Standard
The Mucon Iris Diaphragm Valve from Kemutec Powder Technologies is the pharmaceutical industry leader for strong, gentle, and precise flow control of powder, granular material, and tablets.
-
8.21.07 -- Enhancing Compliance And Performance In Pharmaceutical Production: Special Report
Iris Diaphragm Valve (IDV .
-
9.4.08 -- Pharmaceutical Research Companies Respond To Hurricane Gustav
Case Study: Mucon Iris Diaphragm Valves — Not Just For Controlling Powders .
Indicates content that may require registration and/or purchase.