Products/Services for Ironworker Spud Wrenches
-
Wrenches - (429 companies)...wrenches. Box wrenches. Chain wrenches. Combination wrenches. Crowfoot wrenches. Dog bone wrenches. Flare-nut wrenches. Key wrenches. Lock wrenches. Lug wrenches. Single end wrenches. Socket wrenches. Spanner wrenches. Spud wrenches. Strap wrenches...
-
Ironworkers - (56 companies)Description. Ironworkers are machines used to notch, shear or punch holes into steel plates. Ironworkers are rated according to the amount of force they can generate. Most machines use hydraulic rams and carbon-steel blades and dies. Ironworkers...
-
Impact Wrenches - (70 companies)Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners. Impact wrenches use stored rotational kinetic energy to deliver a large amount of torque but over a fraction of a rotation...
-
Torque Wrenches - (120 companies)Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
-
Structural Erection and Ironworking Services - (1106 companies)Structural erection and ironworking services provide installation of structural steel, including fastening and welding of structural elements including towers, buildings and bridges. There are many different types of structural erection services...
-
Tool Support Systems - (58 companies)Tool support systems provide support for one or more tools, such as impact wrenches, screwdrivers, staplers and other tools. Tool support systems provide support for impact wrenches, electric or pneumatic screwdrivers, staplers and other tools...
-
Drive Sockets and Adapters - (94 companies)...products and packaged sets of removable wrench and interchangeable bit screwdriver attachments. They are designed to accommodate a variety of nut, bolt, and screw sizes, as well as tool-access restrictions. Selection Criteria. In addition to product...
-
Liquid Level Floats - (55 companies)Liquid level floats, sometimes known as float balls, are spherical, cylindrical and similarly-shaped objects - made from either rigid or non-rigid material - that are engineered for buoyancy in water and other liquids. They are used for surface demarcation, level measurement, flow control, cable support, and to block UV light. They may also be designed for integration with valve, switch or fluid-instrument mechanical assemblies, to control or monitor liquid levels and tank volumes.
-
Pneumatic Tools - (286 companies)...removal, nailing, torque, and paint removal. Specialty pneumatic tools are also available. Types of Pneumatic Tools. There are many different types of pneumatic tools. Types include air impact wrenches, air ratchets, and airbrushes. An air impact...
-
Hand Tools - (1903 companies)...into the object to be fastened. Wrenches are used to tighten or loosen nuts and bolts. Hammers are hand tools that deliver repeated blows to an object. For example, a hammer is used to drive a nail into wood. Specialty Tools. For every basic type of hand tool...
Product News
-
Lowell Corporation
Double Shot Socket Wrench® Lowell DoubleShots (R) are designed for water, wastewater, pipeline and underground electrical utility installation and repair. No environment is too hostile for a Lowell DoubleShot (R). The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod, eliminating the need for deep sockets or open-end wrenches... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Ratcheting Hydrant Wrenches When a hydrant has to be opened in a hurry, Lowell's three rugged, ratcheting hydrant wrenches make the job faster and easier. Mount a wrench on a pentagonal or square nut, tighten the thumb screw, and you're in business. Long bolts or worn or frozen nuts? No problem. The Model 52F has a 15" iron handle, the Model 53F has a 20" iron handle, and the Model 252F has a stamped double handle and is 32 1/2" long. All three feature Lowell's heavy duty ratcheting mechanisms. The long handles of the 52F... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Ratchet and Socket Wrenches for Demanding Jobs The cast malleable iron 40 Series wrenches are available from 24 " to 43 " long with square, hex, or round/keyed openings from 3/4 " to 4-1/2 ". They have reversing controls in the head and enclosed, replaceable gears. The tools ' bolt-thru design makes it easy to tighten nuts on any threaded length. The 20 Series wrenches have cast iron ratcheting heads and sturdy steel tubing handles. They are available from 7 " to 36 " long with square, hex, or round/keyed openings from 3/8 " to 2-3/8... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Dual End Wrench - Flexible and Reliable Serving Linemen Nationwide. Models 101 TDE and 103 TDE are designed with the durability and turning power to meet the specific needs of linemen. Each dual-end wrench uses the same solid construction as Lowell 's proven 151T Lineman 's wrench to ensure longer tool life. In addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench 's ratcheting socket end is a triple square providing three sizes: 3/4... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell DoubleShot Plus Ratchet Wrench Lowell has added the 8D DoubleShot PLUS wrench to its line of DoubleShot wrenches which combine two wrenches in one for rugged duty in pipeline, construction, utility, and maintenance work. Specific applications include mechanical joints, restraints, repair clamps, service saddles, flange bolts, friction clamps, hydrant break flanges, and gas/water industry couplings. The DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell SureTork Ratcheting Torque Wrench The SureTork (R), from Lowell Corporation, can solve a big problem faced during equipment installation or repair: the improper tightening of nuts and bolts. Lowell Corporation's SureTork (R) "Bolt-Thru" ratcheting torque wrench can greatly improve any installation by ensuring that nuts are always properly torqued. Unlike other torque wrenches, the SureTork's (R) "Bolt-Thru" feature permits easy access to nuts on any threaded length. The Lowell SureTork (R) wrench is a click-type torque handle... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
A Wrench Designed Specifically for Tight Spaces Lowell 's 101 XRS Pad Mount Transformer Wrench is designed to make your tightest and toughest jobs easier! The 101 XRS makes it easier for utility workers to open the 5-point pentagon security nuts and adjust the 3/4" hexagon tie-down nuts used on pad mount transformers. This tool offers a number of convenience and safety features. The 101 XRS is the best tool to have for tight spaces and where additional clearance is required. It is both small and light, weighing in at just 1-1/2 pounds... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
Triple Dual End Distribution Lineman’s Wrench Three new 6 in one ratcheting lineman's wrenches from Lowell Corporation give high line utility workers multiple options in a single tool for greater flexibility when tackling a variety of common pole fasteners, lag bolts, and clamps. Each wrench has a ratcheting socket at one end and a ratcheting box gear at the other. The Models 100TDE, 101TDE and 103TDE are designed with the durability and turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lineman Wrench 100T Series Triple Square The Model 103T is 12 " long and weighs 2-3/4 lbs.; the 104T is 15 " long and weighs 3 lbs.; the 105T is 18 " long and weighs 3-1/4 lbs. All three wrenches will fit the most common holsters. All three wrenches have rugged, fabricated steel handles capable of supplying 300 lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8 " diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head 's side to make reversing... (read more)Browse Hand Tools Datasheets for Lowell Corporation
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5402/Gouett_Michael.pdf?sequence=1
carpenter with a hammer or an ironworker with a spud wrench , is considered travel). uipment using the equipment to travel from one site location to another or around the perimeter of the site.
-
Structural Steel Designer's Handbook: AISC, AASHTO, AISI, ASTM, AREMA, and ASCE-07 Design Standards, Fourth Edition > FABRICATION AND ERECTION
Snug tight is defined as the tightness attained with a few impacts of an impact wrench or the full effort of an ironworker using an ordinary spud wrench to bring the connected plies into firm contact.
-
States > Minnesota > State > Register > 2010 > [2010 MN Register 830] 08/30/2010
Installing fall protection systems and related safety equipment for use by ironworkers . C. Typical tools used: spud wrenches , sleaver bars, hammers, alignment pins, wedges, hydraulic jacks, rams, pliers, wire reels, tape measures, thickness gauges, various clamps, optical instruments such as Total Station and Pacific Laser System, transits, plumb bob, gas saws, drills, hammer drills …
-
States > New Mexico > State > Register > 2012 > [2012 NM Register 315] 03/15/2012
Assists Ironworker in the installation of chain link fencing by installing posts (digging, placing concrete, etc.). May require the use of small hand tools such as hammer and spud wrench .
-
States > New Mexico > State > Regulations > Title 11 - Labor and Workers' Compensation > Chapter 1 - Labor General Provisions > [NMAC 11.1.2] 002 - Public Work...
Assists Ironworker in the installation of chain link fencing by installing posts (digging, placing concrete, etc.). May require the use of small hand tools such as hammer and spud wrench .
-
Federal Register > Thursday, January 18, 2001 > [66 FR 5196] Safety Standards for Steel Erection
… the central member to which the first and second members are being attached) reacts to residual stresses developed through welding and/or misaligned connections at lower elevations, the carrying member can move suddenly, causing the bolts or the spud wrench to become dislodged. The Ironworkers International Union (Ex.