Products/Services for Isfet Sensor Chips
-
Sensor Chips - (436 companies)...chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal. Like other semiconductors, a sensor chip can be flexible, and can be manufactured as a signal conditioning...Sensor TypeSensor Grade / Operating RangePackage Type / Mounting -
pH Transmitters - (45 companies)...ion concentration or pH changes, less electrical current flows through the transistor. Consequently, ISFETs are well suited for use in pH sensors and pH transmitters. ISFET silicon chips are more durable and reliable than glass pH electrodes, which... -
pH Instruments - (396 companies)...actually consist of at least two electrodes: a specialized glass electrode as well as a reference electrode. Many meters also include a temperature sensor to provide a temperature signal to the meter. Construction of the main electrode is dependent... -
Biosensors and Microarrays - (34 companies)Biosensors, microarrays, biochips and lab-on-chip (LOC) products are microscale devices for biological, biochemical and chemical arrays. They consist of microfluidic channels and a biodetector or microsensor arrays. Biosensors, microarrays, biochips... -
Sensor Interface Chips - (194 companies)Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device. IC is an acronym... -
Light Sensor Chips - (73 companies)Light sensor chips convert light into electrical signals which are then conditioned to produce a desired electrical output. They are sometimes called light-to-frequency chips, light-to-voltage chips, or ambient light sensors. Light sensor chips...
-
Temperature Sensor Chips - (158 companies)Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors. Temperature sensor chips are employed in controlling temperatures of various electric and electronic instruments. A temperature sensor chip infers...
-
Magnetic Sensor Chips - (101 companies)Magnetic sensor chips are semiconductor devices that detect physical quantities using magnetic principles. They are used in mobile communications, attitude sensing and navigation, and the mapping of magnetic fields. Magnetic sensor chips can also...
-
Pressure Sensor Chips - (79 companies)Pressure sensor chips are die, IC chips or sensing element devices that sense changes in pressure. They can be used as stand-alone devices or can be embedded in ceramic- or plastic-based packages such as surface mount or through-hole chips. Pressure...
-
Biometric Sensor Chips - (21 companies)Biometric sensors are semiconductors with embedded algorithms that are used in security systems or environments for user authentication. Biometric sensors are semiconductors with embedded algorithms that are used in security systems or environments...
Product News
-
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
EXAIR
Filter out chips with EXAIR’s Chip Trapper EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only the liquid pumps back out. It is ideal for use on machines with sumps, parts washers, tanks and storage containers of contaminated liquids. A sudden lack of coolant flow in a machining operation will likely damage the part and expensive... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
KOA Speer Electronics, Inc.
ANTI-SULFURATION CHIP RESISTORS Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti-sulfur chip resistors and arrays to protect against sulfuration of the resistor electrodes. Learn more (read more)Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Coilcraft, Inc.
Ceramic Chip Inductors 112 inductance values from 0.8 to 120 nH. Available in 0.1 nH incremental steps between 2.8 nH and 10 nH. For inductance values greater than 120 nH please consider the 0402HP series. Lower DCR than other 0402 chip inductors. AEC-Q200 Grade 1 ( -40°C to +125°C). Exceptionally high Q - up to 160 at 2.4 GHz!. Very high self-resonant frequencies - as high as 28.8 GHz. RoHS Compliant. 260°C compatible. Matte tin over nickel over silver-platinum-glass frit terminations (read more)Browse Chip Inductors Datasheets for Coilcraft, Inc. -
Busch Vacuum Solutions
Crispy Chips and Shiny Fittings From composite foils to showerheads and reflectors, plastics with metallic surfaces are everywhere. They are often produced using BUSCH vacuum pumps. Hard, shiny, and hermetically sealed. To prevent potato chips from becoming rancid and stale, the inside of most packets of chips is coated with an ultra-thin layer of aluminum. It makes the plastic foil impermeable to air, water vapor, and UV light. It also keeps flavors from escaping via diffusion, as would be possible with pure plastic foils... (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Mouser
Murata Electronics LQM18P Chip Inductors LQM18P Chip Inductors deliver shielded ferrite-core performance in a compact 0603 package. These PCB-mount SMD inductors offer 0.22 uH to 4.7 uH, 230mA to 1250mA, 40MHz to 115MHz operation, and AEC-Q200 options. Ideal applications include (read more) -
Cornell Dubilier
XMPL Series Polymer Chip Capacitor Cornell Dubilier 's XMPL Series Polymer Chip Capacitor series has been expanded to match applications requiring higher voltage and/or capacitance requirements. With very low ESR and robust ripple current ratings, they will easily outperform surface mount electrolytics of greater size. XMPL capacitors also provide longer life, greater stability with temperature changes, and lower ESR at higher frequencies than electrolytics. Compared to tantalum capacitors of similar size (standard 7343... (read more)Browse Capacitors Datasheets for Cornell Dubilier -
bisco industries
Bivar's LED Surface Mount Chips Bivar's LED Surface Mount Chips. SM1204RGB/SM0807RGB are Industry-standard high-quality SMD LEDs used in reduced space applications such as indication or backlighting. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one of North America 's Top 20 Electronics Distributors where we believe that employees are our greatest asset. We have sales... (read more) -
Marki Microwave LLC
The Next Generation of Chip Scale Packaging MPDR-0070CSP2, the first product in Marki Microwave 's new CSP2 package design, is a mmWave resistive power divider enabling unmatched performance from DC to 70 GHz. It offers a low 1.5 dB excess insertion loss on top of the 6 dB nominal power splitting of a resistive power divider and features low 0.25 dB amplitude and 5 phase balance across the entire band to maintain signal integrity. The power divider is available in a 2.5 x 2.5 mm CSP2 package, compatible with standard pick and place... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave LLC -
SiTime Corporation
SiTime Integrated Clock Chip for AI Datacenters SiTime Corporation Chorus TM family of clock generators are new MEMS-based clock-system-on-a-chip (ClkSoC) family, offering 10X higher performance in half the size, compared to standalone oscillators and clocks. Chorus ' new approach includes clock, oscillator and resonator technologies in an integrated chip, simplifying system clock architecture and accelerating design time by up to six weeks. (read more)
-
Nano-Bio- Electronic, Photonic and MEMS Packaging
Encapsulation of ISFET sensor chips .
-
Environmental Analysis by Electrochemical Sensors and Biosensors
Plant-available K of 32 agricultural soils as determined by two ISEs (glass and PVC-based) was highly correlated with values from standard laboratory analysis.147 A multi- ISFET sensor chip was used to measure soil nitrate in a flow injection analysis …
-
Solid-state reference electrodes for potentiometric sensors
An electrode from any chemically resistant mate- rial, e.g. a platinum wire or a Pt layer deposited on the ISFET sensor chip , can be applied for this purpose.
-
A NIR Technique for Rapid Determination of Soil Mineral Nitrogen
Birrell and Hummel 1993 used ISFETs in a multi- ISFET sensor chip to measure soil NO -N in a flow injection analysis system.
-
Encapsulation and packaging of biosensor
OelIBner, W. et al, "Encapsulation of ISFET Sensor Chips ," Sensors and Actuators B: Chemical, 105 (2005), pp. 104-117.
-
A biochemical translinear principle with weak inversion ISFETs
The opera- tional-amplifier configuration however is an excellent example of how conventional circuit techniques such as common-mode rejection via a differential transconductance amplifier can be ap- plied to ISFET sensor chips to reduce thermal sensitivity and eliminate the need for …
-
ISFET sensor coupled with CMOS read-out circuit microsystem
The silicon integrated ISFET sensor chip and the CMOS read-out chip have been fabricated, packaged and successfully tested at the IRST-Microsystem Division of Trento (Italy) using the internal microfabrication facility.
-
40 Gbit/s GaAs P-HEMT driver module for optical communications
The silicon integrated ISFET sensor chip and the CMOS read-out chip have been fabricated, packaged and successfully tested at the IRST-Microsystem Division of Trento (Italy) using the internal microfabrication facility.
-
Monitoring and control of microbioreactors: An expert opinion on development needs
For pH measurement either optical probes based on fluorescence sensor spots [1, 8, 11] or solid-state, ion-sen- sitive, field-effect transistor ( ISFET ) sensor chips [1, 12] are used.
-
Proximal Soil Sensing
Birrell and Hummel (2000) used ion-selective field effect transistors (ISFET) in a multi- ISFET sensor chip to measure soil nitrate.
Indicates content that may require registration and/or purchase.