-
Supplier: Asahi/America, Inc.
Description: Direct Replacement for ISO-5752 Short Pattern Metal Butterfly Valves Type-57LIS butterfly valves are quarter turn plastic valves with equal percentage type flow characteristics. They provide moderate flow control and therefore can be used for both
- Valve Size: 3 to 8 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Hayward Flow Control
Description: with Flanges EPDM, Viton® or Nitrile Liners 1-Piece 316 Stainless Steel Stem with Threaded Retaining Gland Stem Bearing and Seal Retainer for Absolute Stem Positioning and Sealing ISO 5211 Top Flange and Stem Drive All Sizes Meet ANSI B16.10 / ISO 5752 Narrow Face-to-Face
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Media Temperature: 70 F
- Number of Ports/Ways: 2
-
Supplier: U.S. Plastic Corporation
Description: retaining gland. The stem bearing and seal retainer allow for absolute stem positioning and sealing. Meets ISO 5211 Top Flange and Stem Drive. All sizes meet ANSI B16.10 / ISO 5752 narrow face-to-face dimensions. Pressure rated at 150 psi /10 bar in all sizes @ 70F non-shock.
- Features: Butterfly Valves
-
-
Supplier: KSB AG
Description: Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections
- Valve Size: 0.787402 to 11.81103 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 266 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: standard EN 558- 1/20 ISO 5752/20;API 609 TABELLE 2 CLASS 150;(DN350 ISO 5752/25) Liner material 1. 4310;PTFE Valve disc/plug material Soft and metal- to-metal seat Threaded-end design Screwed flange design; Wafer-type design Body material (EN standard) 1.
- Valve Size: 1.968505 to 39.3701 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -58 to 500 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: U-section body Valve disc material CC333G; JS 1030+COATING;1.4408 Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XA Valve disc/plug material Soft seat Threaded-end design Flange design; Wafer-type design Body material (EN standard) JS 1030; GP240GH+N DN
- Valve Size: 1.2598432 to 39.3701 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 14 to 176 F
- Number of Ports/Ways: 2
-
Description: Pressure: ASME B16.34 – Face to Face: API 609, ISO 5752 – Inspection and Testing: ISO 5208, API 598 – Fire Safe: API 607, ISO 10497 Video Player 00:00 00:00 00:13 Use Up/Down Arrow keys to increase or decrease volume.
- Media: Air, Steam
- Features: Butterfly Valves, Directional Valves
Find Suppliers by Category Top
Featured Products Top
-
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The DFT® model ALC® easily replaces unreliable double door / butterfly check valves. -- No more door springs or hinge pin failures -- No more leakage due (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
backup for failsafe operation. The new actuators are built to ISO 5211-DIN3337 standards for easy direct mount installation on valves. They are available as separate components or on single-number automated valve packages with Bonomi butterfly valves and low-torque ball valves (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Valve Completely submerged at a depth of approximately 13 feet, a butterfly valve manufacturer found the RFD 4000 touchless angle sensor met their specifications. Since they are sealed to IP 69K, constant immersion is not an issue. These angle sensors are very compact and use touchless (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
that require highly accurate positioning. They are designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
CR4 - Thread: Mating of ASME Flanges to ISO Valves - Water Service
Our line size covers 24" and 28" water pipeline and around 10-12numbers of ball and butterfly ISO 5752valves will be used.
-
sanitary butterfly valve - offers from sanitary butterfly valve manufacturers, suppliers, exporters & wholesalers
Sanitary Cast Iron Lug Butterfly Valve API 609 / ISO 5752 / BS ...
-
Sell Offset Type HP Butterfly Valve Wafer type (For Steam)
SW Valve Offset Type HP Butterfly Valve Wafer type(For Steam)conform to ISO 5752 , MSS SP67, JIS B 2032, JIS B 2064, API 609, BS5155, in general.
-
standard ptfe coated fabrics,China standard ptfe coated fabrics Manufacturers, Suppliers - ECOL
Design Standard:API 609/ ISO 5752 /BS5155Flange Standard:ANSI ... , the choice of very convenient installation and drive mode. : Full PTFE Coated Butterfly Valve .
-
check valves ( Page 8 ) - offers from check valves manufacturers, suppliers, exporters & wholesalers
Sell Butterfly Check Valve Valve standard: Design standard: BS EN593 Face to face length: EN558-1/ ISO 5752 series 14 (DIN3202 F4) Flange ...
Indicates content that may require registration and/or purchase.