-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, ISOLATED FLYBACK CONVERTER
-
Supplier: Coilcraft CPS
Description: Designed for the LT3573 Isolated Flyback Converter 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute The bias winding provides power to the chipset
- Maximum Primary Voltage Rating: 20 to 28 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Maximum Secondary Current Rating: 1.5 amps
- Operating Temperature: -40 to 85 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F200 is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 8 to 40 volts
- Switching Frequency (fsw): 400 kHz
- Features: Other, Switching Regulator
-
-
Supplier: ROHM Semiconductor GmbH
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F200 is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated
- Output Power: 5 watts
- Input Voltage (VIN): 8 to 40 volts
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, ISOLATED FLYBACK CONVERTER ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, ISOLATED FLYBACK CONVERTER ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, ISOLATED FLYBACK CONVERTER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:VIPER267KDTR; Kit Application Type:Power Management; Application Sub Type:Isolated Flyback Converter; Kit Contents:Eval Board RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: This is the product guarantees long time support in Industrial market. This IC is an optocoupler-less isolated flyback converter. It is not necessary to use any optocouplers and feedback circuits by a third winding of transformers; these have been ever required to obtain a
- Output Power: 5 watts
- Input Voltage (VIN): 8 to 80 volts
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: This is the product guarantees long time support in Industrial market. This IC is an optocoupler-less isolated flyback converter. It is not necessary to use any optocouplers and feedback circuits by a third winding of transformers; these have been ever required to obtain a
- Mounting: Chip Transformer
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer
-
Supplier: ROHM Semiconductor GmbH
Description: BD7F205EFJ-C is an opto-coupler-less isolated flyback converter. Feedback circuit by optocouplers or the auxiliary winding of transformers becomes unnecessary, contributing to reduction of set parts. Furthermore, the adoption of original adapted ON-time control technology
- Mounting: Chip Transformer
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer
-
Supplier: Coilcraft CPS
Description: The A9967-AL surface mount transformer works with with Linear Technology LT1725 Isolated Flyback Controller. It is ideal for use in telecommunications isolated converters and isolated power supplies, and can be used in PoE applications. This low-profile transformer
- Maximum Primary Voltage Rating: 36 to 72 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 2 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Broadcom Inc.
Description: The Avago ACPL-302J is a 2.5A gate drive optocoupler device with integrated flyback controller for isolated DC-DC converter. The device also features integrated active Miller clamp, IGBT DESAT detection, and Under Voltage Lock-Out (UVLO) with feedback. The fast propagation delay
- Rise Time: 0.07 µs
- Collector Emitter Breakdown Voltage: 6 volts
- Resistance On: 0.9 ohms
- Operating Temperature: -40 to 105 C
-
Supplier: Coilcraft, Inc.
Description: The ZD2087-AE flyback transformer is designed to work with the A/L6983I, iso-buck converter from STMicroelectronics. It has no auxiliary winding and offers the greatest efficiency, lowest cost, and smallest size for synchronous isolated DC-DC power converters. The
- Operating Temperature: -40 to 125 C
- Power Rating (Watts): 9.9 watts
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Developed for Texas Instruments TPS23753A IEEE802.3 PoE Interface and Converter Controller Shown on TI PMP9068 Class 1 Isolated Synchronous Flyback Converter for PoE PD Application Reference Design
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Developed for Texas Instruments PMP7899 Reference Design for Non-Synchronous Flyback Converter with an Isolated Output
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Developed for use with Silicon Labs Si828x isolated dc-dc-converter reference designs. 5000 Vrms, one minute isolation (hipot), from primary to secondary Designed to meet reinforced insulation class with 8 mm creepage and clearance. Ultra-miniature flyback tranformer, measures
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Isolated Flyback Converter IC
- Input Voltage (VIN): 80 volts
- Output Current (IOUT): 2.1 amps
- Operating Temperature: -40 C
- Configuration / Function: Flyback Converter
-
Supplier: Infineon Technologies AG
Description: configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter,
- Output Voltage (Volt): 7 volts
- Output Current (IOUT): 2 to 4 amps
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Package: Tape & Reel (TR) Product Status: Obsolete Output Isolation: Isolated Internal Switch(s): No Topology: Flyback
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 1320778-LNK4013S-TL Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 10,000 Power (Watts): 8 W Output Isolation: Isolated Internal Switch(s): No
- Output Power: 8 watts
- Operating Temperature: -25 to 125 C
- Configuration / Function: Flyback Converter
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanken Win Source Part Number: 047381-STRL472 Packaging: Bulk Mounting: Through Hole Power (Watts): 74W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Fault Protection: Current Limiting, Over Load, Over Temperature
- Output Power: 74.00000000000001 watts
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1147470-LNK4215D-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch™-4 Package: Tape & Reel (TR) Standard Package: 2,500 Power (Watts): 18 W Output Isolation: Isolated Internal Switch(s): No Topology:
- Output Power: 18 watts
- Operating Temperature: -25 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: LOW POWER ISOLATED FLYBACK CONVE
- Output Frequency: 0.4 MHz
- Type: AC/DC Converter, DC Power Supply
- Technology: Switching
-
Supplier: Lingto Electronic Limited
Description: ISOLATED FLYBACK CONVERTER WITHO
- Output Current (IOUT): 1.25 amps
- Switching Frequency (fsw): 40 to 1,000 kHz
- Features: Switching Regulator
-
Supplier: DigiKey
Description: ISOLATED TYPE FLY-BACK CONVERTER
- Regulated Output Voltage (Volt): 60 volts
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 3.4 to 42 volts
- Switching Frequency (fsw): 363 kHz
-
Supplier: Infineon Technologies AG
Description: 100 kHz maximum switching frequency with integrated 950 V superjunction MOSFET Integrated error amplifier to support direct feedback typical for non-isolated flyback topology Supports both isolated and non-isolated flyback topology up to an output power of 16 W
- Output Power: 16.5 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: performance. Summary of Features 65 kHz maximum switching frequency with integrated 950 V superjunction MOSFET Integrated error amplifier to support direct feedback typical for non-isolated topologies Supports both isolated and non-isolated flyback topology up to an
- Output Power: 16.5 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Isolated flyback converter EVB with 85Va
- Category: Development Suite / Kit
-
Description: IC PWM FLYBACK ISOLATED CM 8-SOP
- Type: DC Power Supply
- Technology: Switching
-
Supplier: Rochester Electronics
Description: LT3512 - Monolithic High Voltage Isolated Flyback Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Isolated Flyback DC/DC Controller, 265VAC In, 40W Out, SM Product overview: VIPER53ESPTR-E from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and
- Output Current (IOUT): 2.3 amps
- Quiescent Current (IQ): 0.002 amps
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Isolated Flyback DC/DC Controller, PWM, 680Hz, 35V, 7-SOIC Product overview: UCC28711D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers
- Regulated Output Voltage (Volt): 14 volts
- Output Current (IOUT): 0.025 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V,
- Features: Switching Regulator
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools 12 V/10 W isolated flyback converter based on VIPer25HD
Find Suppliers by Category Top
Conduct Research Top
-
How to Design an Isolated Buck (Fly-Buck) Converter
applications, one or more low-cost, simple to use, isolated power supplies working from input voltages up to 100 V are needed. Traditional solutions use flyback converters to generate this bias supply but flyback designs require more components and board space in addition to more complicated design
-
Smart Gate Drive Optocoupler with Integrated Flyback Controller
The new ACPL-302J is a smart gate drive optocoupler that improves isolated power supply and simpli fies gate drive design. The ACPL-302J features an integrated flyback controller for DC-DC converters and a full set of fail-safe IGBT diagnostics, protection, and fault reporting, providing a complete