Products/Services for ITE It8705f Chipset Mother Boards
-
Computer Motherboards - (295 companies)Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged. Computer motherboards manage all...Processor / CPU TypeProcessor SocketChipset Type -
Chipsets - (42 companies)...boards. A motherboard chip that is part of a chipset performs vital functions for a PC, such as routing data from hard drive, memory to CPU, and ensuring that peripherals and expansion cards can communicate. Chipsets are used to interface the CPU... -
Electronic Development Boards - (774 companies)...kiosks, and information appliances. Development boards combine a processor, chipset, memory, and on-board peripherals with debugging features such as light emitting diodes (LED). Development systems consist of a central processing unit (CPU) module... -
Cement Boards - (16 companies)Cement boards are combinations of cement, glass, aggregate, and fiber reinforcements that are formed into sheets and used as tile backing boards, and to build wall or floors. Cement boards are combinations of cement, glass, aggregate, and fiber...
-
Relay Boards - (75 companies)Relay boards are computer boards with an array of relays and switches. They have input and output terminals and are designed to control the voltage supply. Relay boards provide independently programmable, real-time control for each of several... -
Multibus Boards - (4 companies)Multibus boards are backplane crate systems that are designed to hold modules They are similar to computer automated measurement and control (CAMC) and network interface module (NIM) systems. Multibus boards are backplane crate systems...
-
DSP Boards - (97 companies)Digital signal processor (DSP) computer boards are central to the implementation of high-performance industrial systems. They collect and process digital data from many sources, and distribute the results to other elements of the system. DSP boards...
-
Carrier Cards and Carrier Boards - (71 companies)Carrier cards and carrier boards are slotted so that other modules can be plugged into them. Carrier boards may be "slaves " (non-intelligent) or "intelligent. " Carrier cards and carrier boards have slots for other modules. Intelligent carrier...
-
Counter and Timer Boards - (65 companies)Counter and timer boards are computer cards that perform digital counting and/or timing functions. Counter and timer boards are programmable computer cards that perform digital counting and/or timing functions. Applications. Typically, they plug...
-
Data Acquisition Computer Boards - (158 companies)Data acquisition computer boards are self-contained printed circuit boards that typically plug into the backplane, motherboard, or otherwise interface directly with the computer bus. Data acquisition computer boards, also known as DAQ cards...
Product News
-
TDK-Lambda Americas Inc.
Medical / ITE Certified 2x4” Power Medical / ITE Certified 2x4 " Power Supplies Provide Optimum Performance up to 85 C Ambient Temperatures. TDK Corporation announces the introduction of the TDK-Lambda brand CUS150M series of AC-DC 150W rated power supplies, with the capability of operating in ambient temperatures of up to 85 C without the need for forced air cooling. Certified to medical and ITE standards for Class I and II (no earth ground connection) operation, the product meets both curve B radiated and conducted emissions... (read more)Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK-Lambda Americas Inc.
Medical / ITE 250W Power Supplies Medical / ITE 250W Power Supplies Comply with DoE Level VI and EU Tier 2 v5 Standards. TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda DTM250-D external AC-DC power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 standards for both average efficiency and off-load power. The DTM250-D is certified to the medical IEC 60601-1 and industrial IEC 60950-1 standards, making it suitable for higher power medical, dental, test, measurement and industrial... (read more)Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
PCE Instruments / PCE Americas Inc.
Earth Tester PCE-ITE 55A The earth tester is a multifunctional measuring device designed for testing electrical safety in accordance with the standards EN 61557 and DIN VDE 0100. It offers many functions specifically designed for the inspection and assessment of electrical installations. The earth tester can perform precise measurements of insulation resistance between live parts and ground. With special functions for RCDs, both Type A and AC-controlled residual current circuit breakers can be efficiently tested,... (read more)Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
DigiKey
NXP FRDM Development Boards MCX FRDM Development Boards are low-cost and scalable boards for rapid prototyping using NXP 's MCUXpresso Developer Experience. (read more)Browse Electronic Development Boards Datasheets for DigiKey -
AGC Chemicals Americas, Inc.
Fluoropolymer Coatings on Circuit Boards the power of our devices, the electronics that operate them are vulnerable to temperature changes, dust, moisture, and chemicals. This vulnerability is why manufacturers rely on fluoroproducts. Here 's a quick look at how these advanced fluoroproducts ensure optimal performance. Fluoropolymer Coatings on Circuit Boards. As cellular network technology advances, printed circuit boards face higher performance and quality demands. AGC 's Fluon+ TM EA-2000 functionalized perfluoro resin coats... (read more)Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
TDK-Lambda Americas Inc.
200 to 350W/420W Medical & ITE Power Supplies TDK Corporation introduces the TDK-Lambda CUS200M series of medically and ITE certified power supplies. Featuring efficiency levels of up to 94%, internal heating is reduced allowing electrolytic capacitor life to be extended. The CUS200M can deliver 200W convection cooled and up to 250W with 1.5m/s airflow and is packaged in the industry 3" x 5" standard footprint. Applications include hospital, dental, broadcast, test and measurement equipment, particularly where audible fan noise... (read more)Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Dymax
Protect Your Printed Circuit Boards Shadowed areas and complex geometries can impact performance in electronics manufacturing applications. Explore how Dymax conformal coatings help protect criticical PCBs and assemblies. ?? Download the infographic: Dymax Conformal Coatings (read more)Browse Conformal Coatings Datasheets for Dymax -
PennEngineering®
Fasteners for Mounting to Printed Circuit Boards FASTENERS FOR MOUNTING INTO PRINTED CIRCUIT BOARDS. Captive Screws, Broaching - PFK. Captive Screws, Surface Mount - SMTPR, PSHP. Captive Screws, Other - PF11MF, PF11MW, PF12MF, PF12MW. Nuts, Broaching - KF2, KFS2. Nuts And Spacers/Standoffs, Surface Mount - SMTSO. microPEM® Nuts/Standoffs, Surface Mount - SMTSO. Standoffs, Broaching - KFE, KFSE. Standoffs, SNAPTOP® - KSSB. Standoffs, Flare Mount - KFB3. Studs, Broaching - KFH. Nuts, R'ANGLE® - SMTRA (read more)Browse Captive Fasteners Datasheets for PennEngineering® -
Finder S.p.A. con unico socio
Miniature relay for printed circuit boards Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting. Pin length 5.3 mm for plug-in relays. DC coil (650 mW or 500 mW). Variant with cadmium-free contacts. 8 mm, 6 kV (1.2/50 us) insulation between coil and contacts. Compliance with glow wire test according to EN 60335-1. For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN... (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
PennEngineering®
PEM® SMTSK™ Standoffs for Printed Circuit Boards New PEM (R) SMTSK TM unthreaded standoffs from PennEngineering (R) permanently surface mount on printed circuit boards to enable quick attachment and removal of stacked components without requiring screws or tools. Their unique barrel design allows for a stacked board or panel to be slipped easily into place and then detached by simply sliding the component sideways and lifting it off. These standoffs will effectively serve to attach and space components either horizontally or vertically using... (read more)Browse Posts, Spacers, and Standoffs Datasheets for PennEngineering®
-
Sound Card Request Board - Page 40 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Packard Bell Platinum 450MHz Chipset i440BX/ZX (Windows XP Professional) [IDE]. .... MOTHER BOARD DRIVERS. .... DRIVER NEEDED: ITE Tech, Inc. it8705f (Windows XP Professional) .
Indicates content that may require registration and/or purchase.