Products/Services for Itp Probe

  • Styli and Probes-Image
    Styli and Probes - (80 companies)
    Styli and probes are slender rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, scanning probe microscopes (SPMs), coordinate measuring machines (CMMs), gages, and dimensional scanners. SPM...
  • Temperature Probes-Image
    Temperature Probes - (921 companies)
    Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature...
  • CMM Probes-Image
    CMM Probes - (91 companies)
    Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers...
  • IC Pin Probes-Image
    IC Pin Probes - (19 companies)
    IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
  • Thermocouple Temperature Probes-Image
    Thermocouple Temperature Probes - (517 companies)
    Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy. Thermocouple temperature probes...
  •  
    Electrical Test Probes - (384 companies)
    Electric test probes are used to establish a connection between a circuit under test and the measuring instrument. Image Credit: Krytar, Inc. | E-Z-HOOK | Extech Instruments, A FLIR Company | Hoyt Electrical Instrument Works, Inc. Electrical test...
  •  
    NMR Probes - (3 companies)
    NMR probes incorporate radio frequency coils that are tuned for use in certain magnetic field strengths and detect specific nuclei. They can be switched out depending on the specific nuclei to be studied or the type of sample to be analyzed. NMR...
  •  
    IC Probing Adapters and Analysis Adapters - (11 companies)
    IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers. Integrated circuit (IC) probing adapters and analysis...
  •  
    Fiber Optic Probes - (33 companies)
    Fiber optic probes collect light or spectra from extreme environments inside reaction vessels at high temperatures or pressures. Product types include UV-Vis spectroscopy probes, Raman spectroscopy probes, and refractometry probes. UV-Vis...
  •  
    Scanning Probe Microscopes - (15 companies)
    Scanning probe microscopes form images of surfaces by using a physical probe that scans the specimen. Examples include AFMs (atomic force microscopes), MFMs (magetic force microscopes), and STMs (scanning tunneling microscopes). Scanning probe...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Ametek Solartron Metrology
Ametek Solartron Metrology
Ametek Solartron Metrology
Ametek Solartron Metrology
Ametek Solartron Metrology
Ametek Solartron Metrology