-
Supplier: Peco Fasteners, Inc.
Description: 1-1/2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/4 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE VERTIGO[R] BRAND POINT STYLE ANSI WEDGE-BOLT (OT) USED ON CONCRETE APPLICATION PIPE HANGING, CONDUIT, EYE ROD, CABLE TRAY, LIGHTING SYSTEM, STRUT CHANNEL, OVERHEAD UTILITIES,
- Hole Size (Diameter): 0.375 inch
-
Supplier: RS Components, Ltd.
Description: Tapper-Pro 6.3x70,Blue Hex Concrete Scrw
- Hole Size (Diameter): 0.18897648 inch
- Length: 2.755907 inch
- Thread Size: 0.24803163 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR LENGTH 2-3/4 INCH ANCHOR SIZE 3/8 INCH TYPE WEDGE PACKAGING QUANTITY 50 PIECES
- Hole Size (Diameter): 0.375 inch
- Length: 2.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 8 INCH ANCHOR SIZE 3/4 INCH WEIGHT 27 LB PER BOX PACKAGING QUANTITY 20 PER BOX INCLUSIONS/FEATURES NUTS AND WASHERS
- Hole Size (Diameter): 0.75 inch
- Length: 8 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1600 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 1-3/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 5/8 INCH HLS MODEL
- Hole Size (Diameter): 0.375 inch
- Types: Concrete Anchors (Anchor Bolts), Lag Screw Anchors
-
Supplier: L.H. Dottie Company
Description: ANCHOR LENGTH 1-3/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 3/16 INCH HEAD TYPE FLAT LH DOTTIE. BRAND DRIVE TYPE PHILLIPS APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL
- Hole Size (Diameter): 0.25 inch
- Length: 1.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 10 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Nelson Fastener Systems
Description: Nelson deformed bar anchors deliver full tension capacity when embedded according to code requirements and provide specified shear strength when embedded at proper edge distances and spacing between bars. Nelson deformed bar anchors are used for deep embedment anchors in such
- Thread Size: 0.375 to 0.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Pentair, Inc.
Description: ANCHOR SIZE 3/8 INCH FINISH PLAIN FINISH MATERIAL CARBON STEEL HANGERMATE. BRAND HMZE MODEL APPLICATION SIDE WALL
- Hole Size (Diameter): 0.375 inch
- Types: Concrete Anchors (Anchor Bolts)
Find Suppliers by Category Top
Featured Products Top
-
equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Mining Heavy equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Lagged strain of laminates in RC beams strengthened with fiber-reinforced polymer
LAURA D L. Anchorage length of near-surface mounted fiber-reinforced polymer rods for concrete strengthening-analytical modeling[ J ].
Indicates content that may require registration and/or purchase.