-
Supplier: Mahr Inc.
Description: discharge pump. They create appropriate filling pressure for the following pumps or tools. Booster pumps are also used as dosing pumps to ensure a smooth and gentle dosing and conveying polymer melts in the production of foils, films, profiles, granules, etc. Booster
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Rogers Machinery Company, Inc.
Description: Integral jacketed chambers in bracket and head allow pumps to maintain constant temperature and consistent product flow
- Maximum Discharge Pressure: 200 psi
- Features: Gear Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: design prerequisites. Variable-speed pump drives are available to satisfy all application needs. Safety The magnetic coupling of the gear pump enables the complete pump to be hermetically sealed so that when appropriate materials have been selected maximum safety can be
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps, Water Pumps
- Power Source: Magnetic Drive
-
-
Description: - Cast Iron Packed Pumps 4124A, 4124AE, & 4324A - Cast Iron Mechanically Sealed Pumps 4124B - Cast Iron Behind-The-Rotor Mechanically Sealed Pumps 126A - Ductile Iron Packed Pumps 4126A - Ductile Iron Mechanically Sealed Pumps 223A & 323A - Steel Packed
- Maximum Discharge Flow: 1,100 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 8 inch
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: TopGear H-series is available in nine different sizes. The modular design gives a wide range of possibilities. Shaft seal options include single and double mechanical seals as well as packed gland and cartridge seal. Baseplate-mounted. Heating and cooling jackets are available for pump cover
- Maximum Discharge Flow: 550.3583333333333 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 572 F
- Features: Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Johnson Pump, An SPX Brand
Description: TopGear G-series are available in cast iron with inline port connections. Baseplate-mounted. Heating and cooling jackets are available for pump cover and around shaft seal. Built-on single or double safety relief valves are available. Suitable For Pure or filled bitumen, pitch, diesel oil,
- Maximum Discharge Flow: 1,100.7166666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 572 F
- Features: Cast Iron, Gear Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: The stuffing box is a simple seal for WITTE gear pumps. The operative range is similar to the viscoseal. It is suitable from low to high viscosities. The standard material for the packing rings is graphite (other materials are available). It is also available with buffered fluid and/or
- Seal Application: Pump
- Mechanical Seal Type: Single Mechanical Seal
-
Supplier: Union Process, Inc.
Description: alumina, zirconium oxide, silicon nitride, silicon carbide, food-grade rubber, polyurethane, or Tefzel®. Agitator arms can be stainless steel, plastic, tungsten carbide, or zirconium oxide. For complete metal-free systems, the holding tank can be HALAR® or nylon coated. Variable speed pump –
-
Supplier: Union Process, Inc.
Description: Variable frequency drives are available for all machines. Besides providing the flexibility of variable shaft speeds, they also provide an LCD display of agitator RPM, motor AMPS, and motor HP being used. Viking gear and Waukesha pumps are standard. Other pump types can be
-
Supplier: Caterpillar Oil & Gas
Description: Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F) Jacket water pump, gear driven Single water outlet connection, includes flange: 143 mm (5.6") Aftercooler fresh water cooling pump (SCAC), gear
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Rogers Machinery Company, Inc.
Description: and corrosion protection. Gears and bearings are lubricated by a unique motor driven oil pump that provides positive lubrication prior to start-up, through operation and after shutdown. This is an especially important feature for VFD models and not available on competitive offerings.
- Discharge / Operating Pressure: 35 psi
- Flow Capacity: 178 to 1,565 SCFM
- Horse Power: 30 to 200 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: and corrosion protection. Gears and bearings are lubricated by a unique motor driven oil pump that provides positive lubrication prior to start-up, through operation and after shutdown. This is an especially important feature for VFD models and not available on competitive offerings.
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 60 to 2,155 SCFM
- Horse Power: 25 to 500 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: and corrosion protection. Gears and bearings are lubricated by a unique motor driven oil pump that provides positive lubrication prior to start-up, through operation and after shutdown. This is an especially important feature for VFD models and not available on competitive offerings.
- Discharge / Operating Pressure: 40 to 150 psi
- Flow Capacity: 72 to 2,400 SCFM
- Horse Power: 20 to 500 HP
-
Supplier: Union Process, Inc.
Description: (304SS) jacketed for heating or cooling 90° tank tilt for shaft removal and easy cleaning 4140 steel shaft with hardened tool steel agitator arms Media discharge valve Choice of variable-speed gear pump or air diaphragm pump Tank and Arm Options Alumina-lined grinding
-
Supplier: Caterpillar Oil & Gas
Description: cooler Optional installed transmission oil cooler Optional aftercooler and auxiliary water pump Optional jacket water heat exchanger Exhaust System Exhaust manifold — watercooled Fuel System MEUI Fuel priming pump Fuel transfer pump Primary and secondary fuel filter — RH
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Caterpillar Oil & Gas
Description: engine control modules) Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Engine coolant water drains Exhaust System Dry, gas tight exhaust manifold Fuel System Distillate fuel (requires viscosity ranging
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting Aids Electric Starting Motors — 12V and 24V Battery Sets - 12V and 24V (dry) Battery Cable
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Westerbeke Corporation
Description: environment through the use of an iron phosphate pre-treatment, a non-chrome sealer and a high gloss acrylic enamel. Westerbeke's system is not only durable but environmentally friendly. The paint and sealers meet state and federal clean air and water standards. Gear-Driven Raw Water
- Displacement: 6.489272140877912 liters
- Number of Cylinders: 6
- Length: 57.5 inch
- Width: 28.01 inch
-
Supplier: Westerbeke Corporation
Description: federal clean air and water standards. Gear-Driven Raw Water Pump A new gear-driven raw water pum..
- Wattage: 60,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: FTL Technology
Description: up to 15 m/s Universal chemical compatibility Good thermal resistance Withstands pressures above 2000 bar (back-up rings) Applications Laboratory and medical equipment High pressure plunger pumps Hydraulics/pneumatics Fuel injection systems Machine tools Paint spraying equipment Aircraft
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Westerbeke Corporation
Description: federal clean air and water standards. Gear-Driven Raw Water Pump A new gear-driven raw water pum..
- Wattage: 95,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: federal clean air and water standards. Gear-Driven Raw Water Pump A new gear-driven raw water pum..
- Wattage: 50,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulic modulation cushions transmission shifts and reduces stress on components. Pump drive and output transfer use high contact gear ratios to reduce sound levels. Perimeter mounted, large diameter clutch packs control inertia for smooth shifting and increased component life. Final
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: demanding conditions. High torque rise delivers performance you can feel with greater rimpull, lift force and faster cycle times. Resilient engine mounts dampen vibration for lower sound levels. Engine Lubrication Engine lubricating oil is filtered, cooled and supplied by a gear-type
- Horsepower: 401 HP
- Operating Weight: 63,325 lbs
- Type: Wheel Dozer
-
Supplier: IKA Works, Inc.
Description: can be introduced into the top of each chamber (except the final one). The product is discharged from the 6th chamber via a discharge nozzle or a gear pump connected by a flange, depending on the material and viscosity. The top and bottom of the chamber block each have an independent
- Feed Rate: 1,003.8537976 GPH
- Motor Speed: 3 to 33 rpm
- Motor Power: 60.3099173206269 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Plastic / Rubber Processing
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: most demanding conditions. High torque rise delivers performance you can feel with greater rimpull, lift force and faster cycle times. Resilient engine mounts dampen vibration for lower sound levels. Engine Lubrication Engine lubricating oil is filtered, cooled and supplied by a gear-type
- Horsepower: 401 HP
- Operating Weight: 72,164 lbs
- Type: Compactor / Roller
Find Suppliers by Category Top
More Information Top
-
Energy transport to molten flowing polymer systems: I. Development of an apparatus to obtain temperature profiles
Next, all wall temperatures, oil heat exchanger temperatures, gear pump jacket temperatures were checked.
-
CAD, 3D Modeling, Engineering Analysis, and Prototype Experimentation
Specially designed jacket inside rotary gear pump can keep pump working at raised temperature up to .
-
Recovery of cerium(III) from aqueous solutions by complexation—ultrafiltration process
An ultrafiltration apparatus consisted of a 10-L volume capacity reservoir with a jacket , a feed gear pump , a flow meter, an ultrafiltration module with axial outlets, a back pressure valve, pressure and temperature sensors.
-
Experimental studies on extraction of cobalt ions from dilute aqueous solutions by using complexation-ultrafiltration process
The experimental apparatus consisted of a 10 L volume capacity reservoir with a jacket , a feed gear pump , a flowmeter, an ultrafiltration module, a back pressure valve, and pressure and temperature sensors.
-
Preparation of poly(4‐methyl‐1‐pentene) asymmetric or microporous hollow‐fiber membranes by melt‐spun and cold‐stretch method
1) heating jacket ; (2) polymer gear pump ; (3) spinneret; (4) heat insulator; (5) hollow fiber.
-
On‐line determination of the conversion in a styrene bulk polymerization batch reactor using near‐infrared spectroscopy
From the 80-mL stirred reactor (A) of which the temperature is controlled by a separate temperature control system (Ϯ0.1°C), the reac- tion mixture was transported through a jacketed sample loop by a micro gear pump (B; Ismatec, Z-1830 with …
-
Static and Dynamic Evaluation of Calcium Carbonate Scale Formation and Inhibition
The brine solution is delivered from a two liter glass- jacketed reservoir by means of a gear pump .
-
Industrial and Specialty Papers Volume 3, Applications
Usually, gear pumps are used and the lines are jacketed .
-
Electrochemical synthesis of diacetone-2-keto-L-gulonic
The electrolyte circulation was accomplished by means of a gear pump from an intermediate glass vessel with a jacket .
-
PROCEEDINGS OF THE PHYSIOLOGICAL SOCIETY
An electrically driven gear pump circulates this warm water through the water jacket and also through channels drilled in the tap assembly block.
Indicates content that may require registration and/or purchase.