Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Specification for Direct Buried Pre-Insulated and Jacketed Polyurethane Bonded Low Temperature Hot Water Piping Systems
-
Supplier: ASTM International
Description: to be low temperature hot water and are acceptable for this application. 1.3 This specification covers only piping systems insulated and jacketed with bonded polyurethane (PUR) rigid foam. A piping system consists of both straight sections of pre-insulated
-
Supplier: Zotefoams, Inc.
Description: The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the
- Service Temperature: -112 to 320 F
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
-
Supplier: ASTM International
Description: This specification establishes the materials and performance requirements for flexible, pre-insulated piping intended for hot and chilled water applications. Piping system may include one or more carrier pipes within a common outer jacket and shall be supplied in coil form.
-
Supplier: ASTM International
Description: This specification establishes the materials and performance requirements for flexible, pre-insulated piping intended for hot and chilled water applications. Piping system may include one or more carrier pipes within a common outer jacket and shall be supplied in coil form.
-
Supplier: Buckaroos, Inc.
Description: The Buckaroo Soft-Guard Protection Cover System is a white gloss, soft vinyl plasticol P-Trap Piping and Valve Cover System used to protect people and insulate piping underneath lavatories or sinks. The basic Soft-Guard Protection Cover System Kit Pack includes the
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: ASME Standards and Certification
Description: By James A. Wingate Folllowing the success of his first volume related to Hydraulics, Pipe Flow, Industrial HVAC & Utility Systems, Mister Mech Mentor, Volume 2 now offers an all-new, easy-to-read collection of chapters featuring ASME Piping & Pressure Vessel Code applications. Written
-
Supplier: ASME
Description: By James A. Wingate Folllowing the success of his first volume related to Hydraulics, Pipe Flow, Industrial HVAC & Utility Systems, Mister Mech Mentor, Volume 2 now offers an all-new, easy-to-read collection of chapters featuring ASME Piping & Pressure Vessel Code applications. Written
-
Supplier: ASTM International
Description: 1.1 This specification covers jackets applied over thermal insulation on piping and equipment, including materials applied solely for physical protection, and materials applied as vapor retarders. 1.2 This specification provides material and/or physical requirements for jackets. Guidance in
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750). SL
- Operating Temperature: 750 F
- Media Flow Rate: 200 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: Buckaroos, Inc.
Description: The Buckaroo Soft-Guard Protection Cover System is a white gloss, soft vinyl plasticol P-Trap Piping and Valve Cover System used to protect people and insulate piping underneath lavatories or sinks. The basic Soft-Guard Protection Cover System Kit Pack includes the
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750). SL
- Operating Temperature: 600 F
- Media Flow Rate: 140 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750). SL
- Operating Temperature: 550 F
- Media Flow Rate: 200 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750). SL
- Operating Temperature: 650 F
- Media Flow Rate: 240 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: Georg Fischer Piping Systems Ltd
Description: HEAT-FITâ„¢ - Jacket Reducer for ecoFIT PE piping systems
- Metric Size: 239.00000000000003 mm
- Features: Metric
- Fitting Type: Reducer
-
Supplier: Georg Fischer Piping Systems Ltd
Description: HEAT-FITâ„¢ - Jacket Electrofusion Coupler for ecoFIT PE piping systems
- Metric Size: 239.00000000000003 mm
- Fitting Type: Coupling
- Features: Metric
-
Supplier: Polyguard Products, Inc.
Description: jacketing and insulation system.
- Thickness: 0.003 inch
- Function: Erosion
- Features: Liner / Lining System, Other, Specialty / Other
- Form: Membrane
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds)
- Body Material: Stainless Steel
-
Supplier: Polyguard Products, Inc.
Description: Polyguard's Insulrap™ 30 NG is a 30-MIL thick peel 'n stick vapor retarder membrane for cold piping systems. Insulrap 30 NG is to be designed to be installed as a vapor retarder under mechanical jacketing. I-30 NG is not UV stable and cannot be exposed to UV lighting for an extended
- Thickness: 1.181103 to 1.2992133 inch
- Length / Height: 100 ft
- Width: 0.3333333333333333 to 2.9166666666666665 ft
- Form: Membrane/Sheeting
-
Supplier: GF Piping Systems
Description: COOL-FIT® ABS is a complete system solution for secondary cooling and refrigeration piping systems. The system is based on the tried and tested ABS plastic system from GF Harvel which contains pipe fittings, valves and transition fittings, now with the option for
- Maximum Pressure: 150 psi
- Temperature Range: -58 to 104 F
- Diameter: 1 1/2", 1 1/4", 1", 10", 12", 2 1/2", 2", 3 1/2", 3", 3/4", 4", 5", 6", 8"
- Material: ABS
-
Supplier: Rogers Machinery Company, Inc.
Description: only. All jacketed features are furnished as standard on 34 SeriesTM pumps. Optional Jacketed Valve Jacketed valve on non-jacketed head can be furnished on all pump sizes. Note the complete jacketing on the valve. Eliminates liquid solidifying in the valve. Maximum steam
-
Supplier: BMT USA, LLC
Description: for state-of-the-art solutions, which are unsurpassed in quality and reliability yet without sacrificing value. Solid 316L stainless steel chambers Complete envelope 316L stainless steel jacket Vacuum pump for repeatable cycles Water recirculation system to conserve resources Insulated
- Capacity: 0.08275454112815686 cubic feet
- Features: Air Filtration, Cooling System, Front Panel & Display, Shelving / Racks / Carts, Timers
- External: Front Load (incl. Walk-in, Truck-in)
- Application: Industrial, Laboratory
-
Description: cold weather acrylic adhesive system. Combines quick stick at normal temperatures with low temperature performance down to -25°F (-32°C). Application: Closure system and vapor seal on all ASJ faced duct and piping systems Thickness: 10.5 mils (exclusive of liner) Widths:
- Adhesive: Acrylic
- Features: UV / Weather Resistant
-
Supplier: Watts
Description: Series N36 Water Service Vacuum Relief Valves are used in water heater/tank applications to automatically allow air to enter into the piping system to prevent vacuum conditions that could siphon the water from the system and damage water heater/tank equipment. It consists of a
- Valve Size: 0.5 to 0.75 inch
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: Pump Solutions Group
Description: loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
-
Supplier: Watts
Description: Series LFN36 Lead Free* Water Service Vacuum Relief Valves are used in water heater/tank applications to automatically allow air to enter into the piping system to prevent vacuum conditions that could siphon the water from the system and damage water heater/tank equipment. It
- Valve Size: 0.5 to 0.75 inch
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: Pyromation
Description: A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate
- Bore Diameter: 0.26 inch
- Material of Construction: Alloy Steel, Brass, Carbon Steel, Hastelloy® B&C, Monel, Nickel, Other, Stainless Steel
- Options: Cap and Chain
- Connection Means: Flanged
-
Supplier: Pyromation
Description: A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate
- Bore Diameter: 0.385 inch
- Material of Construction: Alloy Steel, Brass, Carbon Steel, Hastelloy® B&C, Monel, Nickel, Other, Stainless Steel
- Options: Cap and Chain
- Connection Means: Flanged
-
Supplier: KRAL AG
Description: In high pressure booster modules, single pumps are arranged in pairs to maintain the fuel delivery to the engine. So far, these pump systems are built with complex and expensive piping. Now it is easier and cheaper! The pump station series DKB is a compact and space-saving unit. You
- Maximum Discharge Flow: 15.312000000000001 to 74.97600000000001 GPM
- Media Temperature: 482 F
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: KOBOLD Instruments, Inc.
Description: employs a highly effective measuring tube de-coupling system that virtually eliminates errors casued by piping induced vibrations and stresses. This allows the TME series to provide very accurate mass flow measurement in the most demanding applications. The TME series is the clear
- Mass Flow Rate: 0.7 to 2,204.6 lbs/min
- Operating Temperature: -40 to 212 F
- Operating Pressure: 150 to 300 psi
- Media Temperature: -40 to 356 F
-
Description: gas piping must be bonded to the building grounding system to prevent damage to the system due to nearby lightning strikes. In the 2018 edition, revisions to piping requirements include allowing listed arc-resistant jacket or coated CSST to use the appliance's electrical
-
Supplier: Peerless Boilers
Description: the boiler vestibule for safe operation and easy servicing. Boilers are available with 30, 50, 80 or 100 psi safety relief valves, and are packaged and designed with the return piping located in the front and the supply piping at the top/front of the boiler. These features provide
- Heat Output (Capacity): 186,999.99999999997 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Technetics Group
Description: pumps, pressurizers, spent fuel casks, transportation casks Valves: body/bonnet sealing, seat sealing Oil and gas: hydraulics, subsea couplings, subsea Christmas trees, subsea compressors, electronic submersible pumps, flow meters Life sciences: imaging & scanning systems Ultra-high vacuum:
- Temperature: -457.6 to 1,472 F
- Pressure: 43,511.31 psi
- Outside Diameter: 0.1574804 to 314.9608 inch
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel, Steel, Titanium
-
Description: outlining where to find pertinent Piping Design and Appliance sections and tables in the Handbook A supplement that summarizes research on CSST bonding related to lightning-related damage to fuel gas piping systems. Other supplements including Fuel Gas Odorization and Procedure
-
Supplier: KOBOLD Instruments, Inc.
Description: materials are available on request. The measuring tubes and sensors are protected by a very rugged, all welded housing. The TMU series employs a highly effective measuring tube de-coupling system that virtually eliminates errors caused by piping induced vibrations and stresses. This
- Mass Flow Rate: 2.2 to 80,834.8 lbs/min
- Operating Temperature: -4 to 140 F
- Operating Pressure: 580 psi
- Media Temperature: -40 to 500 F
Find Suppliers by Category Top
Featured Products Top
-
One of the many custom products that Backer Marathon produces are in line valve heaters. The heaters can be built to fit over complex shapes and can be installed in the field without disassembling the piping. These heaters can be used to to 400°F. Heaters include a silicone (read more)
Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
One of the many custom products that Backer Marathon produces are in line valve heaters. The heaters can be built to fit over complex shapes and can be installed in the field without disassembling the piping. These heaters can be used to to 400°F. Heaters include a silicone (read more)
Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
constructed to measure a wide range of temperatures. These sensors are often used to measure multiple temperature points in storage tanks, piping systems, ovens/kilns/furnaces, air flow ducts, grain bins, heat exchangers, rail car and truck tanks, chemical vessels and others. Learn More (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
2–12 inch (DN50–DN300) sizes with custom pressure settings and optional features including flame arresters, dehumidification, jackets, inlet bends, and corrosion-resistant linings, the TT7120/8120 Series helps improve system safety, reduce emissions, and support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
systems Nuclear: Reactor pressure vessels, fuel casks Power Generation: Turbines, heat exchangers Industrial Piping and Valves: Ensuring leak-proof connections Semiconductors: Maintaining (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The role of insulation tape in pipe and tubing networks is it helps to reduce heat loss. Typically, the benefit of thermal insulation tape on piping is saving heat, which then saves money. An additional benefit is that insulation tape protects pipes from extremely cold temperatures that often (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
is standard for gas-fired compressors, offering a high efficiency over a wide range of loads. Heat can be recovered from the engine jacket and exhaust system. However gas compressors need more maintenance, have a shorter useful life and have a greater likelihood of downtime. Pumping systems account
More Information Top
-
Immobilized low-level waste disposal options configuration study
A heat- jacketed piping system directs the molten SC from the vitrification plant to storage vaults.
-
Piping Handbook, Seventh Edition > DOUBLE CONTAINMENT PIPING SYSTEM DESIGN
(Source: “Failure Assessment and Redesign of a Jacketed Piping System , a Practical Approach,” by W. E. Short II, Pressure Vessels and Piping Conference, 1988, ASME, PVP Vol. 139, #H00423.) .
-
Design assessment for Melton Valley liquid low-level waste collection and transfer system upgrade project at Oak Ridge National Laboratory, Oak Ridge, Tennessee
(6) Building 7920 LLLW Collection System Building 7930 LLLW Collection System LLLW Underground Transfer System to MCS MCS Building(inc1udingall equipment contained therein) LLLW Under ground Transfer System to ICPL Valve Box Leak detection system for jacketed piping systems (3) and (5) .
Indicates content that may require registration and/or purchase.