-
Supplier: FluoroSeal, Inc.
Description: The bolt-on Fully Jacketed Plug Valve with standard flanges eliminates the need to oversize piping flanges, translating in tremendous savings to the user. Among other features, the ease of installation allows any FluoroSeal® Plug Valve to be retrofitted in-line in
- Connection Description: Bolt Flange
- Features: Plug Valves
- Media: Water
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd
- Valve Size: 3 inch
- Flow (Cv): 100
- Pressure Rating: 285 psi
- Media Temperature: -20 to 400 F
-
Description: to meet the requirements, which increases the versatility of parts. The noise is reduced by about 10dB compared with ordinary single and double seat control valves. Standard quick-change valve trims are more convenient for on-site maintenance. Even if the valve body is in the
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
-
Supplier: ThermOmegaTech®
Description: of heat from equipment or a process. Since ECONO/HAT-RA valves open on rising temperatures, they can be used in many other thermal relief valve applications. These valves save space, install in seconds, and eliminate the use of extra, expensive and time consuming piping. The
- Valve Size: 0.25 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Radwell International
Description: CORDSET, DOUBLE ENDED, DIN 43650 VALVE PLUG, CABLE EXIT ON GROUND, TYPE "C" 9.4MM SPACING, BLACK HOUSING, 2 CONDUCTORS / 1 GROUND, STRAIGHT THROUGH, 0-220 VAC/DC, 3X18 AWG, 0.5 METER LENGTH, M12 EUROFAST, RIGHT ANGLE MALE CONNECTOR, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 220 volts
- Connector Type: DIN Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: ISC Sales, Inc.
Description: The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design is such that it is impossible for this operation to stop the flow because of the unique port
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Pneumadyne, Inc.
Description: connectors. The plug/socket barb assemblies float and rotate within their respective retaining bars to accommodate the natural twist (lay) of single tubing. To prevent misconnection, one channel connection is off-set. When additional lines are required, more connectors can be stacked to
- English Size: 0.0625 inch
- Features: Aluminum, Brass/Bronze, English, Non Valved
- Connection Type: Barbed, Push-to-Connect / Push-On
- Fitting Type: Coupling, Quick Coupler
-
Supplier: Radwell International
Description: CONNECTOR, MSUD VALVE PLUG, FORM A, 18 MM, PVC JACKET, AWG18 CABLE SIZE, GRAY COLOR, 3 M, 24 VAC/VDC OPERATING VOLTAGE, 4 AMP RATING (PER CONTACT). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Jaygo, Inc.
Description: Supplied for the manufacture of Conductive Epoxies Options Include Carbon Steel, Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs -
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 1.7657328634907734 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.7062931453963093 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.35314657269815464 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements Flush Mounted
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 1.7657328634907734 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: ISC Sales, Inc.
Description: gear box required • Unique seat and seal design requires no adjustments • Teflon® seats for longer service life • Foot pads for rock solid installation • Double-stem O-rings for positive sealing • Easy to access body vent valve • Side drain plugs on each basket well • Piston seal
- Pressure Rating: 200 psi
- Process Temperature: 150 F
- Strainer Type: Basket (or Simplex Basket)
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Pneumadyne, Inc.
Description: connectors. The plug/socket barb assemblies float and rotate within their respective retaining bars to accommodate the natural twist (lay) of single tubing. To prevent misconnection, one channel connection is off-set. When additional lines are required, more connectors can be stacked to
- English Size: 0.17 inch
- Features: Aluminum, Brass/Bronze, English, Non Valved
- Connection Type: Barbed, Push-to-Connect / Push-On
- Fitting Type: Coupling, Quick Coupler
-
Supplier: ASTM International
Description: 10.10.24 Engine Front Cover 10.10.25 Coolant Inlet Adapter 10.10.26 Timing Mark Accuracy 10.10.27 Oil Pump 10.10.28 Oil Dipstick Hole 10.10.29 Oil Pan 10.10.30 Cylinder Head Assembly 10.10.31 Adjustment of Valve Spring Loads 10.10.32 Cylinder Head Installation 10.10.33 Hydraulic Valve
-
Supplier: Leybold USA Inc.
Description: motor Current limits through frequency converter Equipment Integrated frequency converter Electro pneumatic gas ballast valve 24 VDC Purge gas valve 24 VDC
- Pumping Speed: 164.64 CFM
-
Supplier: Leybold USA Inc.
Description: motor Current limits through frequency converter Equipment Integrated frequency converter Electro pneumatic gas ballast valve 24 VDC Purge gas valve 24 VDC
- Pumping Speed: 123.48 CFM
-
Supplier: Caterpillar Oil & Gas
Description: Diagnostic codes help pinpoint cylinder and component of interest. Spark plug maintenance codes identify spark plug condition Ease of Operation - Deep sump oil pan has a larger capacity for normal 750-hour oil change intervals - High-strength pan and rails for excellent mounting and
- Horse Power: 637 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: engine against detonation damage. Higher voltage and longer spark duration mean easier starts, fewer misfires, and smoother operation. Diagnostic codes help pinpoint cylinder and component of interest. Spark plug maintenance codes identify spark plug condition Ease of Operation • Deep
- Horse Power: 425 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: secondary, mid-mount (LH 2 micron high performance) Fuel transfer pump, LH front Fuel priming pump, LH mid-mount Fuel sample valve, mounted on fuel filter base Lube System Crankcase breather — rear valve cover Oil cooler — RH Oil filter — RH Oil pan — front sump Oil filler — LH front
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: valve, mounted on fuel filter base. Lube System Crankcase breather — rear valve cover Oil cooler — RH (dual) Oil filter — RH, LH Oil pan — front sump Oil dipstick — LH front Oil pump Mounting System Front support (shipping only) Power Take-Offs Crankshaft pulley, 203.2 mm (8 in), 3
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
Find Suppliers by Category Top
Featured Products Top
-
used to flush dirt and other foreign matter from the water-cooled compressor heads. If left un-cleaned, the cooling jacket in the head can become completely blocked by foreign matter. The GURU PC® valves (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
used to flush dirt and other foreign matter from the water-cooled compressor heads. If left un-cleaned, the cooling jacket in the head can become completely blocked by foreign matter. The GURU PC® valves (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
tool is used to flush dirt and other foreign matter from the water-cooled compressor heads. If left un-cleaned, the cooling jacket in the head can become completely blocked by foreign matter. The GURU PC® valves (read more)
Browse Drain Valves Datasheets for ThermOmegaTech®
More Information Top
-
WABASH RIVER COAL GASIFICATION REPOWERING PROJECT
At the outlet of the boiler, there is a steam- jacketed plug valve used for troubleshooting.
-
plug valve - offers from plug valve manufacturers, suppliers, exporters & wholesalers
Three Way Jacket Plug Valves .
-
CR4 - Thread: Research on Valve Pipe & fittings
Ball, Gate, Globe, Swing Check, Wafer Check, Rubber-lined / High Performance Butterfly, Pressure seal Valve / Bellowseal Valve / Jacketed Valve / Plug Valve / Stop Check.
-
Dimethyl Ether (DME) from Coal
The condenser channel should have a sulfur boot or tangential liquid sulfur outlet nozzle which has its own steam jacketed full bore plug valve located as close to the outlet nozzle as possible.
-
CR4 - Thread: pLUG vALVE
WHY WE USE PLUG VALVE IN SULFUR JACKETED LINES?
-
Ceramic Pipe Fittings for Chemical and Oil Refining Plant
Armored porcelain conical plug valve : 1) jacket ; 2) plug; 3) body; 4) bolt; 5) tailpiece; 6) cab; 7) compression bolt; 8) pressure flange; 9) pressure sleeve; 10) gland seal.
-
Cylinder Head Design for High Peak Firing Pressures
All required design elements such as ports, injector, glow plug , water jacket , valves , valve train, camshaft, oil passages and seals have to be arranged in a limited space.
-
Design / Analysis and Development of Cylinder Head for High Performance 3 Cylinder CRDi Euro-V Diesel Engine for a High Combustion Pressure of 200 Bar
Arrangement of design elements such as ports, injector, glow plug , water jacket , valves , valve train, camshaft, oil passages and seals in a limited space Carry components like intake & exhaust manifolds, FIE pump, EGR, rocker cover, head bolt, head gasket, etc.
-
Contribution to the Qualification of Technical Microwave Systems and to the Validation of Microwave‐Assisted Reactions and Processes
borosilicate glass, aluminium crimp top with silicon septa borosilicate glass partially with Teflon jacket , screw plug with pressure control valve borosilicate glass with duct for fiber-optic sensor .
-
Research and development of 469QJ methanol engine
Through the hole under cylinder head bottom surface, the water in cylinder head jacket pass around exhaust valve seat, spark plug and combustion chamber from rear to the cylinder head's foreside.
Indicates content that may require registration and/or purchase.