Products/Services for Jacking Oil Pump Steam Turbines
-
Steam and Gas Turbines - (79 companies)...in terms of product specifications. Steam turbines differ in terms of inlet steam pressure and temperature, exhaust steam pressure, pump power, and pump speed. Speed control is either manual or automatic. Pressure, temperature, and the cleanliness... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Liquid Handling Pumps - (2272 companies)...liquid handling pumps include all pumps designed to handle industrial liquid media such as water, wastewater, chemical slurries, oil, coolant fluid, or sewage. Pump Operation. In terms of operation, all pumps are ultimately classified as either... -
Turbine Pumps - (249 companies)Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet. Turbine pumps... -
Electrohydraulic Cylinders - (46 companies)...compressors, and in steam turbines that are used in hydropower generation. An electrohydraulic actuator is combined with a pilot valve, power cylinder, and electronic feedback component and is designed to operate in mechanically-driven... -
Pressure Relief Valves - (1010 companies)Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves...
-
Air Compressors - (1122 companies)These piston-driven air compressors are designed for intermittent use. Rotary screw air compressors use twin screws instead of pistons to pressurize air. They are designed for continuous use and have a rated duty cycle of 100%. Centrifugal air compressors are turbine...
-
Gearboxes and Gearheads - (1008 companies)...is designed to handle. Exceeding the maximum input speed can result in oil "churning," which is detrimental to the life of the speed reducer. Features. Multiple output shafts can be driven by a single input shaft. The output shafts are usually parallel...
-
Industrial Valves - (3059 companies)...such as water or oil. Safety valves are used for compressible fluids such as steam. Valve Components. Valves can vary greatly in size and design but there are several basic components to valve functionality. The body of the valve holds the parts together...
-
Steamers and Steam Generators - (118 companies)...are used to remove oils, petroleum compounds, cutting fluids, grease, wax, and other oil or petroleum-based soils. These steamers and steam generators are used instead of degreasing cleaning agents that are chemically-based. Related Information...
Product News
-
Kaydon Filtration Corporation
Steam Turbine Oil Conditioning & Water Removal High-Efficiency Oil Conditioning for Reliable Turbine Performance. The most efficient conditioning system in the market for water removal, TURBO-TOC (R) removes 100% of damaging water from turbine oil and reduces Total Water Content to 100 ppm (0 ppm free, 0 ppm emulsified, 100 ppm dissolved). Engineered for high-efficiency fluid conditioning. TURBO-TOC (R) systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Kaydon Filtration Corporation
Boost Turbine Reliability with Oil Conditioning . TURBO-TOC (R) units consistently achieve ISO 15/13/11 cleanliness levels and restore turbine oil to "clear and bright " condition, minimizing the risk of varnish formation, bearing wear, and unplanned outages. TURBO-TOC (R) systems deliver: Longer Turbine Life: TURBO-TOC (R) continuously removes harmful contaminates, keeping your oil system flushed and increasing reliability. Reduced Bearing Failure: When both water and particulate are brought down to acceptable levels, bearing failures are eliminated... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
ExxonMobil Chemical Company - Synthetic Base Stocks
Synthetic Wind Turbine Gear Oil Wind turbine power generation capacity and turbine size are both increasing, which drives wind power 's competitiveness by reducing the levelized cost of electricity. However, increasing power generation increases the loads on the gearbox and bearings, which increases the stress on the lubricants needed to protect the equipment. Going up-tower costs your wind industry customers money. That 's why they want long-lasting gear oil that minimizes maintenance while enhancing equipment life... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Kaydon Filtration Corporation
Turbine Oil Problem? KL30 Turbo-TOC to the Rescue! KL30 Turbo-TOC system installation solved refinery turbine oil problem. A large refinery on the west coast experienced a severe water contamination problem in their lube oil used for their rotating equipment. Local distributor responded and quickly had Kaydon send a stock KL30S2 explosion proof system to refinery. After two weeks of use, this is the response from the customer: "WATER CONTENT (PER KARL FISCHER ANALYSIS) OF THE CIRCULATING LUBE OIL CONTINUES TO DECLINE. WE ARE SAMPLING WEEKLY... (read more)Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
Dickow Pump Company, Inc.
TPM sealless mag-drive turbine pumps Turbine Pumps Type TPM. The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the flow and head are easily controlled due to the steep nature of the performance curve. The ablity of the tubrine pump to handle entrained vapor makes it ideal for pumping volatile fluids near their boiling point to ensure there is no vapor lock. The hermetically sealed design of the TPM offers a superior... (read more)Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Tronics Microsystems
IoT Vibration Sensor for Motors, Pumps & Turbines Industrial IoT Vibration Sensor for Predictive Maintenance of Motors, Pumps and Wind Turbines. Unplanned equipment failures often begin with small vibration anomalies that can lead to bearing damage, shaft misalignment, gearbox faults, reduced asset performance, and costly machine downtime. As industries accelerate adoption of Condition-Based Monitoring (CBM), Predictive Maintenance, Industrial IoT (IIoT), and Smart Maintenance strategies, continuous machine health monitoring has become... (read more)Browse Vibration Sensors Datasheets for Tronics Microsystems -
Dickow Pump Company, Inc.
Applications of Hot Oil Sealless Pumps Hot Oil Circulation Pumps with Magnetic Coupling. Hot Oil Sealless Pumps. Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse applications. What Are Hot Oil... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
What Are Hot Oil Sealless Pumps? Hot Oil Sealless Pumps. Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse applications. What Are Hot Oil Sealless Pumps?. Hot oil sealless pumps... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Pumps designed for hot oil applications Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications: The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Agilent Technologies - Vacuum Products
Scroll Pumps: Oil-free, Contaminant-free Operation Scroll pumps' oil-free, dry operation prevents contamination in cryogenic processes. These pumps also offer high compression ratios and stable operation under changing mass flow, making them flexible for different applications that use cryogenics. Access this brochure to learn more: https://www.agilent.com/cs/library/brochures/br-idp-dry-scroll-pump-family-5991-7583EN-agilent.pdf (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products
-
CR4 - Thread: DC Shunt Motor Speed Control
We are commissioning a DC Shunt motor used for DC Jacking Oil Pump in a Steam Turbine application.
-
Failure Analysis of a Jacking Oil Pump
Jacking oil pumps are used in steam turbines (Fig. 1).
-
Engineering Solutions for Manufacturing Processes
The shaft center of steam - turbine generator, showing relative position of shaft and bearing bush, would changed when jacking oil pump or turning gear started, raising speed and loading carrying.
-
The Research on Shaft Center Position of Ultra-Supercritical Steam-Turbine Generator
The shaft center of steam - turbine generator, showing relative position of shaft and bearing bush, would changed when jacking oil pump or turning gear started, raising speed and loading carrying.
-
Scientific.Net: Materials Science
Abstract:The shaft center of steam - turbine generator, showing relative position of shaft and bearing bush, would changed when jacking oil pump or...
-
Scientific.Net: Materials Science
Abstract:The shaft center of steam - turbine generator, showing relative position of shaft and bearing bush, would changed when jacking oil pump or...
-
Scientific.Net: Materials Science
Abstract:The shaft center of steam - turbine generator, showing relative position of shaft and bearing bush, would changed when jacking oil pump or...
-
Advanced Materials Research
Abstract:The shaft center of steam - turbine generator, showing relative position of shaft and bearing bush, would changed when jacking oil pump or...
-
CR4 - Thread: steam turbine bearing metal temperature going high
recently during coasting town of one of our 116 MW steam turbine the Steam inlet bering metal temperature reached momentarily up to 125 degc … we have some remedy for this? we have also a jacking oil pumping system which comes in…
-
Advanced Thermal Storage for Central Receivers with Supercritical Coolants
…450,000 lb/hr main steam flow rate Generator - 2 … Direct drive, solid state Turbine turbine gear and motor … gas control panel Lube oil reservoir - 10,000 gallons … 175 cfm Primary oil pumps - Vertical centrifugal, single stage … mounted on oil reservoir Jacking oil pumps - Positive displacement…
Indicates content that may require registration and/or purchase.