Products/Services for Jaquet Speed Probe
-
CMM Probes - (91 companies)...of the CMM probe types. They offer low over-travel force, simple interfacing, and robust and universal filament. Strain-sensing CMM probes offer fewer lobing errors, long operating life, wide operating speed range, and long stylus carrying...Probe TypeMountingAxes -
Speed Controls - (69 companies)Speed controls, including speed regulators and rate controllers, are used to decelerate and regulate the speed of loads such as moving carriages and machining feeds near the end of their travel. They frequently use fluid dampening methods... -
Temperature Probes - (922 companies)Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature... -
Styli and Probes - (80 companies)Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners. Styli and probes are slender rod-shaped stems and contact tips or points... -
Speed Logs - (26 companies)Speed logs measure the transit speed of vessels. Speed logs, also known as ship logs, chip logs, or common logs, measure the speed of a vessel. The speed is determined with reference to water flowing by the hull (water reference speed...
-
Adjustable Speed Drives - (212 companies)Adjustable speed drives alter the speed of a driven shaft to a speed selected by an operator. Adjustable speed drives change the speed of a driven shaft to a speed selected by the operator. Additionally, these drives are used to maintain the speed...
-
Speed Sensors - (161 companies)Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers. Description. Speed sensors...
-
High Speed Cameras - (131 companies)High speed cameras are video cameras manufactured with an emphasis on extreme frame rates. This allows for the slow-motion analysis of fleeting details and motion that would not be observable with a standard video camera. These cameras find...
-
Fiber Optic Probes - (33 companies)Diode array fiber optic probes combine flexibility with relatively high speeds. Refractometry probes are used in medical fields such as hematology.
-
IC Pin Probes - (19 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
Product News
-
RIFTEK EUROPE Sp. z.o.o.
Laser probes for holes inspection Laser Triangulation Probes, RF609 and RF609Rt Series. The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The series includes seven lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - high speed sensors, RF609 (RF609Rt) - laser probes, RF600 - large-base... (read more)Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Ametek Solartron Metrology
Digital Gauging Probes – Spring Push Digital Gauging Probes. Spring Push Probe - DP/S. Feather Touch Spring Push Probe - DT/S. Compact Spring Push Probe - DZ/S. Ultra Feather Touch Spring Push Probe - DW/S. Whether the application is in a manufacturing environment or in a laboratory, Solartron Metrology 's extensive range of gauge probes has something suitable for a very wide range of environments. Click Here to see Digital Gauging Probes on the Solartron Metrology web site. (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
SCANOLOGY
Precision Wireless 3D Probing Tool NimProbe Compact Optical 3D Probing System. Provides metrology-grade probing accuracy, ensuring reliable measurement of critical features and geometric elements. Compact and lightweight design allows easy access to confined spaces and complex geometries. Fully wireless operation, enabling flexible and efficient on-site measurement without cable constraints. Designed for contact-based data capture, ideal for measuring holes, edges, hidden points, and reference features. Integrates seamlessly... (read more)Browse 3D Scanners Datasheets for SCANOLOGY -
Renishaw
Renishaw Probes: Improving the Machining Process Time is money. Time spent manually setting work piece positions and inspecting finished product is better invested in machining. Renishaw probing systems eliminate costly machine down-time and the scrapping of components associated with manual setting and inspection. Improve my process: Increase throughput from your existing assets - If your machines are overloaded then you may be facing a sizeable capital investment to make up the shortfall. But what if you could extract more throughput from... (read more)Browse Styli and Probes Datasheets for Renishaw -
Lake Shore Cryotronics, Inc.
Temperature Probes Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic temperature probe is the optimum choice. Encased in one of these stainless steel thermowell fixtures, the sensor can perform as designed, unaffected by high pressure and sealed to keep electrical components and wiring... (read more)Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
TPS Elektronik GmbH
Current Probe - Current probe CP503B Micsig CP503B High Frequency AC/DC Current Probe. The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe delivers exceptional accuracy with a DC~50MHz bandwidth, making it ideal for high frequency current signal measurement probe tasks. It features dual current ranges of 6A (20mA~6Apk) and 30A (50mA~30Apk... (read more)Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Ametek Solartron Metrology
Orbit® 3 Digital Probes with In-Line Connector screening for magnetic and electrical immunity. The In-Line Connector feature allows flexibility while maintaining a very high resolution, excellent linearity and a high data speed of the Orbit (R) 3 system. Probes can be replaced without any reprogramming of the controlling software. Small diameter of the connector allows easier threading through a machine for replacement. It has a lightweight, corrosion resistant glass reinforced thermoplastic body, with IP67 protection against dust and water ingress... (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Volktek Corporation
Case Study: Wafer Prober Network Performance Tokyo Electron 's Prexa TM MS is a fully automated 300mm wafer prober designed for advanced DRAM testing. As memory devices become more complex --requiring more test pins, generating more heat, and demanding precise high-load control --the system needs highly reliable data communication to maintain accuracy and throughput in mass production. To meet these requirements, Tokyo Electron integrated the Volktek Switch INS-8408A into the Prexa TM MS. The switch was chosen for its reliability... (read more)Browse Network Switches Datasheets for Volktek Corporation -
Ametek Solartron Metrology
Digital Lever Probe - DL Lever Probes are generally used for precision gauging of components, such as shafts, for profiling but the Orbit (R)3 compatible Lever Probe is not restricted to such small applications. The narrow body (compared to devices based on dial test indicators) coupled with a gentle touch down to 0.05N enables access to difficult to reach details, even on fragile components. Due to it 's cylindrical housing geometry, the Lever Probe can be mounted in any attitude relative to the intended target... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Ametek Solartron Metrology
3mm Digital Gauging Probes Thinner body probes with high accuracy and good repeatability are a perfect solution for checking certain dimensions in automotive and heavy machining industries that may require multiple points, but in spaces where standard gauging probes would be too big to fit into, to check ridges in tight gaps and diameters. (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology
-
Polyhedral representation conversion up to symmetries
… potentially solved with pivoting methods (possibly up to symmetry as below), the “ probing feature” of lrs … Finally, let us remark, that parallelization is a possible way to speed up the (recursive) Decomposition Methods … An incremental method We briefly sketch here the Cascade algorithm by Jaquet [Ja93], which is a sym …
-
Is atomic-scale dissipation in NC-AFM real? Investigation using virtual atomic force
microscopy
2 CSEM Centre Suisse d’Electronique et de Microtechnique SA, Jaquet -Droz 1, Case Postale, CH-2002 Neuchˆatel … … conservative tip–surface interaction was implemented using the theory of dynamical response in scanning probe microscopy with energies … The effect of the fast-direction scanning speed on the image formation is also investigated and discussed. .
-
Combining data from a multisensor tag and passive sonar to determine the diving behavior of a sperm whale (Physeter macrocephalus)
… fact that NRV Alliance was not always on straight course and at constant speed and the animal … As already observed by Teloni et al. [32] and Jaquet et al. [19], the temporal structure of … … lower values of the ICI with decreasing depth seems to indicate a depth- probing functionality of these …
-
Comparative proteome and transcriptome analysis of lager brewer's yeast in the autolysis process
Irizarry RA, Hobbs B, Collin F, Beazer-Barclay YD, Antonellis KJ, Scherf U & Speed TP 2003) Exploration, normalization, and summaries of high density oligonucleotide array probe level data. … Strub JM, Zugmeyer S, Kobi D, Carte N, Van Dorsselaer A, Boucherie H & Jaquet -Gutfreund L .
-
Piezoresistive cantilever array for life sciences applications
2 Institute of MicroTechnology, University of Neuchâtel, Rue Jaquet -Droz 1, CH-2002 Neuchâtel, Switzerland E-mail … … Microscopy (AFM) techniques are used with one- or two-dimensional arrays of piezoresistive probes for parallel imaging. It guarantees also an increased speed over techniques based on an individually operated Scanning Probe Microscope (SPM …
-
Piezoresistive scanning probe arrays for operation in liquids
3 Swiss Center for Electronics and Microtechnology CSEM SA, Jaquet -Droz 1, 2002 Neuchâtel, Switzerland . Laure.aeschimann@unine … Piezoresistive scanning probe arrays have been developed in view of operation in liquid environments. However, a major drawback of SPM is its slow scan speeds and limited scan sizes which limit …
-
Parallel AFM imaging and force spectroscopy using two‐dimensional probe arrays for applications in cell biology
… by a tip with an apex radius of few nanometers is used to probe different surfaces with … Increasing the acquisition speed , as in high-speed AFM [Ando et al., 2001; Humphris et al., 2005 … * Correspondence to: A. Meister, CSEM Centre Suisse d’Electronique et de Microtechnique, Rue Jaquet -Droz 1, 2002 Neuchaˆtel …
-
The simultaneous measurement of elastic, electrostatic and adhesive properties by scanning force microscopy: pulsed-force mode operation
This can be achieved at a normal scanning speed and with much lower expenditure in data storage … … atomic force microscopy Appl. Phys. Lett. 65 1195–7 [14] Mizes H A, Loh K-G, Miller R J D, Ahujy S K and Grabowski E F 1991 Submicron probe of polymer adhesion with … … 2901–3 [15] CSEM Inc, Jaquet Droz 1, Case Postale …
-
Painting of fourth and chromosome‐wide regulation of the 4th chromosome in Drosophila melanogaster
Genome Res 15: 1265–1273 Delattre M, Spierer A, Jaquet Y, Spierer P Nat Rev Genet 6: 410–418 Irizarry RA, Bolstad BM, Collin F, Cope LM, Hobbs B, Speed TP 2003) Summaries of Affymetrix GeneChip probe level data.
-
Papers
the above formula, to the result, that the speed of the oxidation of indigo the amounts of the red Bl. and the sodium hydroxide solution directly, the amount of the yellow Bl. inversely proportionally, is. BL was treated now a second sample before the exposure of the red with 2°/0iger NaOH alkali … … cotton, wool itself participates therefore in the black formation, formation, of one result Jaquet lackartigen A. S …
Indicates content that may require registration and/or purchase.