Products/Services for Jet Eductor Hydraulic
-
Ejectors and Eductors - (37 companies)They are sometimes called aspirators, Venturi pumps, or jet pump ejectors. Because eductors are non-mechanical, they do not include moving parts or require lubrication. Because they do not require electricity, eductors can be used in hazardous environments. Features... -
Jet Pumps - (121 companies)Jet pumps are typically used for drawing water up from a well. These pumps can be used for either shallow or deep well configurations. Jet pumps, also known as ejector pumps, are devices capable of handling and transporting all forms of motive fluid... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Liquid Handling Pumps - (2272 companies)...both axial and radial flow pumps. They push liquid out away from the pump shaft at an angle greater than 90 . Specialized. Some unique dynamic pumps induce velocity in a fluid through specialized means other than an impeller. These include jet... -
Vacuum Pumps and Vacuum Generators - (843 companies)...and require no other power than the compressed fluid. Venturi jet types in the GlobalSpec SpecSearch Database include: Venturi Air Jet. Steam Ejector. Liquid Eductor / Ejector. Backing Vacuum Pumps. Integral "backing" vacuum pumps, also called roughing pumps... -
Water Pumps - (863 companies)...or other power source is provided. AC voltage. DC voltage. Compressed or pneumatic air source. Gasoline or diesel engine. Hydraulic system. Manual. Natural gas. Solar powered. Steam. Water. Material. Material of construction is another key factor...
-
Well Pumps - (188 companies)...such as jet pumps, submersible pumps, mud pumps, and bladder pumps. Well pumps may be used for other applications beyond well water collection, such as unloading tankers or storage tanks, and may include pumping other material besides water...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Turbine Pumps - (249 companies)Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet.
Product News
-
Strainsert
Custom Load Pins for Jet Engine Testing designed for easy fit and operation in common pin-joint hardware configurations, such as shackles, wire rope sockets, and hydraulic actuator joints. Strainsert also specializes in the design and manufacture of custom Load Pins per specific customer requirements including mating hardware geometries, environment considerations, required measurement capacities, and factors of safety. The custom designed pins typically result in a custom drop-in sensor pin replacing the non-instrumented pin... (read more)Browse Force and Load Sensors Datasheets for Strainsert -
jbj Techniques Limited
Hydraulic Starters Hydraulic Starters. Hydraulic starters provide dependable performance in extreme environments and applications where maintenance access is limited. Key features: >> Suitable for all internal combustion engines. >> Very low maintenance requirements. >> Independent starting system ideal for harsh environmental conditions. >> Unaffected by long periods of inactivity. >> Operating pressures up to 206 bar (3000 psi). >> Manual or automatic activation options. >> Engine-specific pinions and flanges... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
Four-Spiral Heavy-Duty Hydraulic Hose Unmatched burst strength & fatigue resistance - Four-layer spiral wire reinforcement delivers exceptional burst strength and endures over 1 million impulse cycles, ensuring reliable performance in the most punishing pulse-pressure applications without hose ballooning. Severe-condition resilience - Advanced hydrogenated nitrile (HNBR) tube and a rugged ozone-resistant neoprene cover withstand -40 F to 250 F (-40 C to 121 C), offering superior resistance to high-temperature hydraulic oils... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Six-Spiral Heavy-Duty Hydraulic Hose performance across a -40 F to 250 F (-40 C to 121 C) range, with outstanding resistance to biodegradable hydraulic fluids, synthetic esters, seawater, drilling muds, and high-temperature steam-cleaning media. Certified extreme performance - Fully certified to SAE J517 R13 and R15 performance criteria, with a maximum working pressure up to 35 MPa (5,000 psi) and a minimum 4:1 burst safety factor, delivering proven reliability and predictable lifecycle management in mission-critical energy and marine... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Four-Spiral Wire Reinforced Hydraulic Hose Assy superior resistance to high-temperature hydraulic oils, seawater, acidic mine water, and high-pressure water jets, effectively extending maintenance intervals. Certified extreme performance - Fully compliant with SAE J517 R15 standard, delivering a consistent maximum working pressure of 42 MPa (6,000 psi) with a 4:1 safety factor, providing ample safety margins and predictable replacement cycles in critical operations where unplanned downtime carries significant consequences. Bespoke configuration... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ametek Solartron Metrology
Jet Series Pneumatic Push Probe – DJ/P Jet "J Type " probes are similar to standard pneumatic transducers except that actuation is by an inbuilt piston. High tip forces are available but as air is vented through a port close to the front of the probe, they have a lower IP rating. These probes will continue to operate even if the gaiter becomes punctured. DJ/P - Pneumatic Push. 2, 5, 10 & 20 mm measuring ranges. Actuation is by a built in piston, separate from gaiter. Same performance as standard Pneumatic probe. Click Here to see... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Acme Engineering Products
High Voltage Jet Type Electrode Steam Boilers High Voltage Jet Type Electrode Steam Boilers 4.16 KV to 25 KV. The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the CEJS to produce maximum amounts of steam in a minimum amount of floor space. Exclusive Features. ACME has been manufacturing the CEJS high voltage jet boilers since... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products
-
Separations Science and Technology, Semiannual progress report, October 1991--March 1992
This will allow evaporation temperatures around 82°C (180°F.) System vacuum is provided by hydraulic jet eductors driven by pumps.
-
Advanced evaporator technology progress report FY 1992
This liquid distillate, along with any noncondensablevapors, is drawn by vacuum into the hydraulic - jet eductor .
-
High-level waste inventory, characteristics, generation, and facility assessment for treatment, storage, and disposal alternatives considered in the US Departm...
Hydraulic pumps and steam- jet eductors are used for waste transfer (WSRC 1992).
-
Hanford Tanks Initiative fiscal year 1997 retrieval technology demonstrations
2 jet eductor pumps, 2 positive displacement pumps needed Hydraulic sludge pump Air conveyance, positive displace- ment pump .
-
Triton® T800
… lateral) tracked: 2.5 km/h pipe rollers: 1 km/h Propulsion system: 1 × 225 kW (300 hp) electro-hydraulic Hydraulic manifolds: 2 × ROV … … 32 bit STD bus Jetting system: 2 × 250 … … burial tools integrated dredge eductor pipeline burial tools hydraulically …
-
Biosolids Engineering and Management
Hydraulic removal can be accomplished by eductors , air-lift pumps, or special centrifugal pumps. … be loosened up in the immediate vicinity of the pump suction by a high-velocity water jet .
-
Unique Hydraulic Lift System
This system combines a new venturi, hydraulic bottom-hole pump and a compact, centrifugal power fluid cleaning … This jet eductor pump, or jet pump, is relatively unaffected by high gas-liquid ratio production or dirty power fluid and requires very little maintenance.
-
Springer Handbook of Marine Biotechnology
… riers were kept submerged by a conical welded stainless steel wire mesh (5 mm openings, wire diameter of 0:56 mm) and mixing was ensured by the downflow jet of a 9:5 mm glass-filled polyethylene eductor po- sitioned vertically over … … generate adequate hydro- dynamic shear to prevent carrier fouling and to create a hydraulic movement minimizing the …
-
Naval Ocean Facilities Research And Development - An Historical Perspective And Current Status
The tool heads consist of alow-speedrotary/impactmechanism,a cable cutter, a spreaderjack, and a water- jet eductor for removing sediment. Concurrently, NCEL is developing hydraulic equip- ment which uses .
-
DISSOLUTION & RESUSPENSION OF STORED RADIOACTIVE WASTE & ON SITE TRANSPORT & HANDLING FOR CONDITIONING FOR WASTE RETRIEVAL
This new technology enhances the performance of hydraulic -liquid pumps (Annex-). 3.C.l.h Water Jet Eductor Water-powered jet pumps range from low pressure drives (100 pounds per square inch) to the high pressure (10,000 pounds per square inch) system used by ORNL at GAAT.
Indicates content that may require registration and/or purchase.