-
Supplier: Accuris
Description: Weld bolts
-
Supplier: Accuris
Description: Foundation Bolts
-
Supplier: Accuris
Description: Wing bolts
-
-
Supplier: Accuris
Description: Bolt Clippers
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 0.9842525 inch
- Fastener Standards: JIS
- Metric: M8
- Features: Other
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 0.9842525 inch
- Fastener Standards: JIS
- Metric: M6
- Features: Other
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 2.362206 inch
- Fastener Standards: JIS
- Metric: M10
- Features: Other
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 0.6299216 inch
- Fastener Standards: JIS
- Metric: M6
- Features: Other
-
Supplier: NBK America LLC
Description: Flat head bolt with a pin at the center of the hexalobular socket *1. This prevents mounting and removing with regular tools. Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. *1: The hexalobular shape is prescribed by
- Length: 0.4724412 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ISO, JIS
- Metric: M4
-
Supplier: NBK America LLC
Description: Plain washers for high strength stainless steel bolts. Hardness is 300 HV or higher. Even higher hardness than general stainless steel plain washers. Suited to use with stainless steel bolts of tensile strength 800 N/mm2 to 1000 N/mm2. *1 Use in combination with high strength stainless
- Outside Diameter: 0.393701 inch
- Washer Type: Flat / USS Washer
- Metric Size: M 5
- Material: Stainless Steel
-
Supplier: Teledyne D.G.O'Brien, Inc.
Description: No Description Provided
- Voltage Rating: 625 volts
- Operating Temperature: -40 to 73.88888888888889 C
- Dielectric Withstanding Voltage: 1.9 kilovolts
- Wires: 1-Wire
-
Supplier: Teledyne D.G.O'Brien, Inc.
Description: No Description Provided
- Voltage Rating: 625 volts
- Operating Temperature: -40 to 73.88888888888889 C
- Dielectric Withstanding Voltage: 1.9 kilovolts
- Wires: 1-Wire
-
Supplier: NBK America LLC
Description: Special keys for hexalobular socket head screws allow you to tighten at higher torques more safely.⇒Features of the Hexalobular Socket *The hexalobular shape is prescribed by JIS B 1015:2008(ISO 10664:2005)“Hexalobular internal driving feature for bolts and screws”.
- Drive Type: Hex
-
Supplier: NBK America LLC
Description: The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing coupling bolts. This makes maintenance
- Bore Diameter: 6.692917 inch
- Coupling Diameter: 1.39763855 inch
- Angular Misalignment: 0.166666666666667 degrees
- Rated Torque: 141,592.920353982 In-lbs
-
Supplier: Victaulic Co. of America
Description: Allows building up at a 90° angle from the pump saving valuable space in the mechanical room while still protecting the pump against cavitation Flanges may be machined to match most global (ANSI, DIN, GB, JIS, and AS-E) flange bolt hole patterns within the diffuser pressure rating
- English Size: 14 to 24 inch
- Fitting Type: Elbow
- Features: English
- Connection Type: Flange
-
Supplier: FHD Bearings Co., Ltd.
Description: Oval flange ball bearing unit with extended inner ring and set screw locking, cast iron housing, JIS These oval flanged ball bearing units are compliant with JIS standards. They consist of an insert bearing, with an extended inner ring and set screw locking, and are suitable for
- Outside Diameter: 9.842525 inch
- Overall Width: 2.70472587 inch
- Application: Agriculture
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number:LD 004L2-BVFS1 Key Specifications/Special Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other Manufacturing standards: API, ANSI, BS, DIN, and
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 716 F
- Features: ANSI, API, Bolt Flange, Butt Weld, DIN, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS Connection: wafer, lug, flanged and BW Pressure: from PN1.6 to PN5.0MPa Applicable temperature: from -273°C to
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Features: API, Bolt Flange, DIN
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: KITZ Corporation of America
Description: KITZ ductile iron valves are made of JIS FCD-S or ASTM A395 ductile iron. The history of the introduction of ductile iron valves on the market is rather short, however, the de-mand is steadily increasing as a result of their economic advantage as well as the fact that their wide range of
- Valve Size: 0.375 to 8 inch
- Pressure Rating: 10,000 to 20,000 psi
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS Connection: wafer,
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Features: ANSI, API, Bolt Flange, DIN
- Primary Material: Aluminum, Brass / Bronze
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Media: Air, Steam
- Valve Type: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Media: Air
- Valve Type: Control Valves, Diverter Valves, Mixing Valves
-
Supplier: KSB AG
Description: Design Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling. EN, ASME, JIS
- Valve Size: 1.968505 to 17.716545 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -58 to 302 F
- Number of Ports/Ways: 2
-
Supplier: PTC/Creo
Description: Library--an integrated module inside Creo Elements/Direct Modeling, features an extensive library of over 173,000 ANSI, DIN, ISO and JIS components, such as bolts, washers, nuts, and miscellaneous hardware. In addition to reusing these 3D design components from the library, you can
-
Description: Description Introduction of Hand-Operated Globe Control Valve Hand-operated globe type control valves are widely used in various industries, such as oil and gas, chemical, and petrochemical, to control the flow of fluids and gases. These valves are manually operated and come in various sizes,
- Features: Bolt Flange
- Valve Type: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Media: Steam
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With manual gearbox, electric, hydraulic actuator or counter weight. U-section / double flanged body with flat faces (T5). EN, ASME, JIS connections possible. Applications Water supply, water treatment, irrigation, disposal,
- Valve Size: 43.30711 to 125.98432 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 33.8 to 149 F
- Number of Ports/Ways: 2
-
Supplier: KG International FZCO
Description: Plummer Block Housings help to form Bearing units, with Self-aligning Ball Bearings and Spherical Roller Bearings. They permit flexibility in the choice of bearing, location on Shaft and lubrication. Made on modular princeiple using Cast Iron HT 200 JIS 5501, KG Housings are available in a
- Nominal Shaft / Bore Size: 0.5 to 3 inch
- Base to Bore Center Distance: 1.375 to 3.25 inch
- Center to Center Mounting Hole Distance: 3.75 to 8.5 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Supplier: ARGAL s.r.l.
Description: adaptor designed to host electric motor compliant to IEC standard (NEMA-JIS on request); Self centring design eases remote assembly of motor to pump. CHEMICAL RESISTANCE Construction available with different blends of epoxy vinyl ester makes these pumps resistant to a broad range of corrosive
- Discharge Size: 1.968505 to 3.93701 inch
- Maximum Discharge Flow: 184.9204 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: ARGAL s.r.l.
Description: Flange adaptor designed to host electric motor compliant to IEC standard (NEMA-JIS on request); Self centring design eases remote assembly of motor to pump. CHEMICAL RESISTANCE Construction available with different blends of epoxy vinyl ester makes these pumps resistant to a broad range of
- Discharge Size: 3.149608 to 3.93701 inch
- Maximum Discharge Flow: 167.30893333333333 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps
- Pump Housing Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
You can order hexagon head bolts and screws directly from this page. Simply, select the product you are interested in and click ‘Add to shopping cart’ below the product preview image and ‘Request quote’. We’ll then get back to you with a quote. You will need to create a free account if you haven’t done so already. (read more)
Browse Bolts Datasheets for BUMAX® -
BUMAX bolts are now available with built-in preload sensors to enable remote preload monitoring, analysis and insights. Strainlabs – a provider of comprehensive smart-bolt systems (read more)
Browse Bolts Datasheets for BUMAX® -
What are high-tensile fasteners?
High-tensile fasteners are specialized components designed to withstand extreme stress without deforming or failing. These fasteners are graded based on their tensile strength, which measures their ability to resist breaking under tension. One of the key differentiators for most BUMAX fasteners is that they are cold formed and thread rolled. The pr...
(read more)
Browse Bolts Datasheets for BUMAX® -
Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance.
Types of duplex stainless steel:
- Lean duplex – similar or lower c...
Browse Bolts Datasheets for BUMAX® -
Stainless steel fasteners have properties that offer attractive solutions for a wide range of applications.
We help you to choose the right material for your particular needs – to guarantee a trouble-free lifespan and low lifecycle cost.
(read more)
Browse Bolts Datasheets for BUMAX® -
BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. BUMAX® SDX NORSOK in stock BUMAX® SDX Norsok Stud bolts and heavy hex nuts in UNS S32760 are in stock (read more)
Browse Bolts Datasheets for BUMAX® -
, and meet performance demands across various sectors. For many applications, standard fasteners fall short. That’s where custom fasteners from a reliable source like National Bolt & Nut Corp. play a critical role. What Are Custom Fasteners? Custom fasteners are (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Continued supply chain chaos Made in USA affordable / logistical option National Bolt & Nut's large inventory of standard fasteners can prevent line down situations. NBN offers quick turnarounds on non (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
the event of malfunctions, predictability is the top priority. Together, our four technology brands offer comprehensive bolting to help reduce downtime and increase the mechanical integrity within the oil and gas industry. Visit our site for: DOWNSTREAM OIL & GAS (read more)
Browse Bolts Datasheets for Nord-Lock Group -
and core testing Complete dimensional inspection including over 230-setting plug gauges National Bolt & Nut currently supplies the following fasteners to customers in the Alternative Energy industry (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Studies of Evaluation of Hydrogen Embrittlement Property of High-Strength Steels with Consideration of the Effect of Atmospheric Corrosion
The change of cumulative fracture ratio of the high-strength bolts for about 10 years exposure test was reported.[44] In the exposure tests, construction JIS bolts with a diameter of 22 mm were exposed at Okinawa and Tsukuba, Japan.
Indicates content that may require registration and/or purchase.