-
Supplier: Accuris
Description: T-Slot Bolts
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 1.968505 inch
- Fastener Standards: JIS
- Metric: M10
- Features: Other
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 1.181103 inch
- Fastener Standards: JIS
- Metric: M10
- Features: Other
-
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 1.3779535 inch
- Fastener Standards: JIS
- Metric: M10
- Features: Other
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 1.7716545 inch
- Fastener Standards: JIS
- Metric: M10
- Features: Other
-
Supplier: Accuris
Description: Shipbuilding - Turnbuckles with Eye Bolts
-
Supplier: Accuris
Description: Ships' U-Bolts for Steel Pipe
-
Supplier: Accuris
Description: T-slot bolts (Amendment 1)
-
Supplier: NBK America LLC
Description: Flat head bolt with a pin at the center of the hexalobular socket *1. This prevents mounting and removing with regular tools. Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. *1: The hexalobular shape is prescribed by
- Length: 0.393701 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ISO, JIS
- Metric: M3
-
Supplier: NBK America LLC
Description: the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. Anodized products are also available. Please contact our customer service. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving
- Length: 0.393701 inch
- Material: Aluminum
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ISO, JIS
-
Supplier: NBK America LLC
Description: performance is improved. Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
- Length: 0.393701 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ISO, JIS
- Metric: M4
-
Supplier: NBK America LLC
Description: Plain washers for high strength stainless steel bolts. Hardness is 300 HV or higher. Even higher hardness than general stainless steel plain washers. Suited to use with stainless steel bolts of tensile strength 800 N/mm2 to 1000 N/mm2. *1 Use in combination with high strength stainless
- Outside Diameter: 0.393701 inch
- Washer Type: Flat / USS Washer
- Metric Size: M 5
- Material: Stainless Steel
-
Supplier: KSB AG
Description: dismantling and dead-end service with counterflange. EN, ASME, JIS connections possible. Applications Shut-off and control duties in all industrial and energy applications. Overview of technical data Actuator options available ex works Pneumatic actuator type ACTAIR; Hydraulic actuator type
- Valve Size: 1.574804 to 39.3701 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 392 F
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number:LD 004L2-BVFS1 Key Specifications/Special Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other Manufacturing standards: API, ANSI, BS, DIN, and
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 716 F
- Features: ANSI, API, Bolt Flange, Butt Weld, DIN, Other
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Media: Air, Steam
- Valve Type: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Media: Air
- Valve Type: Control Valves, Diverter Valves, Mixing Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Working pressure: PN10; PN16 Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230 degrees C Size range: from 2 to 40 inches diameter (DN25 to DN1000mm) Face to face according to
- Valve Size: 2 to 40 inch
- Media Temperature: -40 to 834.8 F
- Features: ANSI, API, Bolt Flange, Butt Weld, DIN, Other, Swing Check Valves
- Primary Material: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
Find Suppliers by Category Top
Featured Products Top
-
portion of the bolt. This lack of threads is known as a lag. It facilitates a smooth surface attachment to wood, while the threaded end is more like a wood screw rather than a typical bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
You can order hexagon head bolts and screws directly from this page. Simply, select the product you are interested in and click ‘Add to shopping cart’ below the product preview image and ‘Request quote’. We’ll then get back to you with a quote. You will need to create a free account if you haven’t done so already. (read more)
Browse Bolts Datasheets for BUMAX® -
Getting Superbolt into space was a big deal, but it’s suitability to secure critical bolted joints hasn’t always been applied in such awe-inspiring fields. The journey is still unfolding, from an industrial fix in the beating heart of US manufacturing to a global brand that is synonymous with industrial multi-jackbolt tensioning, and now a leader at the forefront of predictive maintenance and digital bolting. (read more)
Browse Bolts Datasheets for Nord-Lock Group -
Hex Flange Bolts F436 Flat Washers (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
surface attachment to wood, while the threaded end is more like a wood screw rather than a typical bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the use of a tool, a t-handle bolt is often the best option. These (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
wood screw rather than a typical bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the use of a tool, a t-handle bolt is often the best option. These bolts have an extended head in the shape of a T, allowing (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the use of a tool, a t-handle bolt is often the best option. These bolts have an extended head in the shape of a T, allowing for hand tightening or loosening (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
more like a wood screw rather than a typical bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the use of a tool, a t-handle bolt is often the best option. These bolts have an extended head in the shape of a T (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
lack of threads is known as a lag. It facilitates a smooth surface attachment to wood, while the threaded end is more like a wood screw rather than a typical bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Getting Superbolt into space was a big deal, but it’s suitability to secure critical bolted joints hasn’t always been applied in such awe-inspiring fields. The journey is still unfolding, from an industrial fix in the beating heart of US manufacturing to a (read more)
Browse Bolts Datasheets for Nord-Lock Group
More Information Top
-
Note
Feasibility of improved slotted bolted connection for timber moment frames
12 The grade and diameter of the high strength bolts were F10T ( JIS B1186) 13 and 16 mm.
-
Earthquake Resistant Buildings
…– SUS 304; insertion plate – PL2 Â 300 dia (11 layers); flange plate 22 Â 500 Â 500 SS41 (JIS G 3101 type 2); base plate 9 Â 500 Â 500; fixing bolt H.T.B F10T ( JIS B 1186) M20 .
-
Materials and Joints in Timber Structures
As previous mentioned in 3.1, thick material plywood (t= 24 mm) is used, and a bolt is set to M16- F10T (from JIS grade.
-
Feasibility of improved slotted bolted connection for timber moment frames
The grade of all the steel tubes was SS400 ( JIS G3101). .... 12 The grade and diameter of the high-strength bolts were F10T .
-
Astm A325 - Astm A325 Manufacturers, Suppliers
…A325M, ASTM A490M, Grade: 8.8S, 10.9S , 10.9HV, A325/A325M , A490/A490M, F8T, F10T Size: M12-M36 .... [ Related Keywords : Heavy Hexagonal Bolt , bolt, Hardware ]. .... Size Range Dia : M12~M30(1/2"~11/4") Length : 30~220mm(11/8"~81/2") Available Standards KS B 1010, JIS B 1186, ASTM…
-
Studies of Evaluation of Hydrogen Embrittlement Property of High-Strength Steels with Consideration of the Effect of Atmospheric Corrosion
High-strength steel materials used in this study were conventionally used AISI 4135 steels and boron-bearing steels, which are used for F10T -class high-strength bolts . .... The value of Kt is almost the same as the highest Kt of JIS (Japan Industrial Standard…
-
Environmental and Materials Engineering
( F10T , similar to AISI A490) of 12mm diameter (d), bolt hole of 13mm diameter( φ ), pitch (p) and gage distance(g) of 36mm(=3.0d) as a constant dimension, nominal thickness (tn= 3.0mm) and end distances (e=2.5d, 3.0d .... Japan Industrial Standards ( JIS , JIS Z 2241[4]: method of tensile test for metallic materials and JIS…
-
JZUS - Journal of Zhejiang University SCIENCE
Kuwamura (2001) and Kuwamura and Isozaki (2002) conducted the experimental research concerning the ultimate behaviors of cold-formed 304 stainless steel (austenitic stainless steel SUS 304 in JIS ) shear bolted connections. .... these specimens are fastened with rigid plates for coupling by high strength bolts ( F10T , equivalent to AISI…
-
Cyclic tests on steel and concrete‐filled tube frames with Slit Walls
In AISC-LRFD [15], the slip-critical nominal resistance to shear is specified for A36 and A490 bolts, and for the A490 bolts , whose specified minimum yield strength (940 N/mm2) is close to that of F10T (1000 N/mm2), the nominal resistance is .... STKR400 ( JIS ), a square-section cold formed steel tube, was used for the columns, while the beam…
-
hex bolts - offers from hex bolts manufacturers, suppliers, exporters & wholesalers
Material: Stainless steel (SUS301, SUS304, SUS316L) Diameter: 1/8" to 1" Standard: DIN, ANSI/ASME, ISO9001, JIS , GB, ... .... [ Related Categories : Hardware, Fasteners, Bolts ]. .... M26 hex bolt with nut,M26 hex bolt,din 933 fastener,A325M bolt F10T Process Method:Cold ...
Indicates content that may require registration and/or purchase.