-
Supplier: Accuris
Description: Sprayed Zinc-Aluminum Alloy Coatings on Iron or Steel
-
Supplier: Accuris
Description: Anodizing of aluminum and its alloys - Estimation of loss of absorptive power of anodic oxidation coatings after sealing - Part 1: Dye-spot test with prior acid treatment
-
Description: users to choose. Materials: Aluminum, Carbon Steel, Stainless Steel, and special materials upon request. API8140 series breathing valve discharge port is larger than the inlet to increase the exhaust volume. Breathing mode: pipe discharge, inhalation of atmosphere. A Rainproof cap is easy to
- Valve Size: 3 to 14 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: caused by bleaching, color, brightness down, powder, crack, blur, brittle, intensity decreased and oxidation. The main technical parameters: 1) Design standard: ASTM D4329, D499, D4587, D5208, G154, G153; ISO 4892-3, ISO 11507; EN 534; EN 1062-4, BS 2782; JIS D0205; SAE J2020. 2) Temperature
- Configuration: Floor Mount
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
JIS international and national industrial standards, covering mainstream industrial specification requirements. It is perfectly compatible with fastener assembly, automobile & motorcycle accessory matching, and mechanical accessory supporting scenarios, meeting the diversified assembly demands of (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Next Generation Formed-In-Place Gasket (FIPG) Liquid Sealant for Automotive Intake Manifold Application
ASTM D 1002: Standard Test Method for Apparent Shear Strength of Single-Lap-Joint Adhesively Bonded Metal Specimens by Tension Loading The two metal specimen used in this study are Aluminum : JIS H4000 A1050P Magnesium alloy: AZ91D ASTM D 2240: Standard Test…
-
Measurement of stress-intensity factor by means of a-c potential drop technique
One was ultra high tension steel (JIS G4103 SNCM439) as an example of ferromagnetic materials, and the other was aluminum alloy ( JIS H4000 A2017) as an example of paramagnetic materials.
-
Non-destructive testing using a HTS SQUID
The system has been used to scan multi-layer aluminum samples ( JIS H4000 aircraft grade AIIOP-H14).
-
The bulk high-Tc superconducting fluxgatemeter for nondestructive evaluation
A slit is cut at the center of rectangular aluminum plate ( JIS H4000 -A2017).
-
Note
Feasibility of improved slotted bolted connection for timber moment frames
The grade and the thickness of the aluminum splice plates were A2017P ( JIS H4000 )10 and 12 mm.
Indicates content that may require registration and/or purchase.