-
Supplier: Radwell International
Description: JOSLYN CLARK Panel Accessories 1250-32
-
Supplier: ABB Inc.
Description: events. • 200kAIC short circuit rating permits direct bus connection to most electrical services. • Low let through voltage ensured by the lowest possible impedance path to ground and equal current sharing during surge events. • All weather sealed, powder-coated NEMA 4/IP65 housing is
-
Supplier: ABB Inc.
Description: Light Duty for AC Applications Features and Benefits: • Listed by ETL to UL 1449 4th Edition for a Type 1 SPD application. • Multiple Metal Oxide Varistors (MOVs), with individual current fusing and thermal disconnects for each MOV. • LED indicates proper functioning of L-N MOVs. • Intended for use
-
-
Supplier: ABB Inc.
Description: Light Duty for DC Applicati ons Features and Benefits: • Full weather permanently connected. • Individually fused Metal Oxide Varistors (MOVs). • May be used on grounded (+ or -) or floating power systems, for DC or low voltage AC (up to 400Hz). • LED indicates proper functioning of L-L and L-G
Find Suppliers by Category Top
More Information Top
-
TRANSIENT PROTECTION, GROUNDING, AND SHIELDING OF ELECTRONIC TRAFFIC CONTROL EQUIPMENT
…element must be used following the spark gap or high clamp voltage MOV suppressor and before the .... If a Joslyn MSP 2031-35-B gas tube spark gap is used, the gap will fire .... For slower rising transients, particulary surges caused by ground faults, a larger inductor may be nec- essary.
-
A student design project to improve power quality for a commercial facility
LIGHT STATUSOF SUPPRESSORS .~~. .... 61to understand the importance of surge protective devices for normal mode protection of sensitive, microprocessor-based loads. .... As an example, the following specifications are provided for the Joslyn Model 1455-1I Medium Duty Subpanel…
Indicates content that may require registration and/or purchase.