-
Supplier: Newark, An Avnet Company
Description: PROGRAMMING CABLE, JTAG TO USB; Accessory Type:JTAG-USB Programming Cable; For Use With:USB Equipped Computers and Notebook Computers; Features:Digilent 6 Pin JTAG Header, Speeds Upto Ten Times Faster than a JTAG3 Cable RoHS
-
Supplier: Newark, An Avnet Company
Description: JTAG-USB PROGRAMMING CABLE; Accessory Type:JTAG-USB Programming Cable; For Use With:USB Equipped Computers and Notebook Computers; Features:Digilent 6 Pin JTAG header, speeds up to ten times faster than a JTAG3 cable; Product
-
Supplier: Newark, An Avnet Company
Description: EMULATOR MODULE, EMLINK, USB TO JTAG, FOR ARM; IC Product Type:Emulator; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:-; Kit Contents:Convert Module, Cables, CD, PSN license for 1 PC; Product Range:
-
-
Supplier: Silicon Labs
Description: 2.0 to easily add USB to your embedded designs. Initializing peripherals and the patented dual-crossbar is a breeze with the Precision32 AppBuilder, a free GUI that enables developers to quickly and graphically initialize peripherals, properties, and pinouts — all without
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: e-con Systems™ Inc
Description: and Play device Standard USB2.0 Micro-B connector for debugging through UART and JTAG Interface SPI Flash for firmware storage Backward compatible : Supports USB2.0 Still Image Capture : 2.0 MP Still Resolutions : 1080P in USB 3.0 & 720P in USB 2.0 Frame Rate : Streams HD @ 60
- Maximum Frame Rate: 60 fps
- Monochrome / Color: Color
- Imaging Technology: Digital
- Shutter Control: Electronic Shutter
-
Description: brought to a connector, and an opening in the panel allows for custom mezzanine modules to be populated. When X12d modules are not used, the opening allows for internal cabling to be brought out during development. Features 3U VPX Rear Transition Module (VITA 46.10) Support for
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Critical Link, LLC
Description: The L138 Debug Adapter board for the MityDSP-L138 Family of SOMs allows for access to the DSP, ARM, and FPGA (module dependent) debug interfaces. Each compatible SOM includes a 31-pin Hirose connector which this adapter board connects to. Recommended Emulators: DSP JTAG
-
Supplier: e-con Systems™ Inc
Description: Infineon Reference Design Kit, Denebola (See3CAM_CX3_RDK_H01R2) is an USB 3.0 - USB video class (UVC) camera RDK for Infineon Semiconductor's EZ-USB™ CX3 USB 3.0 peripheral controller. The Infineon EZ-USB™ CX3 is a USB 3.0 peripheral controller that enables
- Maximum Frame Rate: 15 to 60 fps
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter
-
Supplier: Infineon Technologies AG
Description: protocols: SWD JTAG ISSP USB-I2C Included with the kit is a 10-pin ribbon cable for connecting to standard 10-pin SWD/JTAG header interfaces utilized for our PSoC™ 3, PSoC™ 4, PSoC™ 5LP and PSoC™ 6 device families and the 5-pin ISSP programming header for PSoC™ 1
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Critical Link, LLC
Description: The MitySOM-5CSx Debug Adapter board for the MitySOM-5CSx Family of SOMs allows for access to both the HPS (ARM) and FPGA JTAG chain debug interfaces. Each compatible System on Module includes a 31-pin Hirose connector which this adapter board connects to. Note that this adapter
-
Supplier: e-con Systems™ Inc
Description: +85 °C 12V DC Supply Platform for rapid product development Reference design for handheld data logging terminals Kit Contents: Hardware: eSOM270 Module Carrier board (Regulus) JTAG USB ActiveSync Cable LCD Daughter card with 4.3" / 7" TFT Touch Screen Stylus Power Supply
- RAM: 128 MB
- Flash Memory (RAM): 32,000 to 512,000 KB
- Operating Temperature: -13 to 185 F
- Communication Networks: Ethernet
-
Supplier: e-con Systems™ Inc
Description: through UART and JTAG Interface SPI Flash for firmware storage High Intensity LED Board for Low light environment Backward compatible – Supports USB2.0 Still Image Capture - 13MP Board Size (lxbxh) : 40mm x 46mm x 60mm Frame Rate: - USB 3.0 USB 2.0 - YUV422 MJPEG YUV422 MJPEG
- Maximum Frame Rate: 1 to 60 fps
- Monochrome / Color: Color
- Imaging Technology: Digital
- Performance: High Definition
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified
- Bus Width: 16-Bit
- Manufacturer: ARM, Xilinx
- Supported System: ASIC, CPU, Communications/Networking, DSP, FPGA, RF, Sensors, SoC, Wireless Systems
- Signal Type: Analog, Digital
Find Suppliers by Category Top
Featured Products Top
-
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
to +180 °C (static) High notch and tear resistance Non-adhesive cable surface Transmission lengths up to 3 m (longer lengths available on request) Available as an assembled cable with USB Type A and USB (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to (read more)
Browse USB Cables Datasheets for PIC Wire & Cable -
a copolymer (a copolymer is derived from two or more different types of monomers) allowing for tailored, specialized properties we spec out to meet both the electrical and mechanical performance needs of this USB-C Cable Assembly. Our highly skilled (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. These products are offered in speeds of 480 (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
Future-Proof Connectivity with USB 4 Cables Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
Product Description AgozTech LLC The Clover Flex Charging Cable is a durable, high?performance accessory engineered to provide reliable power for Clover Flex POS systems. Designed for use in (read more)
Browse USB Cables Datasheets for AgozTech LLC -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
The connector features a Tri start thread coupling mechanism that ensures resistance to shocks, vibration, and cable traction. It also provides a high level of sealing protection against external fluids and dust exposure, up to IP68. The USB3CFTV connector is an ideal solution for (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
USB Data Acquisition System EASY BOX™ EasyBox is the Marposs data acquisition system that is designed to provide simple and economic management of inductive and incremental transducers, air (read more)
Browse Data Acquisition Datasheets for Marposs Corp
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/42169/228845374-MIT.pdf?sequence=2
• $195 USD CrossConnect for the ARM JTAG to USB programming cable .
-
Leaping Multiple Headers in a Single Bound: Wire-Speed Parsing Using the Kangaroo System
We monitored the outputs of the system using the Chipscope analyzer after connecting the Xilinx USB Cable to the JTAG port of the board.
-
LogicVision Introduces Dragonfly Test Platform
Silicon Insight™-desktop provides comprehensive at-speed SoC device-level debug and characterization using a PC laptop connected to a device performance board through a USB - to - JTAG cable interface.
-
LogicVision Provides Desktop Silicon Characterization and Diagnostics Solution with the Introduction of Silicon Insight
Silicon Insight, running on a Linux PC or laptop, interfaces to a customer’s device or performance board through simple USB - to - JTAG cable interface hardware to provide an interactive graphical environment for characterization, debug and diagnosis of silicon devices incorporating LogicVision’s embedded …
-
LogicVision Introduces Dragonfly Test Platform
Silicon Insight-desktop provides comprehensive at-speed SoC device-level debug and characterization using a PC laptop connected to a device performance board through a USB - to - JTAG cable interface.
-
Architecture and applications for an All-FPGA parallel computer
When multiple ( USB ) JTAG cables are attached to a single host, it is up to the user to disam- biguate which USB device is associated with which JTAG chain.
-
http://www.mouser.com/catalog/catalogusd/645/209.pdf
Includes USB-FPA-4.x (RoHS) adapter, USB cable , FPA to JTAG adapter,14-wires ribbon cable, FPA to SCI- BOOT adapter,10-wires ribbon cable, CD with software and documentation.
-
JTAG-based remote configuration of FPGAs over optical fibers
On the back end, a Digilent USB JTAG cable is connected to the Virtex-6 FPGA through an FMC extension board.
-
Rapid Prototyping of Digital Systems
If problems persist, consider upgrading to Altera's USB Blaster JTAG cable .
-
Self-heating thermal-aware testing of FPGAs
ChipScope is also used to load the 18 configurations onto the FPGA via a USB - to - JTAG interface cable .
Indicates content that may require registration and/or purchase.