-
Supplier: OMEGA Engineering, Inc.
Description: The SBJ Series summing junction box electronically sums the outputs of bridge type load cells to form a single output equal to the sum of the loads on each load cell. Potentiometers in series with the bridge excitation are provided to match the outputs of the load cell. Commonly used
- Analog Input Channels: 4 #
- Features: Data Acquisition Instrument / System, Other, Strain Gauge / Bridge Input
- Application: General Lab and Industrial
- Form Factor: Panel / Chassis Mount
-
Supplier: Enclosure Solutions, Inc.
Description: Poly-Guard™ Small Junction Boxes with Integral Flange Mount UL Listed Type 4X, 6P, 12, and 13 Enclosure Solutions, Inc. expands its unique enclosure offering with these high-quality dual-design junction box/hinged enclosures. Available in two sizes, these small boxes provide
- Features: Hinged Cover, NEMA / IP Enclosures, Other, Terminal and Junction Boxes
- Shape: Rectangular
- NEMA Rating: Type 12, Type 13, Type 4X, Type 6P
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For
- Length / Height: 8.99 inch
- Width/Diameter: 3.93 inch
- Depth: 3.88 inch
- Height: 8.99 inch
-
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For
- Length / Height: 16.27 inch
- Width/Diameter: 14.4 inch
- Depth: 8.13 inch
- Height: 16.27 inch
-
Supplier: Avery Weigh-Tronix
Description: Stainless steel NEMA 4X junction box
- Length / Height: 2.1 inch
- Height: 2.1 inch
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Terminal and Junction Boxes
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: ABB 150900 Junction Box
- Length / Height: 1.3779535 inch
- Width/Diameter: 1.3779535 inch
- Depth: 1.3779535 inch
- Height: 1.3779535 inch
-
Supplier: RAWELT S.A. de C.V.
Description: Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area.
- Material: Aluminum
- Features: NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: IAC200 , Junction Box- 4 Channel , Nema 4 Rating , Material - Polyurethane , Standard
- Features: Electronic and Instrument Enclosures, NEMA / IP Enclosures, Other, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Allied Electronics, Inc.
Description: ENCLOSURE, NEMA 12, 13, JUNCTION BOX, LIFT OFF, SCREW COVER4.5 X 3.56
-
Supplier: ABB Inc.
Description: Enclosures & Junction Boxes Rugged Carlon® junction boxes and NEMA enclosures offer all the corrosion resistance and physical properties you need for applications ranging from the industrial floor to direct burial. Features NEMA Rated -Junction boxes are available
-
Supplier: Allied Electronics, Inc.
Description: Light Gray, Temperature Range -40 to 70 °C, Polystyrene Junction Box Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value
-
Supplier: BUD INDUSTRIES, INC.
Description: Light gray polycarbonate body & cover, UL94V-2 flammability rating
-
Supplier: Allied Electronics, Inc.
Description: Enclosure,Junction Box,Polypropylene,IP54,NEMA 12/13,HP150,6.46 x 4.69 x 3.03in
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Special sealing joint is adopted. High stability multi-turn potentiometer is used for compensation and adjustment. Multiple sensor signal calculation. Multiple sensor cables are connected in tandem. Prevent the sensor from being damaged by induced lightning and surge signals. Electronic scale
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: Allied Electronics, Inc.
Description: UL 508 Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with IEC 529, IP66 Medium Gray Molded Fiberglass Polyester Enclosure with Matching Cover Standard JIC Sizes Under 18" × 16" Door Fasteners
-
Supplier: Wiegmann
Description: KNOCKOUT SIZE 8 KNOCKOUT(S) (4) SIDES, (4) ENDS KNOCKOUT LOCATION APPLICATION SURFACE MOUNTED JUNCTION BOX, SERVICE BOX, SWITCH BOX AND CUTOUT BOX "
- Length / Height: 5 inch
- Width/Diameter: 4.5 inch
- Depth: 3 inch
- Height: 5 inch
-
Supplier: Pentair, Inc.
Description: " STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL NEMA 3R ENCLOSURE SCREW ON COVER TYPE 16/14/12 GAUGE
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 4 inch
- Height: 4 inch
-
Supplier: TelephoneStuff.com
Description: JB1 raceway junction box equipped with concentric knockouts. Providing knockouts on all four sides eliminates routing and installation inconvenience. Manufactured by HellermanTyton as TSR1, TSR2 & TSR3. Features: - Comes with adhesive strips on the back of the base and #6 screws to
- Features: Terminal and Junction Boxes
-
Supplier: CANTEX, Inc.
Description: Conforms to NEMA types 1, 3, 3S, 4, 4X, 5, 6 and 6P
- Length / Height: 12 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: O-Z/Gedney
Description: UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 6-5/8 INCH 6.625 WIDTH IN INCH 8-5/8 INCH 8.625 HEIGHT IN INCH 4-7/8 INCH 4.875 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH
- Length / Height: 8.625 inch
- Width/Diameter: 6.625 inch
- Depth: 4.875 inch
- Height: 8.625 inch
-
Supplier: BARTEC
Description: The panelmounted module with junction box type 07-33*4-5**0/**** intended for use in hazardous areas Zone 1 and 21 as stationary equipment mounted by means of an actuator on a wall of an enclosure or a panel to indicate and switch non-intrinsically safe or intrinsically safe
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Piezo-Metrics
Description: load cell junction box JBA is an active summing junction box for up to four load cells. The JBA has an active summing junction circuit that accepts inputs from any strain gauge based sensor (load cell, force sensors, pressure sensor, torque sensor) and applies
-
Supplier: Hammond Manufacturing Company Inc.
Description: 4.00 3.00 4.88 2.88 1414PHG - 8.00 6.00 3.50 6.75 4.88 1414PHRG - 6.00 8.00 3.50 4.88 6.75 1414PHA4 - 4.00 4.00 4.00 no panel 1414PHC4 - 6.00 4.00 4.00 4.88 2.88 1414PHE - 6.00 6.00 4.00 4.88 4.88 1414PHH4 -
- Length / Height: 8 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: BARTEC
Description: can connect one series reistance heating circuit EMK or EKL to a power source and allows daisy-chaining. PBM-30S-E can connect up to two series resistance heating circuits EMK or EKL to a power source, as well as enabling a star connection. The junction box can also act as intermediate
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 6
-
Supplier: Hubbell Electrical Products
Description: 4-5/8 INCH L X 4-5/8 INCH W X 4-5/32 INCH D OVERALL SIZE 3-3/4 INCH L X 3-3/4 INCH W X 2-11/16 INCH D INNER SIZE 1-1/2 INCH HUB SIZE UL 886/1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II
- Material: Aluminum
- Features: Terminal and Junction Boxes
-
Supplier: Hammond Manufacturing Company Inc.
Description: 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88 1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88 1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88 1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88 1414N4PHSSI - 1414N4PHS16I -
- Length / Height: 6 inch
- Width/Diameter: 4 inch
- Depth: 4 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Newark, An Avnet Company
Description: Enclosure, IP66, NEMA 4X, Junction Box, 81 mm, 160 mm, 120 mm, Aluminium, Grey RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Enclosure, IP66, NEMA 4X, Junction Box, 61 mm, 160 mm, 100 mm, Aluminium, Grey RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Enclosure, IP66, NEMA 4X, Junction Box, 71 mm, 140 mm, 140 mm, Aluminium, Grey RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Enclosure, IP66, NEMA 4X, Junction Box, 71 mm, 140 mm, 220 mm, Aluminium, Grey RoHS Compliant: Yes
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: UNFLANGED TYPE FIBER GLASS REINFORCED POLYESTER, PVC MATERIAL NEMA 4X ENCLOSURE HINGED, CROWN, SCREW ON COVER TYPE STAHLIN[R] BRAND J MODEL
- Material: Fiberglass
- Features: Hinged Cover, NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
- NEMA Rating: Type 4X
-
Supplier: R. STAHL, Inc.
Description: Enclosure made of glass fibre reinforced polyester resin 3 different sizes available with 4, 5 or 8 terminals as a junction box with integrated miniature fuse: 3 terminals and 1 miniature fuse 7 terminals and 1 miniature fuse 6 terminals and 2 miniature fuses Degree of
- Length / Height: 3.3464585 to 5.7086645 inch
- Width/Diameter: 3.3464585 to 5.7086645 inch
- Depth: 2.1653555 to 2.7952771 inch
- Height: 3.3464585 to 5.7086645 inch
-
Supplier: R. STAHL, Inc.
Description: Pipe mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L) Tailor made
- Length / Height: 5.3149635 inch
- Width/Diameter: 4.5275615 inch
- Depth: 2.2834658 inch
- Height: 5.3149635 inch
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: PVC MATERIAL 8.77 INCH 8.77 LENGTH IN INCH 6.77 INCH 6.77 WIDTH IN INCH 4.06 INCH 4.06 DEPTH IN INCH NEMA 4X ENCLOSURE STAHLIN[R] BRAND DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN
- Length / Height: 8.77 inch
- Width/Diameter: 6.77 inch
- Depth: 4.06 inch
- Height: 8.77 inch
-
Supplier: EXM Manufacturing Ltd.
Description: UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 203.2 HEIGHT IN MM 152.4 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM
- Width/Diameter: 6 inch
- Depth: 4 inch
- Width or Diameter: 6 inch
- Features: Knockouts, NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
Find Suppliers by Category Top
Featured Products Top
-
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
nVent HOFFMAN's High-Quality Mild Steel Enclosures are ideal for a variety of industrial challenges. These rigid-bodied enclosures provide superior ease of access without sacrificing a secure seal. They are easy to install and are time-tested. All enclosure types carry the NEMA rating (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
Configurations – Available in 30A NEMA L14-30P and 50A NEMA SS2-50P configurations to support different project requirements. Flexible Conduit Routing – Multiple 1-inch and 3/4 (read more)
Browse Power Connectors Datasheets for Suzhou Ele Mfg Co., Ltd. -
ELEGRP RV outlet boxes are designed to provide secure, dependable power hookups in outdoor environments where rain, dust, UV exposure, and long-term durability are important. The product line includes a NEMA TT-30R 30A option for travel trailers and campers, as well as a NEMA 14-50R 50A option (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Hammond's new CSPP series panels are designed to work with our CS, CHKO, and CSKO series junction boxes. 1/8" diameter holes on staggered 1/4" centers provide a quick and accurate measuring tool for installing components inside the enclosure. The panels mount into the enclosure (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
are the "brains" of the system and determine the heat intensity of your heaters. Heating control panels are typically available for heaters generating at least 30 Amps to over 200 Amperes. Special accommodations can be made for systems that are over 200 Amperes. NEMA 4 terminal boxes are (read more)
Browse Temperature Controllers Datasheets for WATTCO -
the lid holes are located outside the gasket channel for increased ingress protection. The 1550ZF series has been independently tested to meet IP66, IP67, and IP68 as well as NEMA Type 4, 4X, 12 and 13 ratings and is cUL and UL listed. Features: (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
explosive atmosphere may be present. The connection is made through direct entry cable glands, indirect via Exe junction box or with CAT compliant Ex d connector. (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
-performance features including proprietary Ion Specific Electrode sensor design; readings in concentration, ppm N or ppm NO3–, or mV; built-in double junction reference electrode; 1- and 2-point calibration options; user-selectable LIVE and HOLD modes; IP67 dust-tight & waterproof up (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
More Information Top
-
K Basins sludge removal temporary sludge storage tank system
Heat Trace: Self-regulating,26 W/m (8 W/feet), Raychem 100TV1-CT;power connection kit with NEMA 4 junction box , Raychem PMKG-LP.
-
http://www.lenntech.com/Data-sheets/GE-E-Cell-MK-3-1-12-L.pdf
Premium Model Option – removal of PLC & HMI, all wiring terminated at a NEMA 4 Junction Box .
-
http://www.lenntech.com/Data-sheets/GE-E-Cell-MK-3-15-27-L.pdf
Premium Model Option – removal of PLC & HMI, all wiring terminated at a NEMA 4 Junction Box .
-
Reactor Coolant Letdown Monitor | Fluke Biomedical
4 x 6 in, NEMA 4 junction box .
-
SY101 in situ viscometer instrument system design description
As discussed previously, the intrinsic safety barriers used t o pass through excitation voltage t o the load cell and proximity sensor are enclosed i n a NEMA Type 4 junction box designed for use i n areas which are frequently hosed …
-
Requirements Verification Report AN Farm to 200E Waste Transfer System for Project W-314 Tank Farm Restoration and Safe Operations
The electrical junction boxes have been specified NEMA 4 to provide the necessary protection against dust and water.
-
Requirements verification report for 241-AW tank farm upgrades project W-314 tank farm restoration and safe operations
The electrical junction boxes have been specified NEMA 4 to provide the necessary' protection against dust and water.
-
Requirements Verification Report AN Farm to 200 E Waste Transfer System for Project W-314 Tank Farm Restoration & Safe Operations
The electrical junction boxes have been specified NEMA 4 to provide the necessaryprotection against dust and water.
Indicates content that may require registration and/or purchase.