-
Supplier: CEC Vibration Products
Description: measurement system is simplified because the low impedance, high level output can drive AC meters and recorders without using special amplifiers. These features make them suitable for many applications on jet engines, turbines, high speed motors, superchargers, internal
-
Supplier: Briggs & Stratton Corporation
Description: Engines that are lighter and more powerful. Engines that are 65% quieter.* Engines that store upright to use 70% less space in your garage. InStart® lithium-ion electric starting engines. Our easiest starting engines-ever. InStart is the world’s first
- Torque: 54 to 120 In-lbs
- Displacement: 0.12500004731765668 to 0.2230000844146995 liters
- Number of Cylinders: 1
- Application: Agriculture
-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either gasoline, natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to operate on gasoline,
- Horse Power: 7 to 29 HP
- Displacement: 0.012700004807473917 to 0.050300019040625046 liters
- Features: Air Cooled, Four Stroke, Other Application, Vertical Shaft
- Fuel Type: CNG, Gasoline, LPG
-
-
Supplier: Kohler Co. - Engines
Description: Built with full-pressure lubrication, full-flow oil filters and cast-iron crankcases; KOHLER liquid-cooled diesels deliver the muscle and durability to overcome the most punishing places on earth.
- Horse Power: 16.8 to 134 HP
- Displacement: 0.04190001586087852 to 0.20500007760095693 liters
- Fuel Type: Diesel
- Features: EPA Tier 4/EU Stage IV, Other Application, Water Cooled
-
Supplier: Kohler Co. - Engines
Description: Designed to meet a variety of application needs, our gasoline engines range from 3hp to 38hp. Engines boast cast-iron cylinder liners for added durability and engine protection Features 2x longer engine life certified by Kohler* Enjoy effortless, no-prime starts thanks to
- Horse Power: 5.5 to 38 HP
- Displacement: 0.012000004542495042 to 0.06100002309101645 liters
- Features: Air Cooled, Four Stroke, Other Application, Vertical Shaft
- Fuel Type: Gasoline
-
Supplier: Briggs & Stratton Corporation
Description: From single-cylinder engines to powerful v-twin engines that power zero turn mowers and tractors with large mowing decks, Briggs & Stratton engines deliver a consistent performance. Professional Series riding mower engine delivers great results for your toughest jobs. And
- Torque: 120 to 138 In-lbs
- Horse Power: 16 to 27 HP
- Displacement: 0.6560002483230623 to 0.8100003066184153 liters
- Number of Cylinders: 1 to 2
-
Supplier: Briggs & Stratton Corporation
Description: Briggs & Stratton has the right utility engine to power the equipment you use around your home. Our utility engines provide easy starting, consistent performance, and the durability you can count on when it matters most. For applications such as garden tillers, a log splitters,
- Torque: 90 to 252 In-lbs
- Displacement: 0.16300006170222428 to 0.4200001589873264 liters
- Number of Cylinders: 1
- Features: Air Cooled, Four Stroke, Other Application
-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to operate on both propane and
- Horse Power: 7 to 29 HP
- Displacement: 0.012700004807473917 to 0.050300019040625046 liters
- Features: Air Cooled, Four Stroke, Other Application
- Fuel Type: CNG
-
Supplier: Briggs & Stratton Corporation
Description: Able to start at temperatures as low as -20°F, you can count on Briggs & Stratton snow blower engines to start on the coldest of winter mornings and deliver the power you need to move thick, heavy snow. Unmatched power delivered using Overhead Valve (OHV) technology, these snow engines
- Torque: 90 to 252 In-lbs
- Displacement: 0.16300006170222428 to 0.4200001589873264 liters
- Number of Cylinders: 1
- Features: Air Cooled, Four Stroke, Other Application
-
Supplier: Caterpillar Oil & Gas
Description: every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Vanguard Commercial Power
Description: This engine is design-engineered to dependably take on the most demanding commercial applications. Energetic and quick starting, this powerhouse features a number of advanced technologies and integrated components that are proven to elevate the reliability standard, which helps hardworking
- Horse Power: 23 HP
- Displacement: 0.6270002373453658 liters
- Number of Cylinders: 2
- Length: 12.52 inch
-
Supplier: Tele-Lite, Inc.
Description: CARB Approved Meets EPA Standards
- Horse Power: 12.9867355297083 HP
- Displacement: 0.38900014725254756 liters
- Features: Four Stroke
- Fuel Type: Gasoline
-
Supplier: Snecma
Description: Fly higher, faster farther…. With the Silvercrest®, Snecma brings business aviation into a new era. By drawing on our vast experience in making engines for civil and military aircraft, we have designed a new-generation engine in the 9,500 to 12,000 lbs of thrust class to meet the
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Rolls-Royce Holdings plc
Description: A new engine enhancement for the T56 engine, using proven technology and materials from other Rolls-Royce engines, will improve fuel efficiency, reduce maintenance costs, increase reliability and enhance performance.
- Application: Aviation
- Features: Has Turbo
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Robin Subaru
Description: The Subaru SP Series air-cooled engine series utilizes Subaru’s chain-driven overhead cam technology. These engines are extremely compatible, easy to install, and simple to exchange with most existing slant cylinder engines. SP engines are ideal for powering
- Horse Power: 5.7 HP
- RPM: 4,000 rpm
- Displacement: 0.1690000639734718 liters
- Number of Cylinders: 1
-
Combustion Engines - 36 Gross HP* V/S Air Cooled V-Twin Big Block Vertical Shaft -- 36 Gross HP* V/SSupplier: Vanguard Commercial Power
Description: Vanguardâ„¢ is the proven industry standard for BIG BLOCKâ„¢ engine power, performance and reliability. For the most challenging applicationsâ€"where downtime is not an optionâ€"this BIG BLOCK has been expertly engineered to deliver the dependability people need to get a lot more done in less
- Horse Power: 36 HP
- Displacement: 0.9930003758914647 liters
- Number of Cylinders: 2
- Length: 23.66 inch
-
Supplier: Vanguard Commercial Power
Description: This engine is design-engineered to dependably take on the most demanding commercial applications. Energetic and quick starting, this powerhouse features a number of advanced technologies and integrated components that are proven to elevate the reliability standard, which helps hardworking
- Horse Power: 18 HP
- Displacement: 0.5700002157685143 liters
- Number of Cylinders: 2
- Length: 12.52 inch
-
Supplier: Caterpillar Oil & Gas
Description: monitoring key engine operation data and diagnostic information on a full graphic LCD screen; four select buttons to scroll through the engine data and diagnostic screens and navigate through the display configuration menu to change display settings; connection to the engine
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Rolls-Royce Holdings plc
Description: Five stages of blisks optimize the weight of the BR725 high-pressure compressor, while 3D aero optimization and the introduction of elliptical leading edges lead to higher efficiency. The BR725 combustor is based on proven BR715 design, which is renowned for its low emissions and long life. The
- Application: Aviation
- Features: Has Turbo
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Caterpillar Oil & Gas
Description: unit for monitoring key engine operation data and diagnostic information on a full graphic LCD screen; four select buttons to scroll through the engine data and diagnostic screens and navigate through the display configuration menu to change display settings; connection to the
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Vanguard Commercial Power
Description: Vanguardâ„¢ is the proven industry standard for BIG BLOCKâ„¢ engine power, performance and reliability. For the most challenging applicationsâ€"where downtime is not an optionâ€"this BIG BLOCK has been expertly engineered to deliver the dependability people need to get a lot more done in less
- Horse Power: 35 HP
- Displacement: 0.9930003758914647 liters
- Number of Cylinders: 2
- Length: 14.92 inch
-
Supplier: Tele-Lite, Inc.
Description: Honda's smaller engines come in a range of sizes to match just the right power with your needs. From canoes, small tender and inflatables, to aluminum fishing boats and sailboats, Honda has you covered with engines that are dependable, quiet and easy to operate.
- Engine Type: Internal Combustion
-
Supplier: Rolls-Royce Holdings plc
Description: Authority Digital Engine Controls (FADECs) to control both engine and propeller.
- Horse Power: 4,152 to 4,637 HP
- Length: 117 to 124.1 inch
- Width: 28.7 to 32.8 inch
- Weight: 1,627 to 1,776 lbs
-
Supplier: Caterpillar Oil & Gas
Description: S•O•S SM program matches your oil and coolant samples against Caterpillar set standards Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks,
- Horse Power: 205 to 275 HP
- Displacement: 7.2430764804748415 liters
- Length: 4.38 inch
- Width: 33.5 inch
-
Supplier: Safran Helicopter Engines
Description: Microturbo's engines are easily adapted to different applications: Good resistance to air inlet distortion that allows use on high maintainability vectors (missiles application) Availability of fuel control systems ranging from simple hydropneumatic fuel control to full- authority
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Robin Subaru
Description: ER12 offers more power and up to 24 percent more output than similar competitive engines, all while being lighter weight and designed for optimized balance and performance.
- Horse Power: 3.5 HP
- RPM: 3,600 rpm
- Displacement: 0.12100004580349165 liters
- Length: 228 inch
-
Supplier: Rolls-Royce Holdings plc
Description: The Trent 800 rapidly established a reputation for industry-leading reliability and the capability of the original design has been demonstrated by continuing thrust growth. Today the Trent 800 is available from 75,000 to 95,000lb thrust with a common engine standard, the widest range of any
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Robin Subaru
Description: The Overhead Valve V-Twin Cylinder Series industrial engines are the workhorses of the Subaru commercial-grade engine line. These engines deliver smooth, reliable torque and low fuel consumption throughout the rpm range. The series provides maximum versatility in models with
- Horse Power: 28 HP
- RPM: 3,600 rpm
- Displacement: 0.7200002725497024 liters
- Number of Cylinders: 2
-
Supplier: Tele-Lite, Inc.
Description: CARB Approved Meets EPA Standards
- Horse Power: 4.42272727017931 HP
- Displacement: 0.1350000511030692 liters
- Features: Four Stroke
- Fuel Type: Gasoline
-
Supplier: Tele-Lite, Inc.
Description: V-Twin Overhead Valve Design 2 Volt Electric Starter Fuel Pump Carburetor with a Fuel Cut Solenoid Meets CARB Standards Automobile Type Oil Filter Full Pressure Lubrication
- Horse Power: 23.9899448897605 HP
- Displacement: 0.6700002536226397 liters
- Features: Four Stroke
- Fuel Type: Gasoline
-
Supplier: Westerbeke Corporation
Description: spare parts for your engine including easy-to-buy spare parts kits and gasket sets tailored to your particular engine. It’s easy to see why Universal is as popular today as it was 100 years ago. Stop by your local Universal Distributor or Dealer today to learn more about the
- Displacement: 1.002887512681132 liters
- Number of Cylinders: 3
- Length: 28.4 inch
- Width: 18.9 inch
-
Supplier: Westerbeke Corporation
Description: The Century Series Advantage More Power, Less RPMs, Longer Life. The Century Series is Westerbeke’s answer to the demand for low-stressed engines that have a longer working life. These engines operate at a comfortable 2200 and 2400 RPM putting less stress on the engine
- Displacement: 4.326181427251942 liters
- Number of Cylinders: 4
- Length: 47.2 inch
- Width: 28.26 inch
-
Supplier: Westerbeke Corporation
Description: Two cylinder, four cycle smoothness in a lightweight, compact engine Our newest most compact marine diesel engine The Westerbeke 12D Two engine has an extremely small envelope (combined length, width, height). This lightweight low profile engine is designed to fit into
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: HHI-EMD has been supplying "One out of Three" of the world's two-stroke diesel engines for marine propulsion and power generation in pursuit of providing our valuable customers with high quality and more economical products.
- Horse Power: 9,381.54269431974 to 107,217.630792226 HP
- RPM: 61 to 167 rpm
- Fuel Type: Diesel, Gasoline
- Engine Type: Internal Combustion
-
Supplier: Westerbeke Corporation
Description: Three cylinder, four cycle smoothness. Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 35E Three is a compact three-cylinder engine perfect for difficult installations. The 35E Three provides a power to weight ratio to be envied while
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
Find Suppliers by Category Top
Featured Products Top
-
emergency services are using miniature aircraft, known as unmanned aerial vehicles (UAVs), for reconnaissance flights and measurements. They are considerably cheaper to purchase and maintain than manned flights. Because they are so compact, they need small internal combustion engines for power, but (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
comprehensive solutions have been applied to: Heat recovery steam generators (HRSGs) Internal combustion engines and turbochargers Steam and wind turbines Waste energy cogeneration Hydroelectric, nuclear and solar power Fuel cells (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
More Information Top
-
Manual combustion engine
Generally at low temperature, passes the risk of accelerated aging and inner short circuit because of metallic .... For rapid heating, a PTC heater can or better still, the combustion engine the to become rank of Extenders used. .... Specialists assume a time horizon of 2020 to 2025 until this or will obtain other new battery .... By electrical amounts small and Kleinst car the energy capacity of the battery topically 10 to 15…
-
Annual register 2004
…Immission limit values 807 Infraschallemissionen 321 resounding prognosis 817 noise provisions 807 noise, 807 storage of granulate 540 air quality objectives 695 air holding in planning 695, 729 motor sport facility 758 neighboring … planning, railway right, roads inner region s.a.u .... Approval freedom of small clarifying installations 602 gray water treatment 602 land small purification plant 602 adhesions .... Duties of the operator of an incinerator 54. .... 55, 575, refinancing 11-fuse 34, by wind power plants 324, 612 - time horizon 795 verbally-argumentative…
-
Introduction into the Methodical construction
…already, knew some machine elements (about 6 piece) and considered the cooperation of inwardly and outer thread. .... But although stood engineer powers very also so making many documentations like, e.g., the steam engine or the combustion engine for disposal, one could, but from which no information on it obtains, how the creators of which thought or proceeded. .... starch • small deformation • low wear • low friction resistance • low material cost • light .... Targets of the Konstrukteurs • assistance by novel tasks • increase of creativity • systematization of the operation • enlargement of the horizon • support by the presentation of results • improvement of the problem awareness • enlargement of the computer support…
-
Direct After OVE
With time horizon 2020, one must be reached percents sustained sanierungsrate of three percent and therewith a .... At this point, the reader / inwardly of the e&i usually finds an interview in reference to … cause we bring a report into this output over the 33. Internationale Viennese motor symposium, that of … club for kraftfahrzeugtechnik (öVk) and motor symposium Viennese to organizer of the International, fixedly: "in spite of the intensive global carings about efficient batteries for electric cars, the projection of the combustion engine rather becomes larger as small . the combustion engine makes…
-
Industrial sociology as reality science
Not only, the "large idea of" the entrepreneur is also thousand " small " ideas of workers .... With the first prerequisite, integrated working structures become after the model of the internal career typically - that .... Simultaneously, they differ of market relationships by längerfristige time horizons and increased expectations concerning social reciprocity (Powell .... Examples would be the association chains: combustion engine - automotive-mobile society, or: digita- .
-
Capitalistic dynamics
Not only, the "large idea of" the entrepreneur is also thousand " small " ideas of workers .... With the first prerequisite, integrated working structures become after the model of the internal career typically - that .... Simultaneously, they differ of market relationships by längerfristige time horizons and increased expectations concerning social reciprocity (Powell .... Examples would be the association chains: combustion engine -automotive-mobile society, or: digital circuit-computer-knowledge society.
-
Microactuators for microrobots: a critical survey
Elasticity memory has been exploited for developing temperature sensors piloting an external force, autochokes for internal combustion en- gines , automatic valves actuated by temperature changes of liquid, and studless tires. .... for this reason, these actuators could find interesting appli- cations in the fields of miniature and microrobotics. . .... microactuators for microrobots require interdisciplinary e(fc!s azd contribu!iens fro- &! ken ! :esea:ch . CGE…
-
Modeling the Mechano-Chemistry of NTPases
In particular, each protein motor can be viewed as a miniature system. .... To further illustrate the advantage of this approach, an analogy to an internal combustion engine may be helpful. .... With Dr Ken Kim, I worked out a theoretical explanation of their experiment.
-
Vehicle gear
…579 In- Line-gears 169, 172, 329, 488 internal gear pump 452, 507 Internal circuit 172, 305 … simulation mobility 30 modal analysis 278 instantaneous value counting method 257 Momenten elasticity, motor 96 Momenten ratio … 550 oil temperature 439, 449 oil supply 446 oil sump 447, 513 On Board-diagnosis 136 order 669 order analysis 275 O-ring 464 spark ignition engine 95, combustion engine 138, Over drive … gears 159, 176 planning horizon 4 portal axis 229 … retarder-braking moment 545 groove formation 242 groove ball bearings 424, 489 Rillierung small wheel 54 Robustness…
-
Hybrid vehicles
The share of the motor preheating in the consumption saving is because of the only low temperature increase little . .... processes in the NEDC by E driving after the start and preheating of the combustion engine [13]. .... of the speed and height profile during a driving cycle by means of internal vehicle informations online. .... preview will be generated for example of card data and vehicle location (electronic horizon ), energy efficient driving…
Indicates content that may require registration and/or purchase.