-
Supplier: CEC Vibration Products
Description: measurement system is simplified because the low impedance, high level output can drive AC meters and recorders without using special amplifiers. These features make them suitable for many applications on jet engines, turbines, high speed motors, superchargers, internal
-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either gasoline, natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to operate on gasoline,
- Horse Power: 7 to 29 HP
- Displacement: 0.012700004807473917 to 0.050300019040625046 liters
- Features: Air Cooled, Four Stroke, Other Application, Vertical Shaft
- Fuel Type: CNG, Gasoline, LPG
-
Supplier: Kohler Co. - Engines
Description: Built with full-pressure lubrication, full-flow oil filters and cast-iron crankcases; KOHLER liquid-cooled diesels deliver the muscle and durability to overcome the most punishing places on earth.
- Horse Power: 16.8 to 134 HP
- Displacement: 0.04190001586087852 to 0.20500007760095693 liters
- Fuel Type: Diesel
- Features: EPA Tier 4/EU Stage IV, Other Application, Water Cooled
-
-
Supplier: Kohler Co. - Engines
Description: Designed to meet a variety of application needs, our gasoline engines range from 3hp to 38hp. Engines boast cast-iron cylinder liners for added durability and engine protection Features 2x longer engine life certified by Kohler* Enjoy effortless, no-prime starts thanks to
- Horse Power: 5.5 to 38 HP
- Displacement: 0.012000004542495042 to 0.06100002309101645 liters
- Features: Air Cooled, Four Stroke, Other Application, Vertical Shaft
- Fuel Type: Gasoline
-
Supplier: Briggs & Stratton Corporation
Description: From single-cylinder engines to powerful v-twin engines that power zero turn mowers and tractors with large mowing decks, Briggs & Stratton engines deliver a consistent performance. Professional Series riding mower engine delivers great results for your toughest jobs. And
- Torque: 120 to 138 In-lbs
- Horse Power: 16 to 27 HP
- Displacement: 0.6560002483230623 to 0.8100003066184153 liters
- Number of Cylinders: 1 to 2
-
Supplier: Briggs & Stratton Corporation
Description: Briggs & Stratton has the right utility engine to power the equipment you use around your home. Our utility engines provide easy starting, consistent performance, and the durability you can count on when it matters most. For applications such as garden tillers, a log splitters,
- Torque: 90 to 252 In-lbs
- Displacement: 0.16300006170222428 to 0.4200001589873264 liters
- Number of Cylinders: 1
- Features: Air Cooled, Four Stroke, Other Application
-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to operate on both propane and
- Horse Power: 7 to 29 HP
- Displacement: 0.012700004807473917 to 0.050300019040625046 liters
- Features: Air Cooled, Four Stroke, Other Application
- Fuel Type: CNG
-
Supplier: Briggs & Stratton Corporation
Description: Able to start at temperatures as low as -20°F, you can count on Briggs & Stratton snow blower engines to start on the coldest of winter mornings and deliver the power you need to move thick, heavy snow. Unmatched power delivered using Overhead Valve (OHV) technology, these snow engines
- Torque: 90 to 252 In-lbs
- Displacement: 0.16300006170222428 to 0.4200001589873264 liters
- Number of Cylinders: 1
- Features: Air Cooled, Four Stroke, Other Application
-
Supplier: Briggs & Stratton Corporation
Description: Nothing proves performance, durability, and quality better than to have it thrive in one of today's harshest environments, racing. World Formula was launched in 2003 in accordance with the CIK World Formula class rules. This complete engine package balances the latest in engine
- Displacement: 0.2060000779794982 to 0.30500011545508227 liters
- Features: Air Cooled, Four Stroke, Other Application
- Fuel Type: Gasoline
- Engine Type: Internal Combustion
-
Combustion Engines - 32 Gross HP* V/S Air Cooled V-Twin Big Block Vertical Shaft -- 32 Gross HP* V/SSupplier: Vanguard Commercial Power
Description: Vanguardâ„¢ is the proven industry standard for BIG BLOCKâ„¢ engine power, performance and reliability. For the most challenging applicationsâ€"where downtime is not an optionâ€"this BIG BLOCK has been expertly engineered to deliver the dependability people need to get a lot more done in less
- Horse Power: 32 HP
- Displacement: 0.896000339172963 liters
- Number of Cylinders: 2
- Length: 23.66 inch
-
Supplier: Caterpillar Oil & Gas
Description: filter (DPF) ash service interval enables low-cost maintenance. Capable of optimal oil change intervals of up to 500 hours, depending on rating, application, operating conditions, and maintenance practices. Engine is designed for a B10 life of up to 10,000 hours. The S•O•S SM
- Horse Power: 475 to 580 HP
- Displacement: 15.200628378480687 liters
- Length: 56.6 inch
- Width: 38.1 inch
-
Combustion Engines - 30 Gross HP* V/S Air Cooled V-Twin Big Block Vertical Shaft -- 30 Gross HP* V/SSupplier: Vanguard Commercial Power
Description: Vanguardâ„¢ is the proven industry standard for BIG BLOCKâ„¢ engine power, performance and reliability. For the most challenging applicationsâ€"where downtime is not an optionâ€"this BIG BLOCK has been expertly engineered to deliver the dependability people need to get a lot more done in less
- Horse Power: 30 HP
- Displacement: 0.896000339172963 liters
- Number of Cylinders: 2
- Length: 23.66 inch
-
Supplier: Vanguard Commercial Power
Description: This engine is design-engineered to dependably take on the most demanding commercial applications. Energetic and quick starting, this powerhouse features a number of advanced technologies and integrated components that are proven to elevate the reliability standard, which helps hardworking
- Horse Power: 21 HP
- Displacement: 0.6270002373453658 liters
- Number of Cylinders: 2
- Length: 12.52 inch
-
Supplier: Caterpillar Oil & Gas
Description: Stationary NSPS Emissions for 2007/8 and 2010/11 with the use of aftermarket AFRC and TWC Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Cat C18 ACERT™ Fire Pump Engines. Ratings: 447-597 bkW (600-800 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 3 or U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. Rating: 522 bkW (700 bhp) @ 1500 rpm is Non-certified. FM Approved. UL Listed. Fire
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Tele-Lite, Inc.
Description: CARB Approved Meets EPA Standards
- Horse Power: 2.41239669282508 HP
- Displacement: 0.049000018548521415 liters
- Features: Four Stroke
- Fuel Type: Gasoline
-
Supplier: Rolls-Royce Holdings plc
Description: The three-shaft architecture, first introduced on the RB211-22B, allows an engine to have fewer stages giving a shorter, stiffer structure. This technology allows the rotors to run to their optimum speeds thereby reducing the need for compressor variable guide vanes.
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Rolls-Royce Holdings plc
Description: over 40,000 hours over nine years in operation. This is equivalent to 18,000,000 miles flown, or 37 return trips to the moon. It stays on wing almost twice as long as any other engine on the airframe.
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Westerbeke Corporation
Description: Three cylinder, four cycle smoothness. Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 35E Three is a compact three-cylinder engine perfect for difficult installations. The 35E Three provides a power to weight ratio to be envied while
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: Tele-Lite, Inc.
Description: V-Twin OHV Design Carb Approved In-line Fuel Filter 12V Electric Start Fuel Cut Solenoid On Carburator Atomotive Type Oil Filter Full Pressure Lubrication
- Horse Power: 19.969283735052 HP
- Displacement: 0.6140002324243296 liters
- Features: Four Stroke
- Fuel Type: Gasoline
-
Supplier: Rolls-Royce Holdings plc
Description: Designed as a replacement for piston engines in light helicopters, the engine is optimized for performance in the 240 - 300 shp power range. The engine has a certified multi-fuel capability and proven turbine engine responsiveness, smoothness and worry-free reliability. A
- Horse Power: 240 to 300 HP
- Length: 41 inch
- Weight: 176 lbs
- Application: Aviation
-
Supplier: Tele-Lite, Inc.
Description: CARB Approved Meets EPA Standards
- Horse Power: 3.88663911621818 HP
- Displacement: 0.1350000511030692 liters
- Features: Four Stroke
- Fuel Type: Gasoline
-
Supplier: Caterpillar Oil & Gas
Description: controls Cooling System Separate Circuit Aftercooler (SCAC) Engine Mounted Transmission Oil Cooler — Integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Snecma
Description: next generation of single-aisle commercial jets, including a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations). These performance benefits
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Princess Auto Limited
Description: 6.5HP 190cc Vertical Gas Engine
- RPM: 3,100 rpm
- Displacement: 0.19000007192283813 liters
- Number of Cylinders: 1
- Length: 14.31 inch
-
Supplier: Snecma
Description: The Tyne is a turboprop engine rated at 6,100 shaft horsepower. Produced by an international consortium comprising Snecma, MTU Aero Engines and Rolls-Royce, the Tyne powers the Transall C-160 transport and the Atlantic and Atlantique 2 maritime patrol aircraft. Over some five decades
- Horse Power: 6,100 HP
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: Robin Subaru
Description: Subaru EX Series engines are easy to install and offer maximum efficiency, high performance and impressive power with minimal noise and low emissions. With 10 models ranging from 4.3 to 14 horsepower, including a specially tailored all-season engine, EX Series engines are ideal
- Horse Power: 7 HP
- RPM: 4,000 rpm
- Displacement: 0.21100007987220445 liters
- Number of Cylinders: 1
-
Supplier: Rolls-Royce Holdings plc
Description: The MTR390 has a twin-centrifugal compressor driven by a single-stage gas generator turbine. The combustor is reverse flow annular and the two-stage power turbine drives the output shaft through to the front of the engine where drive can be either direct or through a reduction gearbox. The
- Horse Power: 1,285 to 1,450 HP
- Length: 42.4 inch
- Weight: 372 to 394 lbs
- Application: Aviation
-
Supplier: Tele-Lite, Inc.
Description: CARB Approved Meets EPA Standards
- Horse Power: 8.04132230941692 HP
- Displacement: 0.2420000916069833 liters
- Features: Four Stroke
- Fuel Type: Gasoline
-
Supplier: Safran Helicopter Engines
Description: ratios in this category of turbojet engine. Its reliability and operational performance were demonstrated in action during many conflicts. More than 2,300 TR 60-30 engines have already been manufactured.
- Length: 34 inch
- Width: 13.6 inch
- Weight: 143 lbs
- Application: Aviation
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: H35/40G of HiMSEN Family has simple and smartdesign which is suitable for power generationapplication with gas fuel with high reliability andperformance. The key features are:Economical and Ecological Engine with higherefficiency and lower emission, etc., which is based onthe following
- Horse Power: 3,859.83470852012 to 12,866.1156950671 HP
- RPM: 720 to 750 rpm
- Displacement: 231 to 770 liters
- Number of Cylinders: 6 to 20
-
Supplier: Westerbeke Corporation
Description: spare parts for your engine including easy-to-buy spare parts kits and gasket sets tailored to your particular engine. It’s easy to see why Universal is as popular today as it was 100 years ago. Stop by your local Universal Distributor or Dealer today to learn more about the
- Displacement: 0.7177528277031631 liters
- Number of Cylinders: 3
- Length: 26.4 inch
- Width: 18.8 inch
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: Korea's first high speed engine, H17/21V is a different design conceptto the existing HiMSEN engine, with 1,800 rpm (1,500 rpm), a highoutput of 160 kW (140 kW) per cylinder at prime power, and a compactstructure. The weight ratio per kilowatt of the H17/21V engine
- Horse Power: 1,008 to 3,520 HP
- RPM: 1,500 to 1,800 rpm
- Displacement: 38.16 to 95.4 liters
- Number of Cylinders: 8 to 20
-
Supplier: Vanguard Commercial Power
Description: These new single-cylinder engines are the result of listening to leading equipment manufacturers, contractors and owners of rental stores who talked about operating power equipment under the most challenging conditions. Take a closer look: Every design innovation and integrated technology is
- Horse Power: 10 HP
- Displacement: 0.30500011545508227 liters
- Number of Cylinders: 1
- Length: 12.481 inch
-
Supplier: Westerbeke Corporation
Description: Four cylinder, four cycle smoothness. Lightweight and Compact Designed by Westerbeke, pioneers in lightweight marine diesel engines, the 44C Four is a compact four-cylinder engine perfect for difficult installations. The 44C Four provides a power to weight ratio to be envied while
- Displacement: 1.7578389458383172 liters
- Number of Cylinders: 4
- Length: 34.1 inch
- Width: 21.3 inch
Find Suppliers by Category Top
Featured Products Top
-
emergency services are using miniature aircraft, known as unmanned aerial vehicles (UAVs), for reconnaissance flights and measurements. They are considerably cheaper to purchase and maintain than manned flights. Because they are so compact, they need small internal combustion engines for power, but (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
comprehensive solutions have been applied to: Heat recovery steam generators (HRSGs) Internal combustion engines and turbochargers Steam and wind turbines Waste energy cogeneration Hydroelectric, nuclear and solar power Fuel cells (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
More Information Top
-
Manual combustion engine
Generally at low temperature, passes the risk of accelerated aging and inner short circuit because of metallic .... For rapid heating, a PTC heater can or better still, the combustion engine the to become rank of Extenders used. .... Specialists assume a time horizon of 2020 to 2025 until this or will obtain other new battery .... By electrical amounts small and Kleinst car the energy capacity of the battery topically 10 to 15…
-
Annual register 2004
…Immission limit values 807 Infraschallemissionen 321 resounding prognosis 817 noise provisions 807 noise, 807 storage of granulate 540 air quality objectives 695 air holding in planning 695, 729 motor sport facility 758 neighboring … planning, railway right, roads inner region s.a.u .... Approval freedom of small clarifying installations 602 gray water treatment 602 land small purification plant 602 adhesions .... Duties of the operator of an incinerator 54. .... 55, 575, refinancing 11-fuse 34, by wind power plants 324, 612 - time horizon 795 verbally-argumentative…
-
Introduction into the Methodical construction
…already, knew some machine elements (about 6 piece) and considered the cooperation of inwardly and outer thread. .... But although stood engineer powers very also so making many documentations like, e.g., the steam engine or the combustion engine for disposal, one could, but from which no information on it obtains, how the creators of which thought or proceeded. .... starch • small deformation • low wear • low friction resistance • low material cost • light .... Targets of the Konstrukteurs • assistance by novel tasks • increase of creativity • systematization of the operation • enlargement of the horizon • support by the presentation of results • improvement of the problem awareness • enlargement of the computer support…
-
Direct After OVE
With time horizon 2020, one must be reached percents sustained sanierungsrate of three percent and therewith a .... At this point, the reader / inwardly of the e&i usually finds an interview in reference to … cause we bring a report into this output over the 33. Internationale Viennese motor symposium, that of … club for kraftfahrzeugtechnik (öVk) and motor symposium Viennese to organizer of the International, fixedly: "in spite of the intensive global carings about efficient batteries for electric cars, the projection of the combustion engine rather becomes larger as small . the combustion engine makes…
-
Industrial sociology as reality science
Not only, the "large idea of" the entrepreneur is also thousand " small " ideas of workers .... With the first prerequisite, integrated working structures become after the model of the internal career typically - that .... Simultaneously, they differ of market relationships by längerfristige time horizons and increased expectations concerning social reciprocity (Powell .... Examples would be the association chains: combustion engine - automotive-mobile society, or: digita- .
-
Capitalistic dynamics
Not only, the "large idea of" the entrepreneur is also thousand " small " ideas of workers .... With the first prerequisite, integrated working structures become after the model of the internal career typically - that .... Simultaneously, they differ of market relationships by längerfristige time horizons and increased expectations concerning social reciprocity (Powell .... Examples would be the association chains: combustion engine -automotive-mobile society, or: digital circuit-computer-knowledge society.
-
Microactuators for microrobots: a critical survey
Elasticity memory has been exploited for developing temperature sensors piloting an external force, autochokes for internal combustion en- gines , automatic valves actuated by temperature changes of liquid, and studless tires. .... for this reason, these actuators could find interesting appli- cations in the fields of miniature and microrobotics. . .... microactuators for microrobots require interdisciplinary e(fc!s azd contribu!iens fro- &! ken ! :esea:ch . CGE…
-
Modeling the Mechano-Chemistry of NTPases
In particular, each protein motor can be viewed as a miniature system. .... To further illustrate the advantage of this approach, an analogy to an internal combustion engine may be helpful. .... With Dr Ken Kim, I worked out a theoretical explanation of their experiment.
-
Vehicle gear
…579 In- Line-gears 169, 172, 329, 488 internal gear pump 452, 507 Internal circuit 172, 305 … simulation mobility 30 modal analysis 278 instantaneous value counting method 257 Momenten elasticity, motor 96 Momenten ratio … 550 oil temperature 439, 449 oil supply 446 oil sump 447, 513 On Board-diagnosis 136 order 669 order analysis 275 O-ring 464 spark ignition engine 95, combustion engine 138, Over drive … gears 159, 176 planning horizon 4 portal axis 229 … retarder-braking moment 545 groove formation 242 groove ball bearings 424, 489 Rillierung small wheel 54 Robustness…
-
Hybrid vehicles
The share of the motor preheating in the consumption saving is because of the only low temperature increase little . .... processes in the NEDC by E driving after the start and preheating of the combustion engine [13]. .... of the speed and height profile during a driving cycle by means of internal vehicle informations online. .... preview will be generated for example of card data and vehicle location (electronic horizon ), energy efficient driving…
Indicates content that may require registration and/or purchase.