-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece, trim-to-fit
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are
Find Suppliers by Category Top
More Information Top
-
Estimation of petrol and diesel adulteration with kerosene and assessment of usefulness of selected automobile fuel quality test parameters
The emission test conducted with existing diesel (that is commercially dispensed at automotive fuel pump stations ) indicated 30% to 50% kerosene presence in diesel.
-
Diesel Flow Meter Suppliers, Diesel Flow Meter Manufacturers and Exporters
Products/Services:fuel dispenser, fuel pump, petrol pump, petrol station, petrol, lpg dispenser, lpg, pump , flow meter, gasoline, diesel, kerosene , fuel station , fuel .
-
Electric Power Monthly, September 1991. [CONTAINS GLOSSARY]
1 Includeslignite,bituminous coal, subbituminouscoal, and anthracite. : Includesfuel oil Nos. 2, 4, 5, and 6, crude oil, kerosene , and petroleum coke. : Station losses includeenergy used for pumped storage.
-
States > Mississippi > State > Statutes > Title 75 - Regulation of Trade‚ Commerce and Investments > 55 - Gasoline and Petroleum Products
All signs advertising the price per gallon of gasoline, alcohol blended fuel, diesel fuel or kerosene offered for sale through self-service operated pumps at retail service stations shall clearly indicate that the posted price per gallon and brand is offered for…
-
Dynamics of household energy consumption in a traditional African city, Ibadan
This practice resulted in scarcity of kerosene at petrol stations and many consumers were de- prived the opportunity of purchasing kerosene at the pump price.
-
States > North Dakota > State > Statutes > Title 19 - Foods‚ Drugs‚ Oils‚ Compounds > Chapter 010 - Petroleum Products
Every package, barrel, filling station pump , and every tank wagon, truck, or car containing kerosene for sale or consignment when held within this state or transported into this state must be clearly and distinctly stamped, labeled, or tagged with the word "kerosene".
-
Estimation of emission from an LNAPL contaminated zone considering groundwater recharge
This paper focuses on the larger kerosene spill that occurred within the former tank farm area, probably near the former pumping station as marked in Fig. 3.
-
Centrifugal single-stage pumps and vortex pumps
Vortex pumps are widely used for handling volatile liquids (gasoline, kerosene , alcohol) in filling stations , chemical plants, municipal plants, mobile equipment, low-capacity washing devices, etc.
-
The Caspian Sea Encyclopedia
• The kerosene pipeline Baku-Batumi (length 883 km, diameter of 200 mm, with 16 pump stations ) began operations.
-
Molecular analysis of bacterial diversity in kerosene‐based drilling fluid from the deep ice borehole at Vostok, East Antarctica
The phylotypes of human- and soil-associated bacteria could have been brought into the Vostok DF during kerosene transportation to Vostok and subsequent storage at the station in big commercial tanks as … handling during its formulation whilst pumping into a borehole.
Indicates content that may require registration and/or purchase.