-
Supplier: Hydro-Thermal Corporation
Description: The EZ Skid™ is an integrated, compact pre-engineered hot water set heating system, utilizing the direct steam injection EZ Heater®. All components needed for liquid heating applications are included; simply connect to plant utilities: steam, water, air, and power.
- Applications: Clean Water Heating, Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Steam Injection Heater, Water Heater
-
Supplier: Hydro-Thermal Corporation
Description: The EZ Heater® is the industry leader in all hot water applications with its unique internal modulation, and self-cleaning ability. With on-demand hot water where you need it, the EZ Heater is ideal for washing stations, Clean in Place (CIP) systems, and
- Applications: Clean Water Heating, Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Steam Injection Heater, Water Heater
-
Supplier: Thermocold Costruzioni Srl
Description: Air-water heat generator for hot sanitary water production with ecological refrigerant CO2. • Semihermetic CO2 transcritical cycle compressor. • Centrifugal plug fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of
- Heating Capacity: 16.68 to 37.44 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
-
-
Supplier: Armstrong International
Description: Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp DW mixing unit manages the water flow through the heat exchanger based upon
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1 to 2.5 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
Water Heaters - Digital-Flo Boiler Water/Water Plate & Frame Instantaneous Water Heater -- DF90WE80Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
Supplier: Crown Boiler Co.
Description: The Mega-Stor Horizontal is a stainless-steel indirect water heater which provides abundant domestic hot water utilizing energy provided by your boiler. With a stainless steel, smooth surface coil that transfers heat throughout the tank, the Mega-Stor Horizontal is
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
- Features: Water Heater
-
Supplier: Thermocold Costruzioni Srl
Description: externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric
- Heating Capacity: 27.2 to 50.1 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
-
Supplier: Danfoss A/S
Description: Instantanous water heaters with heat exchanger provide hot water instantaneously and only as it is needed. When a hot water tap is turned on, cold water travels through a pipe into the heat exchanger in the unit. The cold water is heated in the
- Maximum Operating (Sheath) Temperature: 248 F
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Thermocold Costruzioni Srl
Description: antifreeze protection electric heater. • Hot sanitary water side heat exchanger stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Source water heat exchanger
- Heating Capacity: 68.3 to 718.8 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 4 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
Supplier: Danfoss A/S
Description: Domestic hot water systems offer unique solutions for domestic hot water production and storage. The product range covers water heaters without tanks as well as storage and charge systems which all combine the demand for high performance, comfort, hygiene
- Maximum Operating (Sheath) Temperature: 203 F
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building
- Heater Type: Circulation Heater
- Fuel / Energy Source: Hot Water / Steam
- Applications: Process Waters
- Features: Stainless Steel, Water Heater
-
Supplier: Thermocold Costruzioni Srl
Description: Air to water FULL INVERTER multifunctional unit for summer air conditioning,winter space heating and simultaneous hot sanitary water production for residential applications. Basic version: SM: Multifunctional unit for summer air conditioning, winter space heating and
- Heating Capacity: 6.2 to 45.9 kW
- AC Voltage Required: 230 to 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
Find Suppliers by Category Top
More Information Top
-
Human Capacity Building in Energy Efficiency and Renewable Energy System Maintenance for the Yurok Tribe
Portable kerosene heaters and other unvented heaters are prohibited for use inside homes in California (California Health and Safety Code section 19881). • hydronic o circulates hot water , usually in pipes in floor or baseboards along walls • heat pump o basically an air conditioner running backwards – more on this later. • Tankless /demand heaters no standby losses, can save 20-30% • Solar water heaters (Jim will …
-
Introduction to Thermo-Fluids Systems Design
The owner of a small office building has decided to design and install a piping network that includes five tankless water heaters to heat and transport water. The owner currently requires 18 gpm of hot water service. … mechanical engineering program to consider the design of a piping system to supply kerosene to three burners …
-
Proceedings of the 1995 oil heat technology conference and workshop
Signi�cant kerosene blending was n-zed, as reported, in order for proper handling of the fuels. What is the preferred way of producing domestic hot water - tankless coil, sepnmte water heater or storage tank and heat exchanger?
-
Shopping In Heaters - Big Bruin
Only Vertical Position) 57 lbs-When water is filled (24 lbs without water ) T/P Valve included (Temperature and Pressure relief valve) No Hardwire necessary … … Eemax Inc., has quickly emerged as the market leader in electric Tankless heaters for use in commercial … Eemax products activate instantly and deliver an endless supply of hot water at a preset temperature to … • Dyna-Glo Replacement Wick W/Ignitor For Indoor Kerosene Models Rmc-55r7 And Rmc-55r7b .
-
Federal Register > Friday, February 1, 2013 > [78 FR 7488] National Emission Standards for Hazardous Air Pollutants for Area Sources: Industrial, Commercial, a...
… Testing and Materials in ASTM D975 (incorporated by reference, see § 63.14), kerosene , and biodiesel as … Sorbent injection systems used as control devices in fluidized bed boilers and process heaters are included in … The boiler system(s) and any on-site energy use system(s) accounting for at least 50 percent of the affected boiler(s) energy (e.g., steam, hot water , or electricity) production, as applicable, will be evaluated to identify energy savings opportunities … Hot water heater also means a tankless unit that provides on-demand hot water.
-
Shopping In Heaters - Big Bruin
Only Vertical Position) 57 lbs-When water is filled (24 lbs without water ) T/P Valve included (Temperature and Pressure relief valve) No Hardwire necessary … … Eemax Inc., has quickly emerged as the market leader in electric Tankless heaters for use in commercial … Eemax products activate instantly and deliver an endless supply of hot water at a preset temperature to … • Dewalt Portable Forced Air Kerosene Heater Dxh75kt 75,000 Btu .
-
Feasibility of Achieving a Zero-Net-Energy, Zero-Net-Cost Homes
The 500 l storage tank is equipped with an electric immersion heater to cover the rest of the demand. Conditioned Floor Area: 1248 sq.ft (116 sq.m) Annual Site Energy Use: 107 kWh/m² (includes use of a kerosene space heate Web: http://www.iea‐shc.org/task28/publications/Japan_OMSolarHouse.pdf The OM Solar system operates on the principle of taking solar‐heated air collected under the surface of a building's roof and channeling this hot air, via an interior vertical duct, down beneath the ground floor to a heat‐storing concrete slab. Auxiliary devices come into operation for hot water supply and for backup heating on overcast or very cold days. … 0.35, SHGC = 0.35); Air infiltration 0.30 ACH; HVAC system: Lennox (21 SEER equivalent); Water and space heating: Tankless w/ Energy Factor = 0 …
-
Tool to Prioritize Energy Efficiency Investments
However, this can include fuel switch measures (e.g., moving from an electric resistance water heater to a tankless gas water heater or from an oil boiler/furnace to an electric heat pump) which may increase or decrease site or source energy. … consumption of all fuels (primarily natural gas and electricity) for all uses of hot water including clothes … … commercial buildings, and cooking (distillate), plus residual fuel oil, liquefied petroleum gases, coal, motor gasoline, and kerosene .
-
NATIONAL EVALUATION OF THE WEATHERIZATION ASSISTANCE PROGRAM DURING THE ARRA PERIOD: PROGRAM YEARS 2009-2011
S2.2 Tankless /On-demand HW 51c. S2.6 Other hot water HVAC SYSTEMS 52a. … the building during the winter after weatherization: (check only one) Natural gas Propane/LPG Kerosene (#1 fuel oil … … Floor, wall, or pipeless (ductless) furnace (e.g., floor or wall furnace) Room/space heater (nonportable) Portable space …
-
Federal Register > Thursday, January 31, 2013 > [78 FR 7138] National Emission Standards for Hazardous Air Pollutants for Major Sources: Industrial, Commercial...
… Testing and Materials in ASTM D975 (incorporated by reference, see § 63.14), kerosene , and biodiesel as … Sorbent injection systems used as control devices in fluidized bed boilers and process heaters are included in … The boiler system(s) and any on-site energy use system(s) accounting for at least 50 percent of the affected boiler(s) energy (e.g., steam, hot water , process heat, or electricity) production, as applicable, will be evaluated to identify energy … Hot water heater also means a tankless unit that provides on demand hot water.
Indicates content that may require registration and/or purchase.