-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are just a few of
- Horsepower: 2 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are just a few of
- Horsepower: 2 HP
- Maximum Discharge Flow: 65 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are just a few of
- Horsepower: 3 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
-
Supplier: Cole-Parmer
Description: are a phone call away to our Application Specialists These close-coupled pumps have been specifically engineered for compatibility with clean, nonabrasive petroleum products. Transfer and delivery of various fuels such as gasoline, ethanol, biodiesel, and fuel oils are just a few of
- Horsepower: 1 HP
- Maximum Discharge Flow: 125 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Macnaught USA, Inc.
Description: Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.29484848467862 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Macnaught USA, Inc.
Description: Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.268044076980564 HP
- Power Source: AC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Macnaught USA, Inc.
Description: Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year
- Maximum Discharge Flow: 15 GPM
- Horsepower: 0.241239669282508 HP
- Power Source: AC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Macnaught USA, Inc.
Description: Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year
- Maximum Discharge Flow: 15 GPM
- Horsepower: 0.241239669282508 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece, trim-to-fit
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Automatic Nozzle 12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Manual Nozzle 12-volt DC Aluminum Gear Pump for fuel with manual unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable suction
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes) The HP-90 is our latest economy hand pump with a dual-action piston to pump fluid on both the push and pull strokes for fast fueling. This reliable hand pump is compatible with a wide variety of
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
Supplier: Mile-X Equipment, Inc.
Description: AFF High-Volume Aluminum Rotary Pump AFF offers our new Model 8071 rotary barrel pump made of long-life, die-cast aluminum. Use it for fuels, kerosene and low viscosity oils (up to SAE 30). It moves over a quart per revolution for more efficient fluid transfer. Features:
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
Supplier: Xylem Applied Water Systems
Description: drum, or can be wall mounted Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame For rapid, efficient diesel fuel transfer Safe and tidy storage when not in use Applications: Designed for refueling large diesel powered
- Maximum Discharge Flow: 9.3 GPM
- Power Source: DC Powered
- Features: Other
- Pump Type: Refueling Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: drum, or can be wall mounted Kit includes pump, suction hose, discharge hose, strainer, trigger nozzle, battery leads & clips, and carrying frame For rapid, efficient diesel fuel transfer Safe and tidy storage when not in use Applications: Designed for refueling large diesel powered
- Maximum Discharge Flow: 9.3 GPM
- Power Source: DC Powered
- Features: Other
- Pump Type: Refueling Pumps, Self-Priming Pump
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are
-
Supplier: Wacker Neuson SE
Description: Hydronic surface heaters thaw, cures, prevents frost, heats and dries all without the use of additional pump packs. The unique pump system provides maximum flow rate regardless of the application. Hydronic surface heaters thaw or cures up to 10,000 sq. ft. With accessories, this
- Heating Capacity: 35.781648 to 252.066 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Hydrotesting - When to Use Kerosene?
You might be interested in: Oil Heaters and Kerosene Heaters, Fluid Transfer Pump Systems, Water Jetting Equipment and Water Blasters .
-
A miniature centrifugal pump for an automatic liquid nitrogen filling system
A commercially available kerosene pump was modified to transfer liquid nitrogen.
-
Precision analogue lineariser for thermocouples
A commercially available kerosene pump was modified to transfer liquid nitrogen.
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/General_Lubrication.pdf
Lincoln’s model 1550 fuel transfer pump quickly delivers diesel, kerosene or mineral spirits from both mobile and stationary tanks .
-
FLOJET Pump,Circulation - Industrial Diaphragm Pumps - 4YD38|04105501G - Grainger Industrial Supply
I needed pump to transfer 120 gallons of kerosene from the old tank to the new, connected to car battery with inline switch and filter and it worked flawlessly.
-
Solid waste handling
BOILER FEED WATER CHEMICAL I N J BLOUDOWN DRUM CHEMICAL ADDITION TANK PROCESS CONDENSATE PUMP PROCESS CONDENSATE PUMP KEROSENE FEED PUMP KEROSENE FEED PUMP ANTIFOAM FEED TANK CANISTER TRANSFER CART CANISTER TRANSFER CART TRANSFER CART R A l L SYSTEM W C …
-
DC/AC Electric Transfer Pump from Wenzhou Haiwan Pump Co.,LTD, China
Electric Transfer Pump is special for diesel oil, kerosene transfer.
-
Analysis of results of tests of subsurface seasonally operating cooling devices on the test ground of the Vilyui HPP-3
This occurred because of the difficulties in operation of the pump used for transfer of the cooling agent ( kerosene ) under the conditions of a severe winter; leakages through the pump seals required frequent addition of kerosene, and these operations had a negative …
-
http://dspace.mit.edu/bitstream/handle/1721.1/88876/48839211-MIT.pdf?sequence=2
The reasons that the LOX could boil in the feed/pump lines are from heat transfer from the structure, heat transfer from the kerosene , and cavitation in the inlet of the pump .
-
States > Michigan > State > Statutes > Chapter 207 - Taxation > [MCL S 207, act 403] 403 - Motor Fuel Tax Act
(b) By any seller of dyed kerosene to its buyer if the dyed kerosene is located outside the bulk transfer /terminal system and is not sold from a retail pump posted in accordance with the requirements of subdivision (c).
Indicates content that may require registration and/or purchase.