Products/Services for Kerr Pharmacy Vials
-
Vials - (195 companies)Vials are small glass or plastic bottles used for storage. Depending on supplier they can be supplied in amber or clear glass, plastic, with or without markings and in various configurations of features and sizes. Vials can be used...Mouth TypeConnection TypeLimited Volume Inserts -
Medical Equipment and Supplies - (2856 companies)Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories. Products range from simple bandages, tongue depressors, and syringes, to sophisticated diagnostic equipment and medical devices. Further... -
Packaging Machines - (2543 companies)...include: aerosol containers, bags and pouches, blister packs, bottles and jars, cartons and boxes, cans, capsules, cartridges, cases, cups and trays, drums, kegs and pails, pallets and intermediate bulk containers (IBC), tubes, and vials. Closing... -
Form, Fill, and Seal Machines - (444 companies)...include: aerosol containers. bags and pouches. blister packs. bottles and jars. cartons and boxes. cans. capsules. cartridges. cases. cups and trays. drums and kegs. pallets and pails. tubes and vials. Intermediate bulk containers (IBCs) have a capacity... -
Medical Services - (191 companies)Medical services perform clinical laboratory tests, lease medical equipment to doctors and hospitals, and repair medical machines and equipment. -
-
Filling Machines - (656 companies)...and pails. intermediate bulk containers (IBC). tubes and vials. Often, filling machine suppliers provide related packaging equipment. Equipment that can be used in conjunction with filling machines includes accumulators, batching machines, bagging machines...
-
Cryogenic Equipment - (149 companies)Cryogenic equipment produces or is used in the production of very low temperature materials or processes.
-
Glass Fabrication Services - (307 companies)Glass fabrication services is the manufacturing of glass parts and assemblies using blowing, casting, extrusion, drawing, pressing, heat shrinking or other fabrication processes.
-
Product News
-
Shenzhen Dechengwang Technology Co., Ltd
PTFE Vials in Chemical Laboratory Analysis The challenges of the chemical laboratory are complex and multi-faceted. In addition to meeting all the requirements, the material must be pure, stable, and safe. The inert qualities of Teflon allow for the most rigorous acidic sample preparations without danger of contaminating or adulterating the original sample material, and the smooth surface and high service temperature range make them excellent for use directly on a hot plate. Advantages: Chemical resistance. Thermal stability. (read more)Browse Laboratory Bottles Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Caplugs
Tubing and Containers from Caplugs Packaging tubing and containers available in closed and open-ended tubes, containers with hinged lids, vials with matching tops, and more. TRC Series Tubing. Heavy wall ClearView TM Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths to meet all of your packaging needs. TRO Series Tubing Heavy Wall ClearView plastic tubing provides the product protection you need for your heavy-duty packaging applications... (read more)Browse Tubing Datasheets for Caplugs -
Baker
The preparation of Compounded Sterile Products. and documentation of sterile compounding procedures, Baker integrates with a variety of IV workflow management systems as well as Pharmacy Verification Software. Built in fully integrated IV prep software keeps the compounding environment clean with no wires or devices within the hood. Usable compounding space is left unaltered. A powerful 5 megapixel imaging system that closely focuses in on the names, numbers, labels, color and other details of drugs and syringes is utilized. The integrated... (read more)Browse Clean Benches Datasheets for Baker -
AirClean Systems
The Safety Concerns of BHRT effects of bioidentical hormone replacement therapy are still not fully understood. Many studies have focused on short-term outcomes, leaving a gap in knowledge regarding the potential long-term risks associated with compounded hormones. This uncertainty necessitates caution among practitioners and patients alike. Compounding Safety Practices. Given the inherent risks associated with compounded BHRT, it is crucial to adhere to best practices to enhance safety. Compounding pharmacies must comply... (read more)Browse Industrial Enclosures Datasheets for AirClean Systems -
Ambrell Induction Heating Solutions
Heating Nanoparticles with Induction with a track record of success. Ambrell offers a special nanoparticle heating kit with an EASYHEAT power supply, three specially-designed coils, a fiber optic temperature sensor, a serial datalink to your PC, and plastic and glass vials along with insulating paper. Contact Ambrell today to discuss your application and see if the induction heating nanoparticle kit might be right for you. (read more) -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Filling Pump We adapt our ceramic design to your specific application. Our pumps are tailor made in order to provide the best solution to your production process. Properties of Ceramic Filling Pump. Low maintenance cost. High tech ceramics. Fast assembly. Hardness higher than stainless steel pumps coatings. Application of Ceramic Filling PumpPharmaceutics: Topical and parenterals: inject able in vials, ampoules, syringes, enema. Entrails: syrups, capsules, drop. Liquid Food: Beer, beverage, dairy, wine... (read more)Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Test Tube for Chemical Labs In chemical laboratories, contamination, material instability, and thermal limitations can compromise sample integrity and experimental results. Designed for purity, chemical resistance, and thermal durability, these PTFE test tubes provide: Chemical inertness, allowing safe handling of strong acids and reactive samples. Wide thermal range (-200 C to +280 C) suitable for hot plates and extreme conditions. High purity and insolubility, preventing sample contamination. Easy sterilization and... (read more)Browse Test Tubes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Baker
High-performance, versatile laminar flow cabinet CrossFlow (CLF) - Horizontal Laminar Flow Clean Bench. CrossFlow series is a high quality crossflow clean bench range for handling non-hazardous materials that require a clean working environment. Examples are pharmaceutical industry, biotechnology, pharmacies, hospitals, university laboratories, tissue culture, semiconductor industry, optical industry. CrossFlow series is designed and manufactured in order to achieve a working area that exceeds at least the ISO Class 5 (14644-1), GMP Class... (read more)Browse Clean Benches Datasheets for Baker -
Polyonics
Durable nylon label materials for cryogenic & labs nylon woven material is ideal for wrapping labels around small radiuses and curved surfaces. The labels provide excellent resistance to harsh chemicals, such as sodium hydroxide and mineral spirits, and are tested and approved by third party laboratories for use on glass tubes and slides, as well as with polypropylene tubes, vials, etc., for up to one hour of liquid nitrogen exposure to -320 F (-196 C). The durable surfaces can be printed via thermal transfer or dot matrix or by hand with a pen... (read more)Browse Industrial Tapes Datasheets for Polyonics -
AirClean Systems
What is IV therapy? regimens require additional medications or nutritional components to be added to one of these base solutions. These more complex fluids can be purchased pre-mixed or can be mixed by a licensed pharmacist or in some situations, other medical professionals to create an IV admixture. IV admixture mixing or compounding is a common practice in hospital pharmacies. Some medications are not stable in liquid form and must be stored as powders that are mixed with a diluent prior to addition to an IV... (read more)Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems
-
Demonstration of 5-HT3 receptor function and expression in the mouse bladder
K. P. Kerr Department of Pharmacology, Victorian College of Pharmacy , Monash University, 381 Royal Parade, Parkville, Victoria 3052, Australia Indeed, Vial and Evans (2000) have proposed that the normal mouse can be used as a model …
-
Untoward incident with PCA extension set
(Our pharmacy cost for hyaluronidase is E4.69 for one 1500IU ampoule as opposed to El . … ampoule of 10ml 0.5% bupivacaine or 52 p for a 20 ml vial of 2% lignocaine). W.J. KERR .
-
Hidden sharps
(Our pharmacy cost for hyaluronidase is E4.69 for one 1500IU ampoule as opposed to El . … ampoule of 10ml 0.5% bupivacaine or 52 p for a 20 ml vial of 2% lignocaine). W.J. KERR .
-
The history of ‘medicinal specifics’ as addiction cures in the United States
… and the American Association for the Study and Cure of Inebriety (Bradner 1890; Crothers 1892; Kerr 1892). The American Medical Association’s Council on Pharmacy and Chemistry and the American Pharmaceutical Asso- ciation, in part … … cures was Thirty-Two (see Plate 12), a leather-encased series of 32 vials (price $32) that …
-
Factors Influencing Gel‐strengthening at the Mucoadhesive‐mucus Interface
Correspondence: J. D. Smart, Drug Delivery Research Unit, The School of Pharmacy and Biomedical Sciences, University of … Kerr et a1 (1990)used mechanical spectroscopy to investigatethe effect of pH and polymer chain length on … … batch by leavinga small portion (0.5 g) in a weighed open glass vial at 50°Cfor 48 …
-
History of Addiction: A UK Perspective
… imported opium went to these East Anglian counties, where it was sold as vials of laudanum and … … commercial interests of druggists and grocers.13 In 1868, the Poi- sons and Pharmacy Act was passed … Norman Kerr , who founded .
-
Doxorubicin eluting beads − 1: Effects of drug loading on bead characteristics and drug distribution
… G. J. Phillips Á A. W. Lloyd Biomedical Materials Research Group, School of Pharmacy and Biomolecular Sciences … Kerr and Kaye reviewed a number of systems utilising matrices based upon for instance, albumin, ethylcellulose and … DC Bead embolisation microspheres (Biocompatibles UK Ltd, Farnham, UK) were supplied in sterile vials as 2 mL …
-
The Tricyclic Antidepressants Clomipramine and Citalopram Induce Apoptosis in Cultured Human Lymphocytes
Apoptosis, now referred to as programmed cell death (PCD), was first described by Kerr et al (1972). … collected and extracted with phenol/chloroform and the extract obtained was added to Eppendorf vials and spun down …
-
Free Communications Sessions 01–16 Wednesday, August 28, 2013
… Faculty of Dentistry, Ege University, Izmir, Turkey, 2 Department of Biochemistry, Faculty of Pharmacy , Ege University, Bornova … … agents (Group A: G-aenial Bond-GC, Group B: Optibond All in One- Kerr , Group C: Gluma … Eluates were prepared by placing five discs into a sterile glass vial with Dulbecco’s Modified Eagle’s medium …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102829090,4,'chemist''s_shop',n,1,0). s(102829090,5,' pharmacy ',n,2 … … 1,0). s(103145929,1,'kerchief',n,1,1). s(103146106,1,' Kerr _cell',n,1 … … 1,0). s(103417571,1,'phial',n,1,0). s(103417571,2,' vial ',n,1 …
Indicates content that may require registration and/or purchase.