-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Belt Width: 0.25 inch
- ANSI Pitch: 0.080" (MXL)
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Belt Width: 0.375 inch
- ANSI Pitch: 0.080" (MXL)
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Belt Width: 0.1875 inch
- ANSI Pitch: 0.080" (MXL)
-
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Belt Width: 0.125 inch
- ANSI Pitch: 0.080" (MXL)
-
Supplier: Megadyne Americas
Description: Can Cable Material: PH, thermoplastic polyester elastomer, shore hardness 55D Temperature range -5° to 80° C Quality round belts, versatile reinforcement options, extended roll lengths and a patented on-site splicing method to recate an outstanding Can Cable Package.
- Cross Sectional Diameter: 0.3149608 to 0.4724412 inch
- Reinforcement: Kevlar®, None, Polyester, Steel
- Features: Other
-
Supplier: Megadyne Americas
Description: Round belt Material: PH, themoplastic polyester elastomer, shore hardness 100A, 55 D Temperature range -5° to 80° C
- Cross Sectional Diameter: 0.1181103 to 0.787402 inch
- Length: 1,200 to 3,000 inch
- Reinforcement: Kevlar®, None, Polyester, Steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Standard and non-standard O-ring sizes We hold a comprehensive range of standard O-ring moulds to BS1806, BS4518, (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
PPE manufactures and supplies fully molded and CNC machined elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter and 0.8mm (0.03") to 12mm (0.47") cross section. All of the rubber O-rings we manufacture are available in both small quantities and large volumes (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Arizona Sealing Devices, Inc. is a certified distributor of high-quality military and standard O-rings that will meet your specifications. In addition, we provide a diverse range of material compounds and durometers for industrial, aviation, and military applications. O-rings, in (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
O-rings offer superior sealing capabilities compared to traditional gaskets. Their versatility and cost-effectiveness make them an ideal choice for applications ranging from fuel lines to oil seals on engines. They can also be manufactured with different materials, making them one of the (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
We offer medical-grade O-rings using FDA-approved materials that suit the particular needs of your application. Our O-rings are available with -85 °F to 400 °F standard compound temperature and 10 Shore A to 80 Shore A hardness. Our medical O-rings can be used for hydraulic (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Precision Polymer Engineering manufactures custom O-rings to match your specifications.
(read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Why Choose PTFE O-Rings O-rings are one of the most common seals used in machine design because they are inexpensive, easy to make, reliable, and have simple mounting requirements. While rubber or elastomeric compounds are the most prevalent O-ring materials, certain (read more)
Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Sealing systems in demanding environments require materials that maintain reliable performance under extreme temperatures, chemicals, and strict application requirements. Traditional elastomer O-rings may experience swelling, degradation, or performance loss when exposed to (read more)
Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Choosing Your O-Ring Material ZAGO customers can choose from six standard rubber O-ring materials, which are detailed here. Military Spec and FDA-approved O-rings are available and listed underneath the chart. Additional (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
O-105 5" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is (read more)
Browse Rolled Rings Datasheets for MP Metal Products
More Information Top
-
http://www.biogeosciences.net/9/3231/2012/bg-9-3231-2012.pdf
Samples were collected using acid-cleaned 12 l GO-FLO bottles (General Oceanics) modified with PTFE O - rings , mounted on a Kevlar wire and triggered using Teflon-coated messengers.
-
Design of large aperture, low mass vacuum windows
area opposite the Viton O - ring is marked on both the Kevlar the past, small aperture windows used Mylar as the window .
-
Stress rupture considerations in the design of large aperture, low mass composite vacuum windows
… the Mylar ring has the aperture cut out and exists under the clamp flange, The Kevlar and Mylar are assembled dry, that is without any epoxy impregnating the Kevlar except for an epoxy bead opposite the O - ring seal to prevent edge …
-
The Large-s Field-Reversed Configuration Experiment
They were joined together with Kevlar reinforced polypro- pylene seal rings , employing end-compressed O -rings.
-
In Vitro Evaluation of Screws and Suture Anchors in Metaphyseal Bone of the Canine Tibia
BoneBiter #5—predrilled with 2.5mm drill bit, hole of an- chor tip prethreaded with Kevlar suture, custom driver was assembled, anchor was inserted into driver tip with suture pulled into slots on driver and secured with O - rings , anchor seated to subcortical …
-
Federal Register > Monday, November 24, 2014 > [79 FR 69831] Foreign-Trade Zone (FTZ) 82-Mobile, Alabama; Notification of Proposed Production Activity; MH Wirt...
The components and materials sourced from abroad include: Rubber seals/ o - rings /composite sheets; anodes; riser tool elastomers/test plugs/cylinders; riser telescopic joint packers/sleeves; riser fins; Kevlar straps; riser joint piping protectors; fasteners (bolts, screws, nuts, lock washers); riser fin bolt tensioners; hydraulic …
-
Morphology and structure changes of aromatic copolysulfonamide fibers heat‐drawn at various temperatures
From our previous study, it is known that, unlike PBO and Kevlar fibers14–16 with extended chain structure in the crystal … … by the hydrogen bond between –NH and –C O and parallel-displaced ����–���� … … narity of the benzene rings and amide groups.1 …
-
index.noun (finlayson-gwc2014.zip)
1 @ 1 0 17340582 kevin_murray n 1 1 @ 1 0 16427450 kevin_ o 'connell n 1 1 @ 1 … … 1 1 @ 1 0 16242990 kevlar n 1 1 @ … … 1 0 03429226 key_ ring n 1 1 @ …
-
Frontiers of Advanced Materials and Engineering Technology
Infrared mapping can be used to observe the result of grafted Kevlar fiber surface, as shown in figure 1, carbonyl C = O is in 1650 cm-1, with the similar absorption peaks ,illustrate that fiber chemical composition has not changed. … cm-1 and 690 cm-1, is single replace absorption peaks of benzene rings , prove the grafting …
-
Geothermal elastomeric materials. Twelve-months progress report, October 1, 1976--September 30, 1977
The-main bladder consists o f Kevlar 29 reinforced elastomer t h a t i s capable o f being i n f l a t e d . end portions and method of attaching the bladder t o t h e packer … … a t e d only a f t e r the back-up rings have been deployed …
Indicates content that may require registration and/or purchase.