-
Supplier: Infinity Tapes, LLC
Description: Bleached Super-calendered Kraft (SCK) paper coated on one side with an easy release silicone coating ATTRIBUTES 42# & 53# Stock Available Printed or Unprinted Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48" Compatible with wide variety of
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0635 mm
- Features: Low Transfer / Extractable
- Liner Type: Paper / Kraft Paper
-
Description: 80# Kraft release liner, silicone coated on two sides with a targeted 2:1 differential.
- Thickness: 0.10668000000000001 mm
- Liner Type: Differentially Coated, Paper / Kraft Paper, Silicone-Coated
-
Description: 12 pt Brown Kraft release liner silicone coated on both sides, with a 3:1 release differential. Polycoated for environmental stability.
- Thickness: 0.2921 mm
- Liner Type: Differentially Coated, Paper / Kraft Paper, Silicone-Coated
-
-
Description: Super Calendered Kraft paper with silicone on one side with easy release chemistry. Can be used in high temperature conversion processes and is easily die-cut.
- Thickness: 0.07366 mm
- Liner Type: Paper / Kraft Paper, Silicone-Coated
-
Supplier: Mactac
Description: A 1.0 mil hologram polyester with a durable and aggressive permanent acrylic adhesive and a 92# white Kraft liner.
- Width: 609.6 mm
- Thickness: 0.0254 mm
- Liner Type: Film
- Features: Low Transfer / Extractable
-
Supplier: Mactac
Description: A 2.0 mil white matte laser topcoated polyester with cryogenic high tack permanent acrylic adhesive and a 63# ivory kraft liner.
- Width: 1,092.2 mm
- Thickness: 0.0508 mm
- Liner Type: Film
-
Supplier: Mactac
Description: A 2.0 mil clear gloss topcoated polyester with a silicone adhesive and a 75# white PE coated Kraft liner.
- Thickness: 0.0508 mm
- Liner Type: Film, Silicone-Coated
-
Supplier: Mactac
Description: A 2.0 mil white gloss topcoated polyester with a silicone adhesive and a 75# white PE coated Kraft liner.
- Thickness: 0.0508 mm
- Liner Type: Film, Silicone-Coated
-
Supplier: Budnick Converting, Inc.
Description: 791 FSK is a foil/skrim/kraft, coated one side with a blue acrylic adhesive and protected by a paper release liner. The blue acrylic adhesive was designed for extreme cold weather applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Features: Specialty / Other
-
Description: A tough conformable tape exhibiting good chemical resistance and a permanent rubber based adhesive and 53# kraft release liner. Applications Designed as a general purpose sealing, seaming, splicing, and patching tape. Features & Benefits ---Highly conformable. Abrasion and
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 10 to 48.888888888888886 C
- Backing: Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: This is our high temperature crepe tape (HTC) on a white paper liner - used to make die cuts on a plotter. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue On an easy release, white paper liner for use in plotters
- Width: 8 to 36 inches
- Peel Strength / Adhesion: 2.0625 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Maxi Adhesive Products, Inc.
Description: Tissue, double coated with an extremely aggressive acrylic adhesive. Supplied with a 60# kraft release liner.
- Width: 1 inches
- Thickness: 0.0041 inches
- Peel Strength / Adhesion: 6.5 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: A 4.5 mil dark blue kraft paper backing coated with blue, repulpable adhesive on an easy release silicone liner.
- Thickness: 0.0045 inches
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: ATA200 is a 2.0 mil unsupported pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Adhesive: Transfer
-
Supplier: Budnick Converting, Inc.
Description: ATA201 is a 2.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Adhesive: Transfer
-
Description: Polyken 338 FOIL / SCRIM / KRAFT TAPE Diamond pattern foil/scrim/kraft tape; tear resistant. Applications Seal and patch FSK duct boards and blankets. Extra strength seal to maintain vapor barrier integrity. Features & Benefits Aluminum foil/scrim/Kraft backing with a specially
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Adhesive: Acrylic
-
Supplier: Can-Do National Tape
Description: Clear Double Coated Acrylic Transfer Tape. Transfer tape consisting of a 2 mil acrylic pressure- sensitive adhesive on 60# Kraft release liner. Very easy unwind and removal of liner for ease of application. Very high quick-stick. Fast build-up of adhesion. Excellent
- Type: Double-Sided Adhesive, Transfer
- Adhesive: Pressure Sensitive (PSA)
-
Description: Patco 503A-53 Colored Polyethylene Tape (Linered) This product provides a bright glossy surface which is durable and conformable with an aggressive acrylic adhesive on an easy to remove release liner. Applications Excellent for decorative masking, color-coding, striping, and as a
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 3.1875 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Description: Pre-cut disks on a release paper liner. UL listed material and diagonally reinforced. White foil/scrim/Kraft lamination. 500 per roll. With special cold weather adhesive system. Application: Vapor seal over washers and pins used in mounting insulation – easily handled, prepared
- Features: Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: Ellsworth Adhesives
Description: 3M 465 Adhesive Transfer Tape Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. It features a 60# unbleached densified kraft easy release liner and is an excellent choice for zero-speed splices and high-speed
- Temperature Resistance: 82.2 C
- Backing: Paper
- Adhesive: Transfer
-
Supplier: Ellsworth Adhesives
Description: 3M 465 Adhesive Transfer Tape Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. It features a 60# unbleached densified kraft easy release liner and is an excellent choice for zero-speed splices and high-speed
- Temperature Resistance: 82.2 C
- Backing: Paper
- Adhesive: Transfer
-
Description: Patco 8130 Automotive Surface Protection Tape Heavy duty transparent, indoor grade polyurethane backing with polyurethane adhesive laminated to a 92# Kraft release liner. Applications Long & Short term surface protection; Protection during shot peaning in metal cleaning
-
Supplier: Ellsworth Adhesives
Description: 3M 465 Adhesive Transfer Tape Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. It features a 60# unbleached densified kraft easy release liner and is an excellent choice for zero-speed splices and high-speed
- Temperature Resistance: 82.2 C
- Backing: Paper
- Adhesive: Transfer
-
Supplier: Can-Do National Tape
Description: Clear Double Coated Acrylic ATG Transfer Tape. Transfer tape consisting of a 1.7 mil, 400 acrylic reverse wound, pressure sensitive adhesive on a densified Kraft paper release liner. Very easy unwind and removal of liner for ease of application. Excellent UV Resistance.
- Width: 0.5 inches
- Type: Double-Sided Adhesive, Transfer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Transfer Tape 3M 463 Transfer Tape with High Tack Adhesive 3M™ Adhesive Transfer Tape 463 is a 2.0 mil high tack adhesive 400 with 4.0 mil 60 lb densified kraft liner. Designed with a high liner release to accommodate automatic dispensing. Fibered adhesive transfer tape.
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Intertape Polymer Group, Inc.
Description: backing offers excellent reflective properties (i.e. heat, light). Release coated kraft liner.
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA), Rubber
- Features: Single-Sided Adhesive
-
Description: FSK tape with die-cut disks and squares on release paper liner for ease of application. UL listed material with 2 x 3/sq. in. (2.5 x 2.5 cm) diagonal reinforced foil/scrim/Kraft lamination. 500 per roll. Cold weather adhesive formula. Applications: Provides vapor seal over
- Features: Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: Intertape Polymer Group, Inc.
Description: irregular and porous surfaces). The closed (liner) side offers a lower adhesion for repositioning on most surfaces. Features an easy release kraft liner 76# (white). APPLICATION: For splicing of plastic films, paper, cloth, etc. For temporary holding of components before
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: easy release 5 mil 74# bleached kraft paper liner (white). APPLICATION: Fastening to smooth surfaces such as metal plates, film and plastic parts. For affixing and lamination of various substrates of electronic components and devices.
- Features: Double-Sided Adhesive
- Backing: Paper
-
Description: Jacketing material consisting of high intensity white foil/scrim/Kraft lamination with 4 x 4/sq.in. (2.5 x 2.5 cm) tridirectional scrim reinforcement. The composite is coated on the plain foil side with an aggressive high tack adhesive and self-wound on a 42 lb. differential release
- Adhesive: Acrylic
- Features: UV / Weather Resistant
-
Supplier: Adhesive Applications
Description: PBA0830 is a 1/8” thick black, closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive. The product is designed for use in HVAC duct gasketing applications. PBA0830 is supplied on a white kraft release liner. Easily die cut
- Thickness: 0.128 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: A802 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features exceptional peel strength and tack. The product is supplied on a 76# polycoated kraft release liner. High tack and peel with moderate shear strength Strong anchorage to many foam
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 5.25 lbs/in
- Temperature Resistance: -40 to 104.44444444444444 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: PM200 is a UL-recognized/CSA-accepted 2.0 mil ink-receptive white polyester coated with an aggressive, high-performance, permanent pressure-sensitive acrylic adhesive and backed with a 50 lb. bleached kraft roll form release liner. Applications: Ideal for durable good labeling
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.1875 to 3.8125 lbs/in
- Temperature Resistance: -40 to 150 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Intertape Polymer Group, Inc.
Description: on an easy release kraft paper liner. The shear and adhesion properties of the ATA & ATG family of products range from good to excellent and are suitable for a broad range of temperatures, and are resistant to UV light. ATG products are reverse wound so they can be easily
- Thickness: 0.004724409448818898 inches
- Peel Strength / Adhesion: 4.5625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: Adhesive Transfer Tapes? Adhesive transfer tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off. A variety of adhesive properties and
- Width: 0.5 to 24 inches
- Peel Strength / Adhesion: 6.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
Find Suppliers by Category Top
More Information Top
-
Silicone acrylates through the hydrosilation of polyacryloyloxy functional monomers with copolymers of dimethyl and hydrogen methylsiloxanes
Unpurified silicone acrylates, prepared with either HDDA or TMPTA under the conditions of eq. (2), were coated on a bleached kraft release liner and cured by EB.
-
Patch Testing and Prick Testing
They are made of envi- ronmentally responsible synthetic material and cover all 10 test chambers of the plaster without having to remove the Kraft release liner beforehand.
-
Patch Testing and Prick Testing
responsible synthetic material and cover all 10 test chambers of the plaster without having to remove the Kraft release liner beforehand.
-
Sound Deadening, Provides Moisture Barrier and Heat Shield with Environmental Resistance - FT 0816 (.pdf)
Strong densified kraft release liner Benefits .
-
Heat and EMI Shielding, Moisture and Vapor Barrier, Insulation Facing Without Environmental Resistance - FL 1003 (.pdf)
Strong densified kraft release liner .
-
Good Adhesion of Glass or Mirrors to Plastic or Other Surfaces with Conformability and Load Shock Resistance - FM 2454 (.pdf)
Densified kraft release liner Benefits • .
-
Extra Foam Thickness for Conformability and Load Shock Resistance with Environmental Resistance - FM 2316 (.pdf)
Densified kraft release liner Benefits • .
-
Extra Foam Thickness for Conformability and Load Shock Resistance - FM 2116 (.pdf)
Densified kraft release liner Benefits • .
-
Optical Grinding, Polishing, and Other Material FT E-8 (.pdf)
Strong densified kraft release liner .
-
Optical Grinding, Polishing, and Other Material: Easier Liner Removal FT EZ-8 (.pdf)
Strong densified kraft release liner .
Indicates content that may require registration and/or purchase.