Products/Services for L-Band Telemetry Transmitters
-
Telemetry Receivers and Telemetry Transmitters - (365 companies)Telemetry receivers and telemetry transmitters are data acquisition components used to gather information from remote locations via wireless communication. Telemetry receivers and telemetry transmitters can be produced as separate receiver...FunctionApplicationsForm Factor / Package -
Antennas - (1286 companies)External. Antennas that are attached or located externally to the radio transmitter, receiver, transceiver, or waveguide. The unit may be freestanding on the ground or mounted on a mast, tower, portable hand radio, building, vehicle, or plane... -
Satellites - (40 companies)Satellites are manmade objects placed in orbit above the Earth for a variety of civil, scientific, and military applications, such as communications, environmental monitoring, navigation, and reconnaissance.
-
Vibration Transmitters - (42 companies)Vibration transmitters provide electrical outputs that are proportional to vibration inputs. They are used during predictive maintenance in order to reduce unexpected machine failure. Image credit: Meggit Sensing Systems / Wilcoxon Research... -
RF Transmitters - (316 companies)RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal. An RF transmitter is a device that creates a radio signal containing information that with the use of an antenna propagates... -
pH Transmitters - (45 companies)...pH transmitters provide electrical outputs that are proportional to potential of hydrogen (pH) inputs. How to Select pH Transmitters. pH Transmitter Smart pH Transmitter. Wireless pH Transmitter. Image Credit: Honeywell Image Credit: ECD Image...
-
Flow Transmitters - (234 companies)Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases. Flow transmitters use three basic types of meters: mass, volumetric, and velocity. Meter Technology...
-
Gas Transmitters - (116 companies)Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from a gas sensor into an analog output signal (typically 4-20 mA). Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from...
-
Sensor Transmitters - (479 companies)Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA). Sensor transmitters provide standard, calibrated outputs...
-
Level Transmitters - (303 companies)Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level...
Product News
-
Qorvo
L-Band Switched Filter Bank Module The QPB1029 is a L-Band switched filter bank module that integrates two switches on both sides of 8 filters and a bypass. This module is housed in a 10.0 x 10.0 mm package for radar applications. Low insertion loss, coupled with TCSAW's low susceptibility to temperature and manufacture variations, make this switched filter bank an ideal choice for L-Band D &A applications. The QPB1029 is part of Qorvo 's extensive portfolio of RF BAW and SAW filters and modules. (read more)Browse RF Filters and Microwave Filters Datasheets for Qorvo -
5o.com
L-Band Embedded Circulator (1200~1400 MHz) Number. Frequency Range (MHz). Isolation. Min(dB). VSWR. Max. Insertion Loss. Max (dB). Connector. Type. Temp. ( C). 5o115356012001400. 1200 ~ 1400. 25. 1.15. 0.2. TAB. 0 ~ +65. III.Application Scenarios. L-band security detection radars: isolates transmit and receive channels to protect the receiver front-end;. High-power RF power amplifier modules: provides anti-reflection protection at the output port;. Ground satellite reception systems and long-distance wireless data transmission base stations... (read more) -
McCrometer, Inc.
SmartTrax Remote Telemetry Unit The SmartTrax Remote Telemetry Unit (RTU) provides battery operated wireless telemetry of flow and sensor data. It can be used with mechanical or digital registers and can be mounted remotely for best positioning to transmit the signal. The unit uses cellular radio communication and features standard or rechargeable batteries that can be powered by a solar panel. The RTU can connect to AMI compliant devices and read data from them. In pulse mode, AMI functionality is disabled and the device can... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
5o.com
L Band 1200 to 1400MHz Drop in Isolator for Satcom The RF Drop-in Isolator Model 5o0119250 by 5o.com is a high-performance protection component designed for the 0.6~5.0GHz ultra-wide frequency band, optimized for Satcom, mobile communication and other applications requiring strict performance and small form factor. It is built to rigorous commercial, military and space standards, with outstanding RF performance and practical features: Excellent RF Performance. Ultra-wide frequency coverage: Operating from 0.6~5.0GHz, covering multiple... (read more) -
Columbus McKinnon Corporation
XLTX™ Transmitter Continually working to deliver solutions with the highest quality technology, Columbus McKinnon is now offering improved functionality for select Magnetek-brand radio remote control systems. The XLTX TM transmitter and associated receivers can now operate on additional licensed and unlicensed frequencies. By introducing this wider range of available frequencies, these radio control systems are more robust and reliable, ensuring fewer dropouts in facilities that may have heavily congested... (read more)Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
Sensore Electronic GmbH
Oxygen Transmitters Sensore 's percentage oxygen sensors are engineered for accurate and reliable measurement of oxygen concentrations ranging from low percentage levels up to 100% O?. Built on proven zirconia technology, these sensors offer fast response, excellent long-term stability, and are ideal for continuous monitoring in demanding industrial environments. Whether for combustion control, process safety, or environmental monitoring, Sensore 's sensors are trusted by OEMs and system integrators for their... (read more) -
Pyromation
Temperature Transmitters for All Applications Pyromation's recently updated line of temperature transmitters are designed for RTD/Pt100/Pt1000 & Thermocouple inputs & carry expanded approvals. HART (R) 7 Protocol, digital display & Bluetooth (R) options available. (read more)Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Conax Technologies
Custom temperature transmitters Conax Technologies offers a wide variety of temperature transmitters to meet your precise application needs. Transmitters are a convenient and economical way to send a signal from a sensor to a datalogger, controller, or the control room of a processing plant. The transmitter converts the sensor 's small voltage signal into a current output signal that runs on copper electrical wires. This method is more economical than running long lengths of multi-conductor shielded cables for RTDs... (read more)Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
Dataforth Corporation
Dataforth's 4 20mA Transmitters Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for input, output and power connections. They are capable of operating on the widest of loop supply power and over the broadest operating temperature range. Two-wire transmission loops are a very economical method for connecting sensors to distant control rooms. Since the module operates from... (read more)Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
Fuji Electric Corp. of America
Measurement errors with a pressure transmitter Pressure transmitter measurement error due to improper zero reference. Firstly, the instrument may not have a correct zero reference, leading to inaccurate readings as the sensor 's zero point shifts from its initial position. As electronic devices, pressure transmitters ' zero reference signals may drift over time due to temperature, pressure, or changes in ambient conditions. To avoid this type of error, it 's important to choose a pressure transmitter with good long-term stability. Otherwise... (read more)Browse Level Transmitters Datasheets for Fuji Electric Corp. of America
-
Radio-Frequency and Microwave Communication Circuits: Analysis and Design 2nd Edition Complete Document
Selected Applications of Microwave Solid-State Devices Applications L - band transmitters for telemetry systems and phased-array radar systems; transmitters for communication systems C-, X-, and Ku-band ECM amplifiers for wideband systems; X- and Ku-band transmitters for radar systems, such …
-
Telemetry system of light unmanned aerial vehicle “Raven”
Central frequencies of two microwave L band transmitters (for TV signal and for telemetry ) are under microcontroler control, as well as generating modulation signal for telemetry.
-
Journal of Aircraft > DC-10 Test Program Effectiveness
… capability of using 1 track for400 channels of data in serial format, 1track for time, and 12 tracks for analog recording of high frequency data; and 5) Telemetry—Two telemetry transmitters operating on individual frequencies in the L - band transmit the same data …
-
http://www.ntia.doc.gov/files/ntia/publications/sharecomment_015.pdf
Aircraft operating AMT systems in the L - band and S-band telemetry frequencies have traditionally utilized transmitters having an output power of approximately 10 Watts or less.
-
Subject Index, Nov. 1980, Part II
Iight-weight, ruggedlzed, L - band , 200-mW oscillator; for hybrid inte rated 8projectile telemetry transmitter : .
-
A new operational low cost GNSS Software receiver for Microsatellites
The TM/TC equipments of the Myriade series have been supplied by Syrlinks, which also manufactures low cost L - band transmitters for CNES payloads, and a low cost high data rate transmitter in X band for payload telemetry for the PROBA-V microsatellite …
-
GPS III spacecraft begins preliminary design review
These include L - Band transmitters , antennas, solar arrays, power regulation unit, all attitude-control assemblies, the Tracking Telemetry and Command (TT&C) subsystem and all TT&C assemblies.
-
Global Mobile Satellite Communications
… units: 1) Two 406 MHz low noise amplifiers (shared with another satellite subsystem); 2) Two dual-conversion 406 MHz receivers; 3) Two 3 watt phase modulated L - Band transmitters ; 4) One 406 MHz … … and 5) Command and telemetry points in a transponder …
-
Alma Mater Ground Station transceiver: A software defined radio for satellite communications
… for telecommunication purposes, using L-band for uplink, and VHF and S-band for downlink: while the VHF/ L - band system being developed by … … and low data-rate telemetry (TM) downlink, the on … … S-band high-speed transmitter payload, being developed in …
-
Nontechnical Index
… Diodle: Auig 1281 Shieldd(l, External Electr-omiiagnetic Fields of: Apr 816 Tapered, Flov-Graplis and: Nov 1696 Transmitters , Definitions of Terms, IRE … … Tunable S-Band, for Telemetry : Jun 1078 Traveling-Wave … … Saturation in: Set) 1433 L - Band : Jul 1230 Variable Dual …
Indicates content that may require registration and/or purchase.