Products/Services for L Oertling Scales

  • Scales and Balances-Image
    Scales and Balances - (947 companies)
    Scales and balances are instruments which reflect an object's mass — it's matter independent of gravity, often represented by grams, kilograms, or pounds (mass); or its weight — the object's mass multiplied by gravitational acceleration...
  • Rules and Length Gauges-Image
    Rules and Length Gauges - (244 companies)
    Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used. How to Select Rules, Scales, and Length Gauges. Rules, scales, and length gauges are flat...
  • LCR Meters-Image
    LCR Meters - (137 companies)
    LCR meters and impedance meters measures inductance (L), capacitance (C), and resistance or impedance (R). Instruments used for LCR measurements are built as universal and multifunctional devices. They enable automatic (triggered or cyclic...
  • Hydraulic Reservoirs-Image
    Hydraulic Reservoirs - (100 companies)
    Hydraulic reservoirs are storage tanks that hold liquids or gases used in fluid power applications. They are usually rectangular, cylindrical, T-shaped, or L-shaped and made of steel, stainless steel, aluminum, or plastic. Hydraulic reservoirs...
  • Laboratory Balances-Image
    Laboratory Balances - (221 companies)
    ...is designed for quantitative chemical analysis. Moisture balances - A moisture balance is used to measure the moisture content in a material sample. Top-loading balances - A top-loading balance uses a glass or plastic breeze-break atop the scale. Platform...
  •  
    Frequency Converters and Translators - (84 companies)
    Frequency converters and translators scale and/or filter frequency inputs to produce outputs signals with frequencies that are a function of the inputs. Differential analog inputs, bandwidth, accuracy, and signal isolation are the most important...
  •  
    Digital Readouts - (138 companies)
    Digital readouts are specialized displays for position and dimension readings from inspection gages and linear scales, or rotary encoders on machine tools. Specifications. Digital readouts have several common display characteristics. These include...
  •  
    Calibration and Test Weights - (71 companies)
    Calibration weights and mass standards have a certified mass that is traceable to national or international laboratory standards. Mass standards calibrate scales and weighing instruments and help evaluate material or mechanical properties...
  •  
    Power Generation Systems - (136 companies)
    Power generation systems are power generators and related systems that are used in power plants or large-scale power generation facilities. Electric power is currently the most efficient way to convert potential energy to working energy and move...
  •  
    Weigh Modules - (162 companies)
    ...weigh modules are used to convert static loading applications such as tanks, or dynamic applications such as conveyors, into a scale. In tanks and other static structures, the weigh modules mount under the legs or supporting structure. Tension weigh...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire