Products & Services

See also: Categories | More Information
  • Description: For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence

    • Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
    • Feed: Batch, Dry, Wet
    • Type: Impact Mill / Crusher / Breaker, Shredder / Knife / Disc Mill
    • Scale: Lab / Pilot

  • Description: large quantities of coarse material, the Disk Mill PULVERISETTE 13 premium line can be combined with the Jaw Crusher PULVERISETTE 1 premium line: Details about the instrument combination: Disk Mill PULVERISETTE 13 and Jaw Crusher PULVERISETTE 1 premium line Features overview Convenient

    • Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
    • Feed: Batch, Continuous, Dry
    • Scale: Lab / Pilot
    • Type: Shredder / Knife / Disc Mill

  • Supplier: Retsch, Inc.

    Description: The Jaw Crusher BB 200 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial

    • Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Polymers, Power / Coal & Coke
    • Feed: Continuous, Dry
    • Type: Jaw Crusher
    • Scale: Lab / Pilot, Production

  • Supplier: Retsch, Inc.

    Description: The RETSCH Disc Mill DM 200 is used for batchwise or continuous preliminary and fine comminution of medium-hard to hard-brittle solids (up to 8 Mohs). Thanks to its robust design, it can be used under rough conditions in laboratories and pilot plants, as well as online for the quality control of

    • Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Pharmaceutical / Cosmetics, Power / Coal & Coke
    • Feed: Continuous, Dry
    • Features: Disk Attrition Mill, Other
    • Scale: Lab / Pilot

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire