-
Motion Control Software - Labview Based Motion Control And Data Acquisition Program -- Nano-Route®3DSupplier: Mad City Labs, Inc.
Description: Mad City Labs’ Nano-Route®3D is a LabVIEW based motion control and data acquisition program that allows users to command our USB 2.0 enabled Nano-Drive® controllers. Upon start-up Nano-Route®3D identifies the attributes of the attached Nano-Drive® controller, the user then has
-
Supplier: PI (Physik Instrumente) L.P.
Description: Optimized for PILine® Ultrasonic Piezo Linear Motors High-Bandwidth Encoder Inputs Allow High Speed and Resolution PID Servo Motion Control with Dynamic Parameter Switching Integrated Piezo Motor Power Driver USB, RS-232 and Analog Interfaces (e.g. for Joystick) 4 + 4 Programmable
- Number of Axes / Motors: 1 to 2
- Maximum Output Voltage: 200 volts
- Rated Power: 15.000000000000002 watts
- Supply Voltage (DC): 24 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: Maximum average current consumption 3 A 20 kHz control bandwidth USB interface for sending commands and for configuration Digital inputs and outputs Optional analog input Digital motion controller for PIMag® linear motors 1 motor channel, 1 sensor channel. For three-phase linear
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 40 C
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Recommended Controller Configuration for Drives with Incremental Sensors, 1 to 3 Axes For PiezoWalk® NEXLINE® drives Up to 3 axes Highly stable 20-bit D/A converters Control frequency 50 kHz Extensive software package Coordination of motion The E-713 motion controller
- Number of Axes / Motors: 3
- Maximum Output Voltage: -250 to 250 volts
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 5 to 40 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: position, velocity. Servo update rate selectable between 5 to 10 kHz. Force control The force control allows operation of PIMag® drives and stages with a defined holding or feed force. The force and position sensors can be read simultaneously and the values processed. In addition to
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface
-
Supplier: Aerotech, Inc.
Description: manual control of motor positions Ethernet and USB 2.0 communication interfaces ASCII-based command protocol for Windows or Linux remote control Advanced Windows-based remote diagnostics, tuning and programming interface software Program in AeroBasic using Aerotech's IDE or create
- Number of Axes / Motors: 4
- Peak Output Current: 5 amps
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Newport MKS
Description: RS-485 network cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase stepper motors
- Number of Axes / Motors: 1
- Motor / System: DC Servomotor
- Communication: RS232, RS485, USB
-
Supplier: Newport MKS
Description: cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase stepper motors (SMC100PP) up
- Number of Axes / Motors: 1
- Motor / System: Full Step Motor
- Communication: RS232, RS485, USB
-
Supplier: IntelLiDrives, Inc.
Description: IntelLIDrives distributed control software eliminates the development of low level code to control a CANopen or EtherCAT network. All network management is handled by a few simple commands linked into your application program. PVT generation and two dimensional path planning is
-
Supplier: Aerotech, Inc.
Description: Design Features Complete motion capabilities include: point-to-point; linear, circular, helical, and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the
- Number of Axes / Motors: 32
- D/A Resolution: 16 bits
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Features: Auxiliary I/O, Other
-
Supplier: Newport MKS
Description: controlling up to two Closed-Loop Picomotor actuators. Each 8743-CL controller/driver can drive one of its two ports at any given time. LabVIEW™ and Windows DLL Support For greater flexibility and to program the controllers yourself, Window DLL and sample LabVIEW™ VIs are included.
- Number of Axes / Motors: 2
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Aerotech, Inc.
Description: to eliminate the motion control card Uses commercially available FireWire determinism for communications between drives and controller Programmable in native RS-274 G-code, AeroBasic command set, C, C++, .NET, VisualBASIC or LabVIEW for flexibility Runs brushless servo, brush,
- Number of Axes / Motors: 32
- Servo Feedback: Absolute Encoder, Incremental Encoder, Resolver
- Features: Auxiliary I/O, Other
- Setup: Computer Interface
-
Supplier: Moog Animatics
Description: Visual Basic (VB) VBA (Visual Basic for Applications) MS.Net environment Borland Delphi Pascal Python LabView (when installed as an Active-X component)
-
Supplier: Newport MKS
Description: computer controlled via USB, RS-485, or Ethernet communication interfaces using Newport Motion Control Language (NMCL) command set. All three computer interfaces are well supported via Windows DLL, sample LabVIEW VIs, and intuitive graphical user interface (GUI) Windows
- Number of Axes / Motors: 2
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Aerotech, Inc.
Description: provide classes for motion, I/O, status, and diagnostic information. Program in Visual Studio and use the .NET library, or use the Motion Composer (IDE) to develop code with AeroBasic™ commands or G code. A LabVIEW® VI library is available for NI users, while a complete C
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Mad City Labs, Inc.
Description: proprietary intelligent control scheme results in exceptional stability with high native precision making our MMP Series the ideal choice for demanding motion control applications. Optional high resolution (50nm) linear encoders provide real-time feedback of the actual stage
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Z-Axis Travel: 0.9842525 inch
- Carriage Load: 4.41 to 22.05 lbs
-
Supplier: Mad City Labs, Inc.
Description: MicroDrive™ controller connects to a PC via a standard USB port and can be controlled via the supplied LabVIEW based software. Complex motion profiles can be programmed and sophisticated control parameters such as automatic acceleration and deceleration is employed to achieve
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 0.049999999999999996 µm
- Stage Type: Motorized Stage
-
Supplier: Data Device Corporation (DDC)
Description: applications include: Motor Control Machine Tool Control Antenna Control Robotics Gimbal Control Process Control Systems Engineering Development Production Test The SB-3624XIX-3L0 is supplied with a Windows Graphical User Interface (GUI) and software support for
-
Supplier: Mad City Labs, Inc.
Description: range of motion of 200 microns. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement. The MCL-MANNZ system includes the compact version of the Nano-Drive® controller and it is compatible with user written LabVIEW software.
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 10 µm
- Stage Type: Manual Stage, Z-Axis Stage
-
Supplier: MTI Instruments Inc.
Description: position, thickness, motion and vibration. The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various
- Measurement Range: 0 to 0.49212625 inch
- Operating Temperature: 32 to 104 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MTI Instruments Inc.
Description: position, thickness, motion and vibration. The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various
- Analog Input Channels: 2 #
- Sampling Frequency: 20 kHz
- Accuracy: 0.01 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: Photron
Description: lenses with remote control of aperture and focus, through our PFV software. Wrappers for both LabVIEW™ and MATLAB™ are available with PFV, as is our new automated motion analysis plug-in software - Photron FASTCAM
- Horizontal Resolution: 384 to 1,024 lines
- Maximum Frame Rate: 1,000 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 6.3 inch
-
Supplier: Edmund Optics Inc.
Description: motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs. Speed
- Lens Type: Objective Lens
-
Supplier: SignalQuest, Inc.
Description: time system monitoring Motion, tilt, shock and vibration analysis Industrial process control
- Acceleration: 1.7 to 70 g
- Frequency Range: 10,000 to 1,000 Hz
- Minimum Accuracy: 2.5 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Edmund Optics Inc.
Description: motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs. Speed
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs. Speed
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs. Speed
- Lens Type: Objective Lens
Find Suppliers by Category Top
Featured Products Top
-
manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering. PI has been developing and manufacturing standard & custom precision products with (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
, new from PI. PI, a global leader in nanopositioning, precision motion control systems, and air bearing technology, introduces the innovative (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
A MACHINE VISION AND SENSING SYSTEM FOR BRAID DEFECT
DETECTION, DIAGNOSIS AND PREVENTION
DURING MANUFACTURE
3.15 LabVIEW Motion Control Programs....................................................................
-
An accelerator-based neutron imaging system and its application to detection of corrosion in aircraft
Figure 3.7 shows a Labview motion control program which I have developed for our experiments.
-
Design and experience with the WS/HS assembly movement using labview VIS, national instrument motion controllers, and compumotor electronic drive units and mot...
A basic discussion of the main accelerator control system, EPICs which is hosted on a VXI platform, and its interface with the PC based LabVIEW motion control software will be included.
-
Improved in vivo two‐photon imaging after blood replacement by perfluorocarbon
The microscope’s motorized stages were controlled by custom-written LabVIEW motion control software.
-
14th Nordic-Baltic Conference on Biomedical Engineering and Medical Physics
Fig. 4 LabView motion control software for rotary stage .
-
Experimental investigation of mixing in a stratified fluid due to diffusion-driven flows in a loosely-packed particle layer
The traverse was computer controlled using a National Instruments LabVIEW motion control and data capture package.
-
High-speed gray-scale laser direct-write technology for micro-optic fabrication
LabView motion control .
-
The Dissertation Committee for Sanjiv Edlagan Shah Certifies that this is the
approved version of the following dissertation:
Feedback Control of Gas Metal Arc...
The motion of the sliding table is driven by a stepper motor that is controlled with LabVIEW motion control software and hardware.
-
Model-based normalization of a fractional-crystal collimator prototype for small-animal PET imaging
were collected automated in list-mode format for collimator normalization (thanks to the LabVIEW controlled motion and digital plus generator).
-
Design and characterization of a modified T‐flask bioreactor for continuous monitoring of engineered tissue stiffness
LabView controlled motion patterns for 62 h.
Indicates content that may require registration and/or purchase.