-
Supplier: Freudenberg Sealing Technologies
Description: The shaft repair sleeves of Freudenberg Sealing Technologies are a fast and affordable solution for use in repairs for the lasting recovery of perfect functioning. They are simply pushed over the worn running surface. The shaft repair sleeves are used as an integrated running
- Seal Orientation: Internal / Rod Seal
- Features: Oil / Grease Seal
-
Supplier: Miba Industrial Bearings
Description: Analysis & Engineering Solutions Our engineering teams have decades of real application experience and are recognized as experts in the industry when it comes to identifying bearing and seal failures and offering an engineered solution: Bearing design and optimization Labyrinth
- Capabilities: Babbitt Bearings, Housed Bearings, Hydrostatic and Hydrodynamic Bearings, Large Bearings, Plain Bearings and Sleeve Bearings
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South / Central America Only, South Asia Only, Specialty / Other, United States Only
- Services: Component Remanufacturing / Rebuild, Field (On-site), OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting
-
Supplier: Waukesha Bearings
Description: Flexible brush seals, made from backward-angled alloy bristles, are immune to rubbing and maintain their original clearance longer than labyrinth seals alone, ensuring minimum compressor stage leakage and improved turbine efficiency. Waukesha Bearings manufactures brush
-
-
Supplier: Makita USA, Inc.
Description: 10.5 AMP Motor and Labyrinth Construction Powerful 10.5 AMP motor delivers more output for increased performance Refined design at only 5.8 lbs. for reduced operator fatigue AC/DC switch for use with alternative power source Labyrinth construction seals and protects the motor
- Rotary Speed: 11,000 rpm
- Current: 10.5 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Makita USA, Inc.
Description: Labyrinth Construction Protects the Motor 15.0 AMP motor delivers more output for increased performance Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool life Ergonomic soft grip provides increased comfort on the job Protective
- Rotary Speed: 6,000 rpm
- Current: 15 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Makita USA, Inc.
Description: 10.5 AMP Motor and Labyrinth Construction Powerful 10.5 AMP motor delivers more output for increased performance Rotatable gear housing can be positioned every 90° Refined design at only 5.9 lbs. for reduced operator fatigue AC/DC switch for use with alternative power source Labyrinth
- Rotary Speed: 10,000 rpm
- Current: 10.5 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Makita USA, Inc.
Description: Protective Zig-Zag Varnish Seals Armature 15.0 AMP motor delivers more output for increased performance 6,000 RPM for fast material removal Protective zig-zag varnish seals the armature from dust and debris for longer tool life Large rubber tool rest protects work piece from scratches
- Rotary Speed: 6,000 rpm
- Current: 15 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Rogers Machinery Company, Inc.
Description: API 682 Seal. Viking’s seal chamber will accept almost any customer-specified brands and types of API 682-compliant Category 1, 2 or 3 cartridge mechanical seals, and can provide API seal plans to meet application requirements. Standard seal is a category 2 single
-
Supplier: Rogers Machinery Company, Inc.
Description: easy transport and placement. The pumping unit can be lifted and removed from the pump assembly frame and easily repaired during service intervals. Sealing System: Viton shaft seal and two labyrinth piston O-rings with atmospheric venting so the shaft seal does not become
- Ultimate Operating Vacuum: 113 torr
- Pumping Speed: 71 CFM
- Mechanical: Claw
Find Suppliers by Category Top
Featured Products Top
-
1.2 bar. Conveyance in two directions possible using either horizontal or vertical flow. Proven technology, oil-free. SHAFT SEALINGS Conveying chamber by the carbon ring labyrinth seal proven over decades in connection with the neutral chambers open to the atmosphere (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
Laser Additive Manufacturing
FIgure 1: Laser additive manufacturing offers a large variety of applications e.g. repairing disk labyrinth seals using LMd .
-
Plastic seals of rotor of centrifugal compressors
The Ternopol' Branch of the Lvov Poly- technic Institute has been organizing series production and supply of plastic labyrinth seals for operation and repair of compressors and for replenishment of the manufactured equipment.
-
Chromatographic analysis of pure cryogenic gases
The Ternopol' Branch of the Lvov Poly- technic Institute has been organizing series production and supply of plastic labyrinth seals for operation and repair of compressors and for replenishment of the manufactured equipment.
-
CR4 - Thread: Which Seals Should be Replaced When Using Biodiesel in an Older Engine?
You might be interested in: Engine and Engine Component Repair Services, Hydraulic Seals and Pneumatic Seals, Labyrinth Seals and Clearance Seals .
-
Analysis of the operation of radial-vortex type centrifugal pumps
requirements are not fulfilled by the traditional multistage centrifugal pumps with their numerous intermediate labyrinth seals , large number of components, difficult to repair and to operate.
-
Method of computing spiral chambers in centrifugal pumps
requirements are not fulfilled by the traditional multistage centrifugal pumps with their numerous intermediate labyrinth seals , large number of components, difficult to repair and to operate.
-
Journal of Aircraft > Current seal designs and future requirements for turbine engine seals and bearings
Repair procedures are also available for worn or damaged labyrinth seal knife edges and lands if they are within overhaul limits.
-
ZASMHBA0005614
One of the key gas turbine engine component repairs is the restoration of the rotating labyrinth -type air seals used to maximize engine pressure gradients.
-
Feasibility demonstration of the Sperry down-well pumping system. Final report
The pump impeller was repaired i n order t o return t h e labyrinth seal used f o r t h r u s t control back t o i t s original condition, and two of t h e blade …
-
Improving the durability of the initial sections of continuous casters Nos. 2 and 3 at the Magnitogorsk Metallurgical Combine
After 400 heats had been cast (which corresponds to two periods of service for the sections), it was necessary to replace 100% of the labyrinth seals (1536 new bearing caps had to be made in the course of repairing 14–16 initial sections).
Indicates content that may require registration and/or purchase.