Products/Services for Laminar Flow Straighteners
-
Straighteners - (69 companies)Straighteners are used to straighten wire or wire products from rolls or coils. They are designed to save set-up time, reduce raw material scrap, decrease downtime, and produce a consistent end product. There are many different types... -
Flow Meters - (1708 companies)...meters, flow nozzles, laminar flow elements, orifice plates, Pitot tubes, rotameters, target meters, variable area flow meters, and Venturi tubes. Positive displacement flow meters divide the media into specific increments which can be counted... -
Gas Flow Meters - (456 companies)Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage. How to Select Gas Flow Meters. Image Credit: OMEGA Engineering Inc., Aalborg Instruments, Clark Solutions. Gas flow meters are used... -
Flow Controllers - (426 companies)Flow controllers monitor and maintain flow-rate variables, typically in process applications. Flow controllers are electric devices which monitor and maintain flow-rate variables, typically in process applications. They can be used in conjunction... -
Flow Switches - (342 companies)Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam. Flow switches can also be used to trigger an alarm... -
Flow Transmitters - (234 companies)Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases. Flow transmitters use three basic types of meters: mass, volumetric, and velocity. Meter Technology...
-
Flow Orifices and Flow Restrictors - (133 companies)Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves. Flow orifices...
-
Flow Conditioners - (13 companies)Flow conditioners are used to convert turbulent flow into laminar flow in liquids and gases. Flow conditioners are used to convert turbulent flow into laminar flow in liquids and gases.
-
Positive Displacement Flow Meters - (160 companies)Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism...
-
Air Flow Sensors - (272 companies)Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods. Air flow sensors are inserted into a duct or pipe through an access hole to measure air velocity. In other instances a capture hood is used...
Product News
-
Baker
High-performance, versatile laminar flow cabinet CrossFlow (CLF) - Horizontal Laminar Flow Clean Bench. CrossFlow series is a high quality crossflow clean bench range for handling non-hazardous materials that require a clean working environment. Examples are pharmaceutical industry, biotechnology, pharmacies, hospitals, university laboratories, tissue culture, semiconductor industry, optical industry. CrossFlow series is designed and manufactured in order to achieve a working area that exceeds at least the ISO Class 5 (14644-1), GMP Class... (read more)Browse Clean Benches Datasheets for Baker -
Eastern Instruments
Straighten Turbulent Air Flows During Measurement are not present. The HBP integrates flow-straightening vanes and a flow-profiling section with the precise measurement accuracy of the VAP3® Pitot to offer the elimination of cyclonic, turbulent and reverse flows and dependable and accurate air flow measurement, even when positioned directly downstream of duct obstructions. Easy Installation. The HBP is contained within a flanged duct section, thus allowing easy bolt-on installation within new or existing ductwork. Because the HBP is offered in a variety... (read more)Browse Air Flow Sensors Datasheets for Eastern Instruments -
Savage Engineering, Inc.
Straightening Press For precision straightening of round bars, tubes and shafts, Savage has a variety of solutions. Both fixed frame and traveling gantry stroke-controlled models are capable of straightening work of almost any length and diameter. Powered accessories are available for easier handling of heavier workpieces. SAVAGE pressing systems are "Job Engineered" to accomplish your specific requirements and designed to perform their job function as efficiently as possible. Broadest line of hydraulic presses... (read more) -
Savage Engineering, Inc.
Bar and Tube Straightening Presses Bar and Tube Straightening Presses. Traveling Gantry Narrow Bed Straightening Press. Savage 's narrow bed TFS Straightening Press is the perfect solution for straightening heavy shafts, tubes and bars. The workpiece is loaded onto pressing anvils. The gantry is then traversed over the shaft. Straightening accessories include: Power workpiece rotation, power lift, power anvil positioning, and power rotation stand positioning along the bed. The 500 ton press (left, top) is used for straightening... (read more) -
Savage Engineering, Inc.
Plate Straightening Press Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains stationary while the pressing ram traverses over the high spot. Hydraulic work lifters can be installed in the bed to assist in positioning the pressing blocks under the work. These worklifters free up overhead crane usage... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Engineering, Inc.
Custom Tube Straightening Presses Savage has manufactured more of these straightening presses than anyone. This has allowed us to develop accessories for a wide range of applications for straightening as-forged, rough bars or ground bars. Press configurations also allow straightening of tubes/bars with multiple diameters and extra long workpieces. Savage presses allow you to meet delivery schedules, ship higher quality products and reduce rejects. With in-house straightening, your customers are happier when receiving straight... (read more) -
Savage Engineering, Inc.
Tube Straightening Press Savage's narrow bed TFS straightening presses are available with bed lengths from 12 feet to 50 feet long to accomodate long bars or tubes. Special V-fixtures for round bars and U-blocks for tubes are designed to prevent crushing of your products. Straightening Press accessories include: Power workpiece rotation. Power lift. Power anvil positioning along the bed. Power rotation stand positioning along the bed. Digital RPC stroke controller, accurate to 3 decimal places. Joystick control of ram (read more) -
Savage Engineering, Inc.
Tube Straightening Press For straightening medium weight shafts, Savage offers the Fixed Frame (FFS) narrow bed or fixed gantry straightening press. Roller stands permit crane loading and shaft positioning under a fixed ram. The shaft must be manually positioned under the ram, by moving it across the rollers. This provides an economical method of positioning heavy shafts. Straightening accessories include: Manual workpiece rotation (indication) standswith automatic (spring) worklifts, pressing anvils connected... (read more) -
Savage Engineering, Inc.
Shaft Straightening Press Savage's Narrow Bed TFS Straightening Press is the perfect solution for straightening large diameter tubes and shafts. The shaft is loaded overhead onto its pressing anvils, rotated and indicated. The gantry with pressing ram is then traversed over the high spot on the shaft. Savage has lead in the industry by pioneering a highly accurate stroke controller (RPC) for fast, accurate, repeatable straightening. The RPC controls ram stopping position to +- .001 inch accuracy. Savage Straightening... (read more) -
Zhejiang Lisheng Spring Co., Ltd.
Double-Turn Laminar Sealing Rings Double-Turn Laminar Sealing Rings (KSKD or ZSKD) are designed for severe operating conditions, providing 360 contact with no axial gap and higher clamping force for reliable sealing. They are ideal where dirt, dust, or contaminants are present, protecting internal seals and extending service life. Key Features & Applications: Contamination Protection: Shields radial seals, O-rings, and other oil seals in harsh environments. High-Speed Compatibility: Suitable for demanding operations. Staggered... (read more)Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd.
-
Automation&Characterization of US Air Force Bench Top Wind Tunnels - Summary Report
The geometry and upstream honeycomb flow straighteners produce laminar flow with very little turbulent intensity (<1%) in the test section.
-
Fine‐Particle Collection Using an Electrostatic Precipitator Equipped With an Electrostatic Flocking Filter as the Collecting Electrode
The gas passing through the straightener part became laminar flow .
-
Federal Register > Wednesday, February 4, 2015 > [80 FR 5994] Energy Conservation Program: Test Procedures for Dehumidifiers
In the May 2014 NOPR, DOE proposed a whole-home dehumidifier ducted test setup with certain duct lengths and cell-type flow straighteners to achieve laminar air flow, and specified the placement of instrumentation based on numbers of duct diameters upstream of…
-
CR4 - Thread: Calculating CFM for a Blower
To get the value of free airflow you need to measure air velocity at any one side of fan with a right size of tunnel, and AtLeast should have some flow straightener to make flow laminar .
-
Analysis of the performance reduction of axial fans in close proximity to EMC screens
The wind tunnel consisted of a bell inlet, the tested fan, a transition piece, a star flow straightener , a flow laminar element and an auxiliary fan (see details in Figure 1).
-
Determination of Selection Criteria for Spray Drift Reduction from Atomization Data
The tunnel has a flow straightener to produce relatively laminar flow through the tunnel.
-
Mulled coal: A beneficiated coal form for use as a fuel or fuel intermediate
A honeycomb catalyst support is used as a flow straightener to provide a laminar flow of air around the atomizing nozzle.
-
A method to simultaneously image two-dimensional mixture fraction, scalar dissipation rate, temperature and fuel consumption rate fields in a turbulent non-pre...
The airflow finally passes through a section of 75-mm-thick, 5-mm hexagonal cell size honeycomb flow straightener to achieve a laminar , uniform co- flowing air stream.
-
Control of Underactuated Fluid-Body Systems
with Real-Time Particle Image Velocimetry
less than Re = 2000 which is generally considered the point at which flow in a pipe begins a transition to turbulence, thus the flow in the straightener is laminar .
-
AIAA Journal > Effects of a Rear Stagnation Jet on the Wake Behind a Cylinder
To generate laminar flow , an additional flow straight- ener was located far upstream that consisted of a 2-mm-thick aluminum sheet with 3-mm-diam holes equidistantly spaced at 3-mm intervals over the entire sheet.2 Figure 2 is a…
Indicates content that may require registration and/or purchase.