-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: technical requirements, the laminar ring carriers can be manufactured from steel, cast iron, light alloy or plastics. Types of laminar rings: V-shaped sealing ring: It is an elastic rubber sealing ring with axial action, which is used as a pressureless
- Material: Alloy Steel (Music Wire)
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: to create a more reliable seal. Laminar seal rings are made of a number of different materials, depending on the application. Some common materials include rubber, silicone, and neoprene. What are the benefits of laminar seal rings? Laminar
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: robust seal, you may need to consider a different type of seal ring. Finally, you should consider the size and shape of the ring. Laminar seal rings are available in a variety of sizes and shapes to fit most applications. Benefits of laminar
- Material: Alloy Steel (Music Wire)
- Features: Other / Specialty
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: installation. Do not stretch the laminar sealing ring too much. A single-turn laminar sealing ring, often simply referred to as a “laminar sealing ring,” is a specialized type of sealing component used to prevent fluid or gas leakage in various mechanical
- Ring Type: External
-
Supplier: Smalley
Description: No-Tooling-Charges™ Smalley's Laminar Seal Rings are interchangeable with FEY Rings. Laminar Seal Rings installation information is available on our site. Laminar Configuration QSD Series configuration consists of 2, 2-Turn laminar
- Thickness: 0.021 to 0.093 inch
- Ring Type: External
- Design Units: Metric
Find Suppliers by Category Top
Featured Products Top
-
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
LISPRING offers laminar seal rings for industrial assemblies that require protection against solid contaminants. Installed as a set in a groove, the metal rings form a labyrinth sealing arrangement. Ring quantity, orientation and material are selected to suit the equipment design and operating (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment. Seals assembly components from (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Double-Turn Laminar Sealing Rings (KSKD or ZSKD) are designed for severe operating conditions, providing 360° contact with no axial gap and higher clamping force for reliable sealing. They are ideal where dirt (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Laminar Seals Custom-Engineered Products and Configurations Download now: https://expert.smalley.com/ProductGuide (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley
Conduct Research Top
-
Ask the Expert - Linear Springs and Laminar Seal Rings Requirements
We are back with another Ask the Expert Blog entry. This week, our retaining ring, spring and snap ring experts answer a couple questions about Linear Springs and Laminar Seal Rings. If you have your own question please submit them on our Ask the Expert page!
-
Ask the Expert - Installing Retaining Rings and Laminar Seal Ring Application
Unlike salespeople, Sales Engineers are engineers first. Smalley Sales Engineers use their technical expertise to steer you in the direction of the products that will best suit your needs instead of the ones that are simply more expensive.