-
Supplier: ASTM International
Description: 1.1 This specification covers the pigment commercially known as lamp-black. The pigment may be purchased in the dry form or as a paste in oil.
-
Supplier: Ruco USA, Inc.
Description: before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The inks of series 950 UV are formulated with special organic pigments. Out of it the good opacity, high color
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The inks of series 950 UV are formulated with special organic pigments. Out of it the good opacity, high color
- Features: Other
- Substrate: Plastic
-
-
Supplier: Techsil Limited
Description: Techsil® Jet Black Silicone Pigment is based on finely ground concentrates suspended in a silicone fluid. Techsil® Jet Black Silicone Pigment is a soft semi paste which actually reduces the time required to gain a harmonious blend. Techsil® Jet Black Silicone
- Color: Black
- Features: Pigment
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Color: Black
- Application: Cosmetics / Soap
- Features: Pigment
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Color: Black
- Application: Cosmetics / Soap
- Features: Pigment
-
Supplier: Techsil Limited
Description: Techsil® Jet Black Polyurethane pigment has superb color density and it will not leach out, it is exceptionally easy to mix and is compatible with most polyurethanes. Techsil® polyurethane pigments can be used with BJB's fast demold systems (F range & F-1 range) and come in a
- Color: Black
- Features: Pigment
-
Supplier: CHEMEON Surface Technology, LLC
Description: Tin based electrolytic color product that produces superior lightfast colors from champagne to black on anodized aluminum. Use at 9-100% v/v with 0.8-1.1% Truecolor 5001 and 18-20 g/L sulfuric acid at room temperature. Coloring voltage and time are dependent upon the alloy, oxide thickness,
- Color: Black
- Form: Masterbatch - Liquid / Paste
- Pigment Type: Natural
- Features: Other, Pigment
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen Gelest DE - DiEthicone DE treated pigments and fillers offer faster dispersion, improved spreadability, improved Color Development when compared to methicone treatments. This globally approved surface treatment decreases oil absorption allowing for ease of
- Color: Black
- Application: Cosmetics / Soap
- Features: Other, Pigment
-
Supplier: Epoxies Etc...
Description: Epoxies, Etc... 14-000 series are color pigment dispersions for Epoxy Resin Systems. The 14-000 pigment dispersions series are formulated to ensure ease in mixing and blending into epoxy resins. They provide Virtually unlimited color matching capabilities. Once dispersed they remain
- Application: Adhesives, Paints and Coatings, Plastics and Polymers
- Color: Black, Blue, Brown, Gray, Green, Orange, Red, White, Yellow
- Form: Masterbatch - Liquid / Paste
- Features: Other, Pigment
-
Supplier: Techsil Limited
Description: BJB 6836 is a liquid pigment designed to disperse rapidly into all BJB polyurethanes, foams, epoxy and resin systems. Many materials are dark and hard to color. These materials require 1%-5% of the pigment dispersion to develop the desired color. Testing is advised to find the right %
- Color: Black
- Features: Pigment
-
Supplier: Techsil Limited
Description: Techsil® Jet Black Polyurethane pigment has superb color density and it will not leach out, it is exceptionally easy to mix and is compatible with most polyurethanes. Techsil® polyurethane pigments can be used with BJB's fast demold systems (F range & F-1 range) and come in a
- Color: Black
- Features: Pigment
-
Supplier: Custom Milling & Consulting, Inc.
Description: Custom Milling & Consulting, Inc. has taken its’ over 25 years of experience in the fine grinding of pigments to develop a complete line of Premium Mulch Colorants. CMC’s Premium Mulch Colorants offer: Consistency – Our quality testing lab ensures that color strength is always within 3% or
- Color: Black
- Features: Other, Pigment
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Color: Black
- Application: Cosmetics / Soap
- Features: Pigment
Find Suppliers by Category Top
More Information Top
-
Medium-wave ultraviolet radiation to eliminate laser-induced yellowing generated by the laser removal of lamp black on gypsum
The mixture resulted in a lamp black pigment pro- portion of 1.8% w/w in the applied mixture.
-
Pigments, dyes, and black enamel—the colorants of reverse paintings on glass
But so far, natural- scientific examinations have turned up evidence only of lamp black pigments , not of black enamel (Kühn 1993; Kühnen 2000; Schäfer et al. 2001).
-
A NATURE PRINT OF PETASITES JAPONICUS SUBSP. GIGANTEUS
The use of a plant extract as an ink medium also explains the slight loss of definition within the leaf print when compared to other nature prints by Ito, executed with the finer, drier, lamp black pigment .] .
-
JAPANESE PAINTED PAPER SCREENS: MANUFACTURING MATERIALS AND PAINTING TECHNIQUES
PIGMENTS Sumi is carbon black ink stick, soot or lamp black pigment .
-
Interaction of plane turbulent jets in a confined space: mean flow characteristics
The ¯ow pattern is visualised by using a homogeneous mixture of lamp black ( pigment ) and ker- osene (oil), and photographing.
-
Fundamental Ice Crystal Accretion Physics Studies
The oil-flow mixture consisted of Demco # 702 lamp black pigment in Rexall (Heavy) Mineral Oil.
-
Identification and analyses of phosphorescent materials for use in optical systems and instrumentation
QTC-13, Lamp Black Pigment w/Org Dispersant and Ext Pigs .
-
Study of Gustave Moreau's black drawings: identification of the graphic materials by Raman microspectrometry and PIXE
Before analysing drawings, Raman spectra were taken from available reference samples, i.e. graphite, charcoal, black chalk and lamp black (the pigment of carbon ink), in order to obtain the Raman fingerprint of these carbon compounds.
-
Improved visualization of underdrawings with solid-state detectors operating in the infrared
The carbon black ink was prepared from lamp black dry pigment , gum arabic and water.
-
Color
black minerals and precious stones 99 black pigments 97 Black body 307, 308, 313, 344 black alder 163 Black radiator 310 black body radiation 313 black light 401 black light lamps 94 black pigments 152 black dot 401 Schwärzungsgrad 329 blackening distribution …
Indicates content that may require registration and/or purchase.