-
Supplier: Visual Sound, Inc.
Description: Barco Presentation Barco's top-of-the-line digital CRT family has been expanded to include two new 8" offerings: the powerful BarcoReality 908 and the affordable BarcoGraphics 908. The BarcoGraphics 908 ( BG 908 ) is specially designed for demanding applications, such as simulation, Virtual
- Features: Flat Panel Monitor, LED Display
-
Supplier: Visual Sound, Inc.
Description: Barco Presentation Barco's top-of-the-line digital CRT family has been expanded to include two new 8" offerings: the powerful BarcoReality 908 and the affordable BarcoGraphics 908. The BarcoReality 908 ( BR 908 ) is specially designed for demanding applications, such as Simulation, Virtual
- Features: Flat Panel Monitor, LED Display
-
Supplier: Visual Sound, Inc.
Description: The BARCOREALITY 909 renders high resolution large screen images with unprecedented visual fidelity. *Compatibility with workstations up to 3,200 by 2,560 pixels. *Horizontal autolock scan frequency range of 30-180 kHz. *180 MHz RGB amplifier. *New, ultra-high definition, LC gun 9 inch
- Features: Flat Panel Monitor, LED Display
-
-
Supplier: ZGC, Inc.
Description: Marshall 10.4" Marshall HD Field Monitor HDSDI The perfect alternative to 8 and 9-inch CRTs. Ideal in broadcasting, professional video and multimedia applications. V-R104DP-HDSDI includes the Marshalls' Award Wining Digital TFT-MegapixelT system with 1.44 million pixels. Inputs are
- Diagonal Screen Size: 10.4 inch
- Screen Width: 10.25 inch
- Voltage Rating: 12 volts
- Color: Color
-
Supplier: General Digital Corporation
Description: Basic LCD Monitor Kit Tailored to Your Needs General Digital™ offers the Impact™ as a technology facilitator. In its native form, it is intentionally designed as the most basic turnkey monitor General Digital™ can produce. Unlike many of our other LCD monitor offerings, the
- Diagonal Screen Size: 24 inch
- Screen Width: 5.2 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Eaton | Power Quality
Description: Accommodates large dual CRT or flat screen monitors Provides undersurface shelf for CPU and peripherals Order keyboard/mouse platform accessories separately
- Length: 30 inch
- Width: 38 to 48 inch
- Type: Desk
- Features: Industrial, Keyboard Tray, Portable
-
Supplier: General Digital Corporation
Description: Your Needs General Digital™ offers the Impact Solar™ as a technology facilitator. In its native form, it is intentionally designed as the most basic turnkey monitor General Digital™ can produce. Unlike many of our other LCD monitor offerings, the Impact Solar™ is comprised of the bare
- Diagonal Screen Size: 6.4 to 19 inch
- Screen Width: 5.1 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: Controller Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals required to drive the display. It is the LCD controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 16.06 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: signals required to drive the display. It is the LCD controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The controllers provide intuitive operation of their controls and calibration through the use of a membrane pad and a series of
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: SOCOMEC
Description: The solution for • PC: LCD or CRT monitors, scanners, printers, etc. • Cash registers • Interactive terminals Advantages An innovative solution and superior design • Compact and practical pluggable power protection integrating a larger number of sockets adapted to computer and IT
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.6 to 0.8 kVA
- Runtime at Full Load: 15 to 20 minutes
- Number of "Backed Up" Electrical Outlets: 6
-
Supplier: ValueTronics International, Inc.
Description: (1-2-5 Steps) Domain Method (Measurement Domain Mode) For Ease of Operation Portable With Large 8 Inch CRT Screen Frequency Analysis Resolution of 25 to 3200 Lines Built-In Power Supply For Measurement of Accelerometers The Advantest R9211C spectrum analyzer is a wide band, very
- Frequency Range: 100 kHz
-
Supplier: Tele-Communication, Inc.
Description: of safety for heavy or large monitors. Includes one fixed and one adjustable shelf which can accommodate a PC, Codec or other interior electronics. This product is also known as: Plasma Cart, Television Cart, Monitor Cart, Video Conferencing Furniture International, Plasma
-
Supplier: ValueTronics International, Inc.
Description: display of units All measurements shown on the CRT and large LED displays Signal averaging for noisy traces BB to BB amplitude measurement Receiver GP-IB and direct plotting functions Digital Display The Anritsu ME538M Microwave System Analyzer/Link Analyzer (Transmitter/Receiver) is
-
Supplier: Visual Sound, Inc.
Description: sought after features in a compact, attractive, and fully functional design. A large flat work surface covered in wear-resistant Nevamar® plastic laminate supports the use of either CRT or LCD monitors as well as laptop computers. A pullout keyboard shelf is standard, as is a
- Features: Industrial
-
Supplier: ValueTronics International, Inc.
Description: large CRT display provides the operator with all generated and measured information relating to a particular test, and a direct indication of controls in use. Setting up the instrument for a particular test involves selection of the appropriate color identified keys in a logical
-
Supplier: Xoxide
Description: speakers anywhere you want, even near notebooks or LCD/CRT monitors, as they wouldn't cause any image distortion or interference. Their small footprint also optimizes space on your desktop, reducing unnecessary clutter. Specifications: Configuration: 5.1 Satellite RMS Power /ea: 6
-
Supplier: ValueTronics International, Inc.
Description: Analyzers are integrated and powerful systems providing the capability to: Capture the key events with high resolution for longer timer intervals View data like never before, giving you more information more quickly, with a large, color CRT and advanced display techniques Analyze your
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - Monitors & LCDs
in directing you to the perfect monitor for your needs. That's a tough request, but you've come to the right place. Before continuing, you should understand the pros and cons of CRTs and LCDs. CRTs may be larger and achieve higher resolutions than LCDs because the latter demand a transistor for every
-
Smart Computing Article - LCD Monitors
a CRT monitor. Instead of a picture tube full of phosphor dots, an LCD has cells filled with liquid crystal. Each cell displays a pixel, so increasing or decreasing the resolution will result in jagged images or an image displayed only on a portion of the screen. Larger screens support higher
More Information Top
-
Dara Birnbaum's Tiananmen Square: Break-In Transmission: A Case Study in the Examination, Documentation, and Preservation of a video-Based Installation
The larger CRT monitor shows video clips output by a sequential switcher.
-
Image Processing And Display In Three Dimensions
Wide screen projection displays will be available for viewing by larger groups that can cluster about a single large CRT monitor .
-
P‐11: A Comparison of Workstation Dimensions and Body Postures Between 17 in. CRT, 21 in. CRT, and 19 in. Flat‐Panel Monitors
However, with the progression of new technology, larger CRT monitors and alternate display technologies, like flat panel (FP) displays, are being slowly integrated into the office environment.
-
Flat panels
A large CRT monitor , on the other hand, has a much larger footprint, restricting the viewing distance and leaving little room for a keyboard.
-
The Council of Europe Convention on Cybercrime: Defining `Crime’ in a Digital World
Most likely, you had a desktop computer with a large CRT monitor running on .
-
Astronomical Cybersketching
Larger CRT monitors can be extremely heavy, and they require a pretty sturdy desk.
-
Information Technology and U.S. Energy Consumption: Energy Hog, Productivity Tool, or Both?
As Roth and his colleagues note, “this assumption would be true—but only for a PC with a large CRT moni- tor , hooked up to a computer network, and print- ing continuously from an office-class laser printer.
-
High Content Screening
• Large CRT monitors took-up valuable laboratory counter space.
-
Image Quality Assurance of Soft Copy Display Systems
Space requirements might dictate the use of an LCD monitor instead of the larger CRT monitor .
-
General Communications
We have investigated various visual functions in our patient using a system which uses a computer to place chromatic and achromatic images on a large CRT monitor screen (Arden et al. 1988).
Indicates content that may require registration and/or purchase.