Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Capacities up to 80 gallons per minute Cast aluminum, non-clogging Vortex impeller Will easily handle 2" solids Pump will lift water up to 25' of vertical height Large 2" discharge for high
- Pump Type: Sump Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to
- Discharge Size: 6 to 24 inch
- Horsepower: 30 to 500 HP
- Maximum Discharge Flow: 530 to 35,000 GPM
- Maximum Discharge Pressure: 18.4532696 to 691.99761 psi
-
Supplier: Industrial Flow Solutions
Description: Heavy-duty non-clog wastewater pump Non-clog, cast iron single channel impeller Large 3″ solid passage Double mechanical seals (SIC/SIC + CA/CE) Built-in thermal protection Available in freestanding and guiderail configuration 3 phase 4 pole motors Class F motor insulation 3 HP – 30 HP
- Discharge Size: 3 to 6 inch
- Media Temperature: 104 F
- Horsepower: 3 to 30 HP
- Power Source: AC Powered
-
-
Supplier: Wilo AG
Description: Sewage lifting unit with solids separation system for installation in a building or concrete sump. Connection-ready fully submersible sewage pumping station with solids separation system and a gas- and watertight collection tank. Equipped as a double-pump system with submersible
- Maximum Discharge Flow: 2,641.7200000000003 GPM
- Maximum Discharge Pressure: 113.7863544 psi
- Power Source: AC Powered
- Pump Type: Lift Stations
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DLU submersible pumps are constructed of rugged cast iron suitable for sewage and wastewater applications. Designed with semi-open impellers that have a large wear area and open passageways, the model DLU offers the best handling for stringy and/or abrasive materials.
- Discharge Size: 2 to 4 inch
- Horsepower: 1 to 5 HP
- Maximum Discharge Flow: 13 to 430 GPM
- Maximum Discharge Pressure: 20.7599283 to 152.2394742 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DLFU submersible non-clog pumps are constructed of rugged cast iron with heavy-duty motors suitable for industrial and municipal water supply and wastewater applications, including lift stations, sewage treatment and flood control. Model DLFU submersible pumps are easy
- Discharge Size: 2 to 12 inch
- Horsepower: 2 to 60 HP
- Maximum Discharge Flow: 13 to 4,000 GPM
- Maximum Discharge Pressure: 16.1466109 to 560.5180641 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impellers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial
- Discharge Size: 3 to 12 inch
- Horsepower: 15 to 60 HP
- Maximum Discharge Flow: 80 to 4,000 GPM
- Maximum Discharge Pressure: 46.133174 to 560.5180641 psi
-
Supplier: STA-RITE by Pentair
Description: manufacturing techniques, and 65 years of pump experience shows up in the finest sump, sewage, and effluent pumps available. For everything from an add on bathroom to lift stations and from minor seepage to large basement sumps, a STA-RITE pump can be your
- Power Source: AC Powered
- Features: Cast Iron, Water Pumps
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater 1-1/2″ and 2″ Submersible Sewage Pumps 1DV/2DV Applications include dewatering applications; homes and farms; industrial treatment systems; mobile home parks and motels; municipal package systems; and schools and hospitals Features and Benefits 1 1/2 and 2″
- Features: Wastewater Treatment Pumps
-
Supplier: Flygt, a Xylem brand
Description: can become an issue with the consequent low velocities. The Flygt slimline propeller pumps combine N-technology, propeller quality and robust design to handleall demands of pumping flood & storm water with utmost reliability and efficiency.They are specifically designed to pump the
-
Supplier: Flygt, a Xylem brand
Description: Submersible pumps can handle small drainage jobs to larger dewatering projects.
- Discharge Size: 3 to 16 inch
- Media Temperature: 104 to 158 F
- Horsepower: 1.1 to 775 HP
- Features: Cast Iron
-
Supplier: DeZURIK, Inc.
Description: pockets. Air in a pipeline increases system flow resistance and increases system head against which pumps must operate. Because sewage media generates large quantities of gas, the potential for air entrapped with sewage pipelines is even greater than in water lines. It is
- Media: Air
-
Supplier: Cornell Pump Company
Description: Stainless Steel upper and intermediate guide rail brackets for high quality Non-spark operation available. Enclosed Impeller Pumps 2, 3, and 4 vane Solids handling pumps for 2” and larger spherical Solids 4" through 18" discharge size Flows to 20,000 GPM and Heads to 450 feet Delta
- Discharge Size: 4 to 18 inch
- Maximum Discharge Flow: 80 to 20,000 GPM
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Wastewater
-
Supplier: Sulzer Ltd.
Description: Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling
- Discharge Size: 1.25 to 3 inch
- Maximum Discharge Flow: 52 to 480 GPM
- Maximum Discharge Pressure: 64.5864436 to 226.0525526 psi
- Media Temperature: 140 F
-
Supplier: Yeomans Chicago Corporation
Description: Series 8000 - Open-suction type for pumping sewage and wastewater containing large solids or abrasives Ideal for handling various process wastewater solutions containing chemicals, acids or abrasives
- Discharge Size: 6 inch
- Horsepower: 200 HP
- Maximum Discharge Flow: 6,500 GPM
- Media Temperature: 150 F
-
Supplier: Cornell Pump Company
Description: Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in a wide range of applications in the Municipal, Agricultural, and Industrial markets; and
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 2,500 to 40,000 GPM
- Pump Type: Centrifugal Pumps, Lift Stations
- Features: Wastewater, Wastewater Treatment Pumps
-
Supplier: Cornell Pump Company
Description: Cornell offers over 60 models of heavy duty Solids Handling pumps for the toughest Slurry applications. With three unique impeller designs (Enclosed, Semi-Open & DELTA™) to select from, various materials of construction and mounting configurations, Cornell has a model that will fit your
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Goulds Water Technology, a xylem brand
Description: The Goulds Water Technology Pumps line of GV Plus submersible vortex sewage pumps is designed for maximum durability and reliability for building services applications. They feature a vortex style dynamically balanced impeller, dual mechanical seal and float leakage sensor. The
- Features: Wastewater Treatment Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4” to 2.1/2” and optional flange connections for the 2” and 2.1/2” pumps. Mechanical shaft seal. Foot mounted.
- Maximum Discharge Flow: 165.10750000000002 GPM
- Maximum Discharge Pressure: 36.259425 psi
- Media Temperature: 131 F
- Water Temperature: 131 F
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump
- Discharge Size: 16 inch
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Dewatering Pumps, None, Pump Only, Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump
- Discharge Size: 8 inch
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Dewatering Pumps, None, Pump Only, Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your
- Discharge Size: 12 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your
- Discharge Size: 24 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: SEEPEX Inc.
Description: Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts Conveying
- Maximum Discharge Flow: 2,200 GPM
- Maximum Discharge Pressure: 1,400 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: in the food processing industry, in sewage treatment plants and shipyards. The main features are: - Pump casing designed with open spiral ring to pump liquids containing solid particles and to avoid air bubble formation. - The casing of RCN series pumps is provided with a
- Maximum Discharge Flow: 4,402.866666666667 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: Hydraulic Institute (HI)
Description: pumps when the rate of flow, total head per stage, net positive suction head available (NPSHA), and the service conditions are known Graphs are used extensively to portray the relationship of pump efficiency versus different parameters The following pump types are included in
-
Supplier: KINTEP NEW POWER
Description: The oil-water separator is a specialized device for collecting waste oils and fats discharged through kitchen drainage. Sewage enters the solid-liquid separation chamber via the inlet of the oil-water separator. Larger solid impurities in the sewage are intercepted by the screen mesh
- Technology: Gravity
- Function: Oil Filtering / Removal
- Features: Other
-
Supplier: WATTCO
Description: Designed for use in hazardous areas with explosion-resistant cast aluminum terminal enclosure and redundant over temperature protection. Sized to fit the duct. Heavy wall, large diameter finned tubular elements, individually removable for servicing. Tubular and finned designs can provide
- Maximum Operating (Sheath) Temperature: 1,200 F
- Maximum Operating Temperature: 1,200 F
- Sleeve (Sheath) Material: Aluminum
- Heater Type: Duct Heater, Explosion Proof Heater
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedures for testing and sealing sewer lateral connections and lateral lines from the mainline sewer with appropriate chemical grouts using the lateral packer method. Chemical grouting is used to stop infiltration of ground water and exfiltration of sewage in
-
Supplier: DeZURIK, Inc.
Description: The Type A Megaflex is the most economical large-diameter automatic valve available. The Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the only wearing part, drastically reducing
- Media: Air
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs 14"-24" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs 14"-48" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
Introduction: The solid-liquid separator uses an inclined screen and gravity to separate solids from liquids, with secondary screw pressing for further dewatering. Ideal for wastewater with high solids content and large particle sizes. Can be used directly as a (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.
Conduct Research Top
-
Otay River Pump Station, San Diego, CA (Conditioning Pump)
The Otay River Pump Station (ORPS), which pumps 7-9. MGD of raw sewage to the South Bay Water Reclaimation. Facility for water recovery, had a problem in the large 50' long x 10' wide x 30' deep wet well. A floating blanket of grease and debris, sometimes as thick as 4', would occur on a regular
More Information Top
-
Products of the Uralgidromash plant
The vertical pump design has been adapted at the plant for production of large sewage pumps of five sizes for pumping domestic and industrial effluent water, as well as other contaminated liquids.
-
New pumps for handling slurries with solids
Large sewage pumps with inlet duct diam- eters greater than 400 mm were not covered in the GOST standard, since they are of limited use.
-
Pump Handbook, Fourth Edition > SEWAGE TREATMENT
The larger sewage pumps are usually equipped with both case and impeller rings of bronze or chrome steel.
-
Contracts & Projects Tracker: March 2010 | Archive | Process Engineering
Grundfos has recently fulfilled a large sewage pumps order for the ministry of water and wastewater in Saudi Arabia.
-
Toxicity Reduction Evaluation, Toxicity Identification Evaluation and Toxicity Tracking in Direct Toxicity Assessment
The sampling programme involved an initial general assessment of a large number of industrial inputs to the effluent treatment works as well as samples of discharges from the large sewage pumping stations.
-
States > Texas > State > Register > 2015 > 05/29/2015
Antivortex baffling should be considered for the pump suctions in all large sewage pumping stations (greater than five million gallons per day (mgd) firm pumping capacity).
-
The use of clams as bioindicator of fecal pollution in seawater
Sheraton and Amiri Hospital sites are located near the city center but the former site is occasionally exposed to sewage pollution due to the presence of a large sewage pumping station with two outfalls polluted with sewage bacteria.
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP CONSTRUCTION
Vertical Dry-Pit Pumps Dry-pit pumps with external bearings include most small, medium, and large vertical sewage pumps , most medium and large drainage and irrigation pumps for medium and high heads, many large condenser circulating and water supply pumps, and many …
-
Surge Suppression: Care at all Stages
Abstract A large twin sewage pumping main had experienced excessive surge pressures during commissioning, and staff of the Water Research Centre were retained by the contractor (responsible for constructing the pumping station) to determine the cause.
-
Chicago District Awards Automation Contract to Emerson -- Environmental Protection
The Mainstream Pumping Station, the largest underground sewage pumping station in the world, lifts sewage from a deep tunnel system approximately 300 feet below grade to the Stickney plant.
Indicates content that may require registration and/or purchase.