Products/Services for Largest Land Drilling Rigs

  • Drilling Rigs-Image
    Drilling Rigs - (145 companies)
    Drilling rigs are machines that create holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment. Some drilling rigs have a power take-off...
  •  
    Substructures (drilling rig) - (15 companies)
    Substructures for drilling operatons are the foundation of a drill rig. They support the mast, derrick, and other drilling equipment. These steel structures vary depending on rig location and application. Substructures are the structural components...
  •  
    Masts (drilling rig) - (13 companies)
    ...of a substructure. Types of Masts (drilling rig). Masts can be classified into several different groups: Cantilevered masts are widely used due to their ease of transport and rigging. The mast is anchored at one end and raised into position using...
  •  
    Horizontal Directional Drilling Machines (HDD) - (18 companies)
    Horizontal directional drilling (HDD) machines are steerable, trenchless drilling rigs for the installation of pipes, conduits, and cables underground. Horizontal directional drilling (HDD) machines are steerable, trenchless drilling rigs...
  •  
    Drill Pipe - (90 companies)
    Drill pipe is hollow, thick-walled piping used on drilling rigs to transmit drilling fluid and torque through the wellbore to the drill bit. Drill pipe is hollow, thick-walled piping that transmits drilling fluid and torque through the wellbore...
  •  
    Drill Bits - (1151 companies)
    Drill bits are drill accessories that are used as rotary cutting tools for drilling holes. Drills and drill bits are used in many industrial applications for machining of metals, plastics, and other materials, construction, woodworking...
  •  
    Hand Drills - (179 companies)
    ...combustion engine. Drills with a percussive action are typically used in hard materials, such as masonry units or rocks. Drilling rigs are used to bore holes in the earth to obtain oil or water. Oil wells, water wells, or holes for geothermal heating...
  •  
    Earth Drilling and Boring Services - (240 companies)
    Earth drilling and boring services provide well drilling, quarry drilling and blasting, large site excavation, and related services. Earth drililng and boring services provide well drilling, quarry drilling and blasting, large site excavation...
  •  
    Drilling and Tapping Machines - (514 companies)
    Drilling machines and tapping machines are used to drill or thread holes in a surface. Drilling machines and tapping machines vary from the tiny bench machine used in the finest jeweler 's operation to the huge, heavy-duty machines that bore large...
  •  
    Drill Collars - (57 companies)
    Drill collars are a component of the drill string that makes up part of the bottom hole assembly (BHA). They are thicker-walled, heavier, and more rigid than drill pipes and are primarily used to weigh down the drill bit while dampening vibration...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dexmet® Corporation, a part of PPG’s engineered materials division
Heilind Electronics, Inc.
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division