-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Systems are intended for contactless measuring of inner diameter and profiles of gun barrels, cylindrical and taper pipes, progressive cavity stators, turbodrills and so on. We offer systems on the base of 2 working principles: ID measurement by multisensor laser heads - RF040 Series,
- Range: 0.3543309 inch
- Gage Type: Bore Gage
- Features: Gage Head / Probe, Non-contact, Optical, Optical - Laser
- Units: Metric
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The laser measuring machine is intended for non-contact scanning and inner surface geometry measurement of wheel center bore. The gauge is used on alloy wheel production line as quality control tool. As a result of measurements the following geometric parameters are obtained: Inner
- Range: 1.968505 to 2.755907 inch
- Gage Type: Bore Gage
- Units: Metric
- Features: Non-contact, Optical, Optical - Laser
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The system is designed for non-contact measuring of inner diameter of cylindrical and taper pipes, gun barrels. The system is used on the production line as the quality control tool.
- Range: 2.5590565 to 4.5275615 inch
- Gage Type: Bore Gage
- Units: Metric
- Features: Non-contact, Optical, Optical - Laser
-
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The machine is designed for contactless scanning and geometrical parameters measurement of inner diameter of pipes, bushes, holes, tubes, and so on. Application of the machine: large-scale production.
- Range: 1.2598432 to 1.6535442 inch
- Features: Benchtop / Floor, Depth Gage, Non-contact, Optical, Optical - Laser
- Gage Type: Bore Gage
- Units: Metric
-
Supplier: Mahr Inc.
Description: and forms, e.g. small bores High rotational speed of the C-axis: Short measuring time, large amounts of data, measurement of large areas Large vertical and lateral resolution: Higher precision e.g. for diameters and distances 2 optical outputs: More flexible contacting, less probe arm
- Scan Rate: 0.000393700787401575 to 1.96850393700787 in/sec
- Form Parameters: Coaxiality, Cylindricity, Differential / Taper, Eccentricity / Concentricity, Flatness, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Features: Form Measurement
Find Suppliers by Category Top
Featured Products Top
-
gage calibration applications through its wide 0.020-inch (0.5 mm) to 14-inches (356 mm) measuring range. The ULM includes Pratt & Whitney’s GageCal software that automatically enters tolerances for rings, plugs, pins, balls, threads (calculates pitch/major diameter) and flags out of (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
(NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively coupling the (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, adjustable) Gears/Splines Ring Gages Dial Bore Gages / Swing Gages / Shallow Diameter Gages Master Setting Bars / Setting Masters / CMM Masters / Precision Parts Bubble Levels (coming soon) New Capability (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The laser measuring machine is intended for non-contact scanning and inner surface geometry measurement of wheel center bore. The gauge is used on alloy wheel production line as quality control tool. As a result of measurements the following geometric parameters are (read more)
Browse Bore and ID Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
(ULM) has been developed by Pratt & Whitney for gage calibration laboratories that need to precisely measure length, outside diameter, inside diameter, pitch diameter, lead, major/minor diameter, taper, linear displacement, and thickness. High accuracy is maintained by its laser (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The Laser Micrometer to Check Small Shafts and Ground Components MECLAB The MECLAB.X Bench Top Laser Micrometer is a high precision instrument for ultra-high accuracy diameter measurements (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp
More Information Top
-
Polarization compensation during circumferential metrology of advanced x-ray astrophysical facility optics
opposed air bearing probes monitored by laser gauge displacement systems are used to measure both inner diameter and circularity.
-
ZASMHBA0002199
diameter parts from diffraction patterns Gaging of surfaces that cannot be seen in profile (such as concave surfaces, gear teeth, or the inside diameters of bores ) with laser triangulation sensors Measuring length … … of parts Three-dimensional gaging of surfaces with holograms …
-
Periodic electromagnetic fields for finding the propagation constant of coaxial air lines with surface roughness and ohmic wall loss
… of the air line is a substantial effect of surface roughness at each end of the bore of the outer conductor … … a piezoelectric (or perhaps laser ) probe component of a … … in place to incremently gauge the inside diameter over the entire length …
-
Advances in microwave measurement science
These modifications include theuse of a laser interferometer to measure displacement of the moving element, which is supported by air bearings , and a built-in air gauge for in situ measurements of the barrel diameter [ 211.
-
Noncontact, Laser Interferometer Sweep Gage
Spherical parts with diameters up to 190 mm (7.5 in) can be inspected using the focused laser beam, while circular items such as diamond tools or nonreflective parts can be inspected using the low - gage -force air - bearing LVDT.
-
The Production of Lithium Oxide Microspheres from the Disintegration of a Liquid Jet
… ceramic microspheres with a reason- able degree of uniformity using the two-fluid nozzle system,8 (c) within the estimated size range for laser - induced fusion fuel pellets10 … … the commercially available 25- gauge nozzle (267-/xm bore diameter ) to permit asymptotic conditions …
-
An interferometric Abbe-type comparator for the calibration of internal and external diameter standards
LI, laser interferometer; MM, moving mirror; RG, reference gauge block; PR, probe; DS, diameter specimen. . controlled using the output of the interferometer or LVDT probe as a feedback signal. The lead screw and the air bearing pads are connected using a flexure-type coupler to reduce …
-
In-Situ Metrology And Machine Based Interferometry For Shape Determination
… of Zerodur and Super Invar parts to eliminate thermal drift and therefore the laser interferometer faithfully measures … In the case of the diameter measurement unit, the two air bearing probes are made to contact the master gauge to obtain a reference and then to contact the workpiece to take a comparative reading.
-
Experiences In The Precision Machining Of Grazing Incidence X-Ray Mirror Substrates
Either one or the other of these devices can be mounted at the end of the boring bar adjacent to the diamond tool and the appropriate laser beams are brought into play. In the case of the diameter measuring unit, measurement is made with respect to a calibrated Zerodur master gauge , and in the case of the profile measuring unit, measurements are made with respect to a calibrated Zerodur reflecting straightedge.
-
Stylus profilometry of large optics
… of Zerodur and Super Invar parts to eliminate thermal drift and therefore the laser interferometer faithfully measures … In the case of the diameter measurement unit, the two air bearing probes are made to contact a master gauge to obtain a reference and then to contact the workpiece to take a comparative reading.
Indicates content that may require registration and/or purchase.