-
Supplier: JC Cherry, Inc.
Description: Custom Pitch Custom Hole Position High Current Type Our Custom-Made Socket for Laser Diode accommodates special demand of pin arrangement and pin diameter. Please feel free to contact us for more information. Sockets on this page are examples of custom-made
- Current Rating: 3 amps
- Insulation Resistance: 500 Mohms
- Dielectric Withstanding Voltage: 0.5 kilovolts
- Contact Resistance: 15 milliohms
-
IC Interconnect Components - Laser Diode Socket, 2.0mm Pitch circle, Solder Dip, 3Pin -- LD200-3P-xxSupplier: JC Cherry, Inc.
Description: Laser Diode Socket 2.0mm Pitch circle Solder Dip 3Pin
- Current Rating: 2 amps
- Insulation Resistance: 500 Mohms
- Dielectric Withstanding Voltage: 0.5 kilovolts
- Contact Resistance: 15 milliohms
-
Supplier: JC Cherry, Inc.
Description: Laser Diode Socket 1.43mm Pitch circle Solder Dip 4pin
- Current Rating: 2 amps
- Insulation Resistance: 500 Mohms
- Dielectric Withstanding Voltage: 0.1 kilovolts
- Contact Resistance: 15 milliohms
-
-
Supplier: JC Cherry, Inc.
Description: Laser Diode Socket 1.43mm Pitch circle Solder Dip 3pin
- Current Rating: 2 amps
- Insulation Resistance: 500 Mohms
- Dielectric Withstanding Voltage: 0.1 kilovolts
- Contact Resistance: 15 milliohms
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE SOCKET, 4 POSITION, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:Laser Diode Socket; Pitch Spacing:2.54mm; Product Range:204-6585 Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:Laser Diode Socket; Pitch Spacing:2mm; Product Range:203 Series; Row Pitch:2mm; Contact Material:Beryllium Copper RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE SOCKET, 4POS, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:Laser Diode Socket; Pitch Spacing:2mm; Product Range:-; Row Pitch:2mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
-
Supplier: ProPhotonix, Ltd.
Description: The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user
- Wavelength Range: 658 nm
- Laser Power: 0.1 to 4.5 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 100 milliamps
-
Supplier: Newport MKS
Description: The LDM-4984 is designed for typical 14-pin telecommunication butterfly laser diode packages. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4984 features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable
-
Supplier: Newport MKS
Description: The LDM-4982 is designed for typical telecommunication dual in-line (DIL) laser diode packages. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4982 features the ILX Lightwave® standard 9-pin D-sub input connectors with
-
Supplier: Newport MKS
Description: The LDM-4983 is designed for typical telecommunication 13-pin and 7-pin butterfly laser diode packages. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4983 features the ILX Lightwave® standard 9-pin D-sub input connectors with
-
Supplier: Newport MKS
Description: The LDM-4982T DIL Laser Diode Mount is designed for typical telecommunication dual in-line (DIL) laser diode packages. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4982T features the ILX Lightwave® standard 9-pin
-
Supplier: Powell Electronics, Inc.
Description: 3M Textool Laser Diode Sockets, 204-65
- Product Type: IC Socket
-
Supplier: ProPhotonix, Ltd.
Description: The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user
- Wavelength Range: 645 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 100 milliamps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SOCKET LASER DIODE 4POS Product overview: 204-6585-00-0602J from 3M is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets,
- Features: Other, Rectifier Diode
-
Supplier: Edmund Optics Inc.
Description: Helium-Neon Lasers (adds 4mm to system length). The Dovetail Adapter (#58-275) is required to connect the High-Performance Laser Diode Modules to our Laser Diode Beam Expanders (adds 7.8mm to system length). The Mounted Anamorphic Prism Pair (#47-274) connects
- Type: Beam Expander
-
Supplier: Edmund Optics Inc.
Description: Helium-Neon Lasers (adds 4mm to system length). The Dovetail Adapter (#58-275) is required to connect the High-Performance Laser Diode Modules to our Laser Diode Beam Expanders (adds 7.8mm to system length). The Mounted Anamorphic Prism Pair (#47-274) connects
- Aperture: 4 mm
- Exit Aperture: 27 mm
- Type: Beam Expander
-
Supplier: Edmund Optics Inc.
Description: Helium-Neon Lasers (adds 4mm to system length). The Dovetail Adapter (#58-275) is required to connect the High-Performance Laser Diode Modules to our Laser Diode Beam Expanders (adds 7.8mm to system length). The Mounted Anamorphic Prism Pair (#47-274) connects
- Aperture: 4 mm
- Exit Aperture: 27 mm
- Type: Beam Expander
-
Supplier: Edmund Optics Inc.
Description: Helium-Neon Lasers (adds 4mm to system length). The Dovetail Adapter (#58-275) is required to connect the High-Performance Laser Diode Modules to our Laser Diode Beam Expanders (adds 7.8mm to system length). The Mounted Anamorphic Prism Pair (#47-274) connects
- Type: Beam Expander
-
Supplier: ValueTronics International, Inc.
Description: permanently connected to the photodiode circuitry and are only disconnected when an external source is used. Opto-electronic devices such as laser diodes, light emitting diodes, optical waveguides, optical detectors, and electro-optic modulators is becoming more important as
- Test Equipment Type: Hand Held
Find Suppliers by Category Top
More Information Top
-
3M IC & Component Sockets | Mouser
IC & Component Sockets LASER DIODE SOCKET 3 Contact Qty.
-
204-6970-50-0602J 3M Electronic Solutions Division | Mouser
Description: IC & Component Sockets LASER DIODE SOCKET 4P NO FLANGE .
-
Optical implementation of the vortex information channel
F Matejka and J Wagner are acknowledged for photolithographical preparation of the phase masks and for realization of the laser diode socket . . References .
-
Entangled photon apparatus for the undergraduate laboratory
S7060: Laser diode socket for 5.6mm laser.
-
3M Interconnect Solutions 05400754827, Laser Diode Socket, SKT, 3, Solder - Avnet Express
Conn Laser Diode Socket SKT 3 POS Solder ST Panel Mount .
-
Avtech Electrosystems, Ltd. AVO-9G - Laser Diode Driver (Pulsed Voltage)
Pulsed Lasers Diode Photonics Sockets Speed .
Indicates content that may require registration and/or purchase.