Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Laser Beam Diameter: GVM-1445S *Galvanoscanner for φ7.5mm Laser Beam Diameter: GVM-1445L *Galvanoscanner for φ10 mm Laser Beam Diameter: GVM-2260 *Galvanoscanner for φ15 mm Laser Beam Diameter: GVM-2280 *Galvanoscanner for φ20 mm Laser Beam Diameter: GVM-2510
-
Supplier: Edmund Optics Inc.
Description: closed loop galvanometer available in today's market. The low inertia, high speed, high accuracy and compact size of these galvos make them suitable in applications ranging from biomedical systems, optical coherence tomography, laser projection, confocal microscopy and analytical
-
Supplier: Aerotech, Inc.
Description: Aerotech’s AGV-SPO single pivot-point galvanometer scanner provides an alternative to traditional two-mirror galvo scanners. Derived from the popular AGV-HPO scanner, the AGV-SPO enables a larger field of view and reduced spot distortion for critical laser
-
-
Supplier: Cambridge Technology, Inc.
Description: With over 40 years of proven abilities, Cambridge Technology is the best company to provide you with quality Resonant Scanners. Our standard and custom Resonant Scanners were successfully used for applications such as: Retinal image acquisition Semiconductor inspection Traffic control
-
Supplier: Epilog Laser Corp.
Description: The Fusion Galvo by Epilog Laser combines fast engraving of metals with quick and efficient project setup. This innovative laser machine produces a variety of marks on metal, including deep engraving, polished white marks, and deep black annealed etching. Project setup is fast and easy
- Laser Output Power: 30.000000000000004 to 60.00000000000001 watts
- Marking Area Length: 6 inch
- Marking Area Width: 6 inch
- Resolution: 1,200 dpi
-
Supplier: Dapra Corporation
Description: EASYMARK Bench-top laser marking package Fully enclosed (Class 1 laser – safe operation) and portable Air-cooled High beam quality in a compact system Diode-pumped Nd:YVO4, 1064 nm wavelength LaserCAD software for creation and execution of marking jobs
-
Supplier: Aerotech, Inc.
Description: Design Features Optical feedback device offers outstanding thermal stability Industry-best resolution of >24 bits when used with Aerotech's Nmark CLS controller Wide range of apertures and focal lengths Many choices of mirror surface treatments for a variety of laser wavelengths
-
Supplier: Videojet Technologies, Inc.
Description: in the personal care products, pharmaceuticals and industrial component industries, will also benefit from the superior speed and resolution of the Videojet 3430 laser. Speed class-leading print performance The Videojet 3430 laser marking system provides best-in-class marking speeds
- Features: Benchtop, Specialty/Other
- Laser Type: CO2
- Type: Complete / Turnkey System
- Options / Components: Galvanometer Scanner, Laser Optics / Beam Delivery
-
Description: FOBA C.0100 laser marker is small, short and compact. Just tailor-made for the manufacture of electronic components and devices in the electronic industry where space is often scarce. C.0100 applies microscopic and fine laser marks on equally tiny components: Immediately, in
- Laser Output Power: 10 watts
- Features: Benchtop
- Laser Type: CO2
- Type: Complete / Turnkey System
-
Description: LF050 is the marking laser for the electronics industry. The continuous wave fiber laser marker was developed for the marking of molded housings of discrete and integrated components as well as printed circuit boards. The marking process is precise, producing a high-quality mark in the
- Cutting / Traverse Speed: 23,622.04724409445 in/min
- Laser Output Power: 5 to 10 watts
- Marking Area Length: 5.5905542 inch
- Marking Area Width: 7.61811435 inch
-
Description: pulsed fibre laser marking systems quickly apply complex variable data (ID matrix/bar codes, logos, characters, [serial] numbers, individual data, etc.) on both moving and static products. Additional advantages include low maintenance and ease of integration with the system's dovetail joint
- Laser Output Power: 10 to 20 watts
- Marking Area Length: 14.23229115 inch
- Marking Area Width: 19.62599485 inch
- Features: Benchtop
-
Supplier: Trotec Laser, Inc.
Description: The SpeedMarker 300 laser marking machine is equipped with a maximum marking area of 7.5" x 7.5" (190 mm x 190 mm) and wattage options ranging from 20W to 100W. These galvo marking lasers come with intuitive and sophisticated workflow software along with the highest quality hardware
- Cutting / Traverse Speed: 29,999.999999999938 in/min
- Z-axis / Vertical Travel: 9.842525 inch
- Laser Output Power: 20 to 100 watts
- Marking Area Length: 7.480319 inch
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s QS-12 Open Frame 2-Axis Scan Head includes two galvanometers with mirrors mounted in optimized XY configuration, two servo amplifiers (require mounting to heat sink, not provided), and galvo-to-servo cable sets. Open frame heads are compact and provide flexibility for
- Clear Aperture / Beam Diameter: 10.000000000000002 to 20.000000000000004 mm
- Type: Component / Subsystem
- Options / Components: Galvanometer Scanner, Laser Head / Focusing Unit, Laser Optics / Beam Delivery
- Laser Operation: Laser Marking
-
Supplier: Cambridge Technology, Inc.
Description: Cambridge Technology's Modular 3-axis scanning systems provide OEM customers with a flexible, compact and cost effective solution for custom integration needs, for Applications that require: Ultimate Flexibility Custom Enclosures Compact Solution 3-Axis Modular Scanning Systems are available in 3
- Clear Aperture / Beam Diameter: 30 to 50 mm
- Laser Type: CO2
- Type: Component / Subsystem
- Options / Components: Galvanometer Scanner, Laser Optics / Beam Delivery
-
Supplier: Cambridge Technology, Inc.
Description: Cambridge Technology's Modular 3-axis scanning systems provide OEM customers with a flexible, compact and cost effective solution for custom integration needs, for Applications that require: Ultimate Flexibility Custom Enclosures Compact Solution 3-Axis Modular Scanning Systems are available in 3
- Clear Aperture / Beam Diameter: 50 mm
- Laser Type: CO2
- Type: Component / Subsystem
- Options / Components: Galvanometer Scanner, Laser Optics / Beam Delivery
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Xtreme Series Packaged 2-Axis Scan Heads provide superior high speed performance for demanding laser applications. Featuring the QS-12 OPD galvanometer scanner with Nutfield’s Optical Position Detector, the Xtreme Series Packaged Scan Heads are a perfect
- Clear Aperture / Beam Diameter: 15 mm
- Type: Component / Subsystem
- Options / Components: Galvanometer Scanner, Laser Head / Focusing Unit, Laser Optics / Beam Delivery
- Laser Operation: Laser Cutting, Laser Kiss Cutting / Scribing, Laser Marking, Laser Welding, Micromachining / Trimming
-
Supplier: Cambridge Technology, Inc.
Description: Cambridge Technology's Modular 3-axis scanning systems provide OEM customers with a flexible, compact and cost effective solution for custom integration needs, for Applications that require: Ultimate Flexibility Custom Enclosures Compact Solution 3-Axis Modular Scanning Systems are available in 3
- Clear Aperture / Beam Diameter: 20.000000000000004 mm
- Type: Component / Subsystem
- Options / Components: Galvanometer Scanner, Laser Optics / Beam Delivery
- Laser Type: Nd:YAG / Solid State
-
Supplier: Newport MKS
Description: The FSM-300-NM Fast Steering No Mirror System provides two-axis, high-bandwidth rotation with sub-microradian resolution in a standard, economically viable design for commercial use in applications such as laser beam stabilization, laser pointing, tracking, and image stabilization.
-
Supplier: Newport MKS
Description: The FSM-300-02 Fast Steering Mirror System provides two-axis, high-bandwidth rotation with sub-microradian resolution in a standard, economically viable design for commercial use in applications such as laser beam stabilization, laser pointing, tracking, and image stabilization. Using
-
Supplier: Newport MKS
Description: The FSM-300-01 Fast Steering Mirror System provides two-axis, high-bandwidth rotation with sub-microradian resolution in a standard, economically viable design for commercial use in applications such as laser beam stabilization, laser pointing, tracking, image stabilization and
Find Suppliers by Category Top
Featured Products Top
-
Datasheet BENCHTOP LASERS World Star Tech Benchtop Lasers are ultra-compact and easy (read more)
Browse Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download Overview of WLD-100-685 Laser Diode WLD-100-685 laser (read more)
Browse Lasers Datasheets for World Star Tech -
CUSTOM LASER AND PHOTONICS DESIGN World Star Tech has a proven track record of co-developing new applications, upto products lines, in close co-operation with our customers. Our highly skilled and experienced (read more)
Browse Lasers Datasheets for World Star Tech -
Education: How to Pick the Best Laser Machine for Schools Laser machines are incredibly versatile tools that enhance the learning experience for students at nearly any grade level. Younger students can learn about the science and technology behind laser (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Lasers for security & defense applications Lasers have seen an explosive growth in the field of defense and security in the past few years. Low power lasers and laser systems are widely used applications of range (read more)
Browse Lasers Datasheets for World Star Tech -
200-watt laser option now available from Epilog Unleash unmatched power with Epilog’s 200-watt Fusion Pro! Engineered for precision and speed, it cuts and engraves tougher materials (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
COMPACT LASERS WITH DISPLAYS COMPACT computer controlled laser systems have integrated laser head and control electronics in a single compact box. The RS (read more)
Browse Lasers Datasheets for World Star Tech -
PLT5 520B Data Sheet Download PLT5 520B is a Osram Green Laser Diode (read more)
Browse Lasers Datasheets for World Star Tech
Conduct Research Top
-
Choosing the Right Galvanometer and Servo for the Job
Galvanometer-based optical scanners are the preferred positioning solution for an increasingly broad range of industrial, scientific, imaging, and medical laser applications. While a number of scanning approaches are available, galvanometer-based scanners - commonly called "galvos" -offer
More Information Top
-
Laser trepanning of CFRP with a scanner head for IR and UV lasers
QCW-CWfiberlaser or / and ns- pulsedUV laser Galvanometer scanner .
-
Cutting of optical materials by using femtosecond laser pulses
Both, cutting and marking, has been performed using a galvanometer laser scanner (FOBA/Scanlab) in combination with an f-theta lens (Rodenstock optics, focal length f = 163 mm) in order to ensure a flat image plane over the whole scan range.
-
CR4 - Blog Entry: DIY Laser Light Show Projector
I learned that the devices I need are galvanometer laser scanners , which are basically voice coils with low inertia and a position feedback mechanism.
-
The distortion analysis and correction of two-dimensional scanning system in laser differential confocal microscopy
[6] Wen Shifeng, Shi Yusheng, Xie Jun, "Error Analysis and Graphics Calibration Arithmetic of Laser Galvanometer Scanner System with Dynamic Focus " New Technology and New Crafts 27(5), 157-162 (2009).
-
Two-photon microscope for multisite microphotolysis of caged neurotransmitters in acute brain slices
Second, with its hybrid AOD- galvanometer laser scanner , only one dimension of the .
-
Taguchi method based model predictive control design for laser scanner
In this paper, a Taguchi method based digital control scheme for the galvanometer laser scanner system is developed to overcome the system's inherent shortcomings.
-
Laser treatment of micro-components' surface for improved tribological applications
A laser scanner ( galvanometer ) is used for the process and the scanning speed is 500 mm/s.
-
Study of laser flying marking system
One structure for a laser flying marking system, shown by Ming et al.,8 is the same as a static laser marking sys- tem, which consists of a laser , galvanometer scanner , and computer.
-
Structural damage identification based on laser ultrasonic propagation imaging technology
An ultrasonic propagation imaging (UPI) system consisted of a Q-switched Nd-YAG pulsed laser and a galvanometer laser mirror scanner was developed.
-
High range resolution laser scanner with full waveform recording
A user interface, programmed in Labview, allows the operator to control the scanner system and to communicate with the laser , galvanometer scanner , oscilloscope, electronic unit and video camera.
Indicates content that may require registration and/or purchase.